- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6121D344ER-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.4V | 1 | 100ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6123E444ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.4V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122A245MG-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.5V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6121C745ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.5V | 1 | 800ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6124C245MG-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.5V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6121D345ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.5V | 1 | 100ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6122D445ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.5V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124C445ER-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.5V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124E645ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.5V | 1 | 1.6s Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6123E445ER-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.5V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124E742ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.2V | 1 | 800ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6123A746ER-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.6V | 1 | 800ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124C246MG-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.6V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122A246MG-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 4.6V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6119C25A7R-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e4 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 2.5 VOLT | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | XC6119 | Push-Pull, Totem Pole | - | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 2.5V | 1 | Adjustable/Selectable | 0.002mA | +2.5V | - | - | 0.9mm | ROHS3 Compliant | ||
![]() XC6118N44AGR-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 4.4 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.4V | 1 | - | - | +4.4V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N42BGR-G Torex Semiconductor Ltd | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 4.2 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.2V | 1 | - | - | +4.2V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6118N48AGR-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DETECT VOLTAGE IS 4.8 VOLT | DUAL | NO LEAD | 260 | 1 | 2V | 0.6mm | 10 | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.8V | 1 | - | - | +4.8V | 0.6mm | - | - | ROHS3 Compliant | ||
![]() XC6119N43ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DETECT VOLTAGE IS 4.3 VOLT | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | - | Open Drain or Open Collector | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 4.3V | 1 | Adjustable/Selectable | 0.0022mA | +4.3V | - | 2mm | - | ROHS3 Compliant | ||
![]() XC6119N36ANR-G Torex Semiconductor Ltd | 1634 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-82 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DETECT VOLTAGE IS 3.6 VOLT | DUAL | GULL WING | 260 | 1 | 1V | - | 10 | - | Open Drain or Open Collector | R-PDSO-G4 | Not Qualified | 6V | 0.7/6V | 0.7V | 1 | NO | Active Low | 3.6V | 1 | Adjustable/Selectable | 0.002mA | +3.6V | - | 2mm | - | ROHS3 Compliant |