- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6127C28BMR-G Torex Semiconductor Ltd | 115 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | DETECT VOLTAGE IS 2.8V | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | - | - | - | - | 0.0019mA | +2.8V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6121D529MR-G Torex Semiconductor Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 2.9V | 1 | 400ms Typical | - | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() XC6120C242HR-G Torex Semiconductor Ltd | 97 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | - | 260 | - | - | - | 10 | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 2.4V | 1 | - | - | +2.4V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C14ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 1.4V | 1 | - | - | +1.4V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C21ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 2.1V | 1 | - | 0.002mA | +2.1V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C13ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 1.3V | 1 | - | - | +1.3V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C38ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 3.8V | 1 | - | 0.002mA | +3.8V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C24ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | - | - | NO | Active Low | 2.4V | 1 | - | 0.002mA | +2.4V | - | - | - | ROHS3 Compliant | ||
![]() XC6123F541ER-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 4.1V | 1 | 400ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6122D746ER-G Torex Semiconductor Ltd | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 4.6V | 1 | 800ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124C727MR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6123C430MR-G Torex Semiconductor Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124C727ER-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 2.7V | 1 | 800ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6123C436ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3.6V | 1 | 200ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122E619ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 1.9V | 1 | 1.6s Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6121A435ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | - | 1V | 1 | - | NO | Active Low | 3.5V | 1 | 200ms Typical | - | - | 0.6mm | 2mm | - | ROHS3 Compliant | ||
![]() XC6123C236MG-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | SOT-25 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | Active Low | 3.6V | 1 | 50ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6124C536ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 3.6V | 1 | 400ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122E547ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 4.7V | 1 | 400ms Typical | - | - | - | - | - | ROHS3 Compliant | ||
![]() XC6122E549ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | - | - | Active Low | 4.9V | 1 | 400ms Typical | - | - | - | - | - | ROHS3 Compliant |