- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6123A227MG-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | SOT-25 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | Watchdog Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | Active Low | 2.7V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123D630ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 3V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123A336ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 3.6V | 1 | 100ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123D546ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.6V | 1 | 400ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6124C220ER-G Torex Semiconductor Ltd | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 2V | 1 | 50ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6121E438MR-G Torex Semiconductor Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 3.8V | 1 | 200ms Typical | - | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6122D340MR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active Low | 4V | 1 | 100ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6123D425MR-G Torex Semiconductor Ltd | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active Low | 2.5V | 1 | 200ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6122C627MR-G Torex Semiconductor Ltd | 109 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active Low | 2.7V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6124C428MR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | - | Active Low | 2.8V | 1 | 200ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6120C422HR-G Torex Semiconductor Ltd | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | 260 | - | - | - | 10 | Push-Pull, Totem Pole | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 4.2V | 1 | - | +4.2V | - | - | ROHS3 Compliant | ||
![]() XC6123D637ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 3.7V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6124F539ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 3.9V | 1 | 400ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6123D640ER-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6122C742ER-G Torex Semiconductor Ltd | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.2V | 1 | 800ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6121C445ER-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.5V | 1 | 200ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6124A646ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.6V | 1 | 1.6s Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6108N44AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 4.4V | 1 | - | +4.4V | - | - | ROHS3 Compliant | ||
![]() XC6108N39AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 3.9V | 1 | - | +3.9V | - | - | ROHS3 Compliant | ||
![]() XC6108C20BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 2V | 1 | - | +2V | - | - | ROHS3 Compliant |