- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6108N39AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Open Drain or Open Collector | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 3.9V | 1 | - | - | - | +3.9V | - | - | - | ROHS3 Compliant | ||
![]() XC6108C20BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 2V | 1 | - | - | - | +2V | - | - | - | ROHS3 Compliant | ||
![]() XC6108N42AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Open Drain or Open Collector | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 4.2V | 1 | - | - | - | +4.2V | - | - | - | ROHS3 Compliant | ||
![]() XC6127N46BNR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | DETECT VOLTAGE IS 4.6V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | 0.00235mA | - | - | +4.6V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N42BNR-G Torex Semiconductor Ltd | 139 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | DETECT VOLTAGE IS 4.2V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | 0.00235mA | - | - | +4.2V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N19FNR-G Torex Semiconductor Ltd | 26 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | DETECT VOLTAGE IS 1.9V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 1.3mm | 10 | - | - | - | R-PDSO-G4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | 0.0019mA | - | - | +1.9V | 1.1mm | 2mm | 1.25mm | ROHS3 Compliant | ||
![]() XC6127N27AMR-G Torex Semiconductor Ltd | 145 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | DETECT VOLTAGE IS 2.7V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | 0.0019mA | - | - | +2.7V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127N33FMR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | - | - | - | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | DETECT VOLTAGE IS 3.3V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 10 | - | - | - | R-PDSO-G5 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | 0.00235mA | - | - | +3.3V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6118N45AMR-G Torex Semiconductor Ltd | 42 |
| Datasheet | 10 Weeks | Surface Mount | - | SOT-25 | - | 5 | - | - | - | No | - | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | 85°C | -40°C | - | - | 250mW | DUAL | GULL WING | 260 | 1 | 2V | - | 10 | - | - | 5 | - | - | - | - | INDUSTRIAL | - | 1 | 6V | 1V | - | 1.8μA | NO | - | - | - | - | 4.41V | 4.59V | +4.5V | 1.3mm | 2.9mm | 1.6mm | ROHS3 Compliant | ||
![]() XC6127C30G7R-G Torex Semiconductor Ltd | 26 |
| Datasheet | 10 Weeks | - | - | - | YES | - | 85°C | -40°C | Industrial grade | - | - | Tape & Reel (TR) | - | e4 | - | Active | 1 (Unlimited) | 4 | EAR99 | - | Nickel/Gold (Ni/Au) | - | - | DETECT VOLTAGE IS 3.0V | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | 1V | 0.55mm | 10 | - | - | - | R-PDSO-N4 | Not Qualified | 6V | 0.8/5.5V | INDUSTRIAL | 0.7V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | NO | - | - | - | 0.0019mA | - | - | +3V | 0.4mm | 1.2mm | 0.9mm | ROHS3 Compliant | ||
![]() XC6109N32ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | XC6109 | Open Drain or Open Collector | - | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | - | - | NO | Active Low | 3.2V | 1 | 0.002mA | - | - | +3.2V | - | - | - | ROHS3 Compliant | ||
![]() XC6109N08ANR-G Torex Semiconductor Ltd | 18000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | XC6109 | Open Drain or Open Collector | - | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | - | - | NO | Active Low | 0.8V | 1 | - | - | - | +0.8V | - | - | - | ROHS3 Compliant | ||
![]() XC6108C31AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 3.1V | 1 | - | - | - | +3.1V | - | - | - | ROHS3 Compliant | ||
![]() XC6108N08AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Open Drain or Open Collector | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 0.8V | 1 | - | - | - | +0.8V | - | - | - | ROHS3 Compliant | ||
![]() XC6108C36CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.635mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 3.6V | 1 | - | - | - | +3.6V | - | - | - | ROHS3 Compliant | ||
![]() XC6108C28BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 2.8V | 1 | - | - | - | +2.8V | - | - | - | ROHS3 Compliant | ||
![]() XC6108C31BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.6mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 3.1V | 1 | - | - | - | +3.1V | - | - | - | ROHS3 Compliant | ||
![]() XC6108C28DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | DUAL | NO LEAD | - | - | - | 0.635mm | - | - | Push-Pull, Totem Pole | - | R-PDSO-N4 | Not Qualified | - | - | - | - | - | - | - | - | - | NO | Active Low | 2.8V | 1 | - | - | - | +2.8V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C34ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | - | - | NO | Active Low | 3.4V | 1 | 0.002mA | - | - | +3.4V | - | - | - | ROHS3 Compliant | ||
![]() XC6109C10ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-82 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | Not Qualified | - | 0.7/6V | - | - | - | - | - | - | - | NO | Active Low | 1V | 1 | - | - | - | +1V | - | - | - | ROHS3 Compliant |