- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Terminal Pitch | Base Part Number | Output | JESD-30 Code | Qualification Status | Power Supplies | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6108N20BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2V | 1 | - | +2V | ROHS3 Compliant | ||
![]() XC6108N41BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 4.1V | 1 | - | +4.1V | ROHS3 Compliant | ||
![]() XC6108C11DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1.1V | 1 | - | +1.1V | ROHS3 Compliant | ||
![]() XC6108N23BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.3V | 1 | - | +2.3V | ROHS3 Compliant | ||
![]() XC6108C26DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.6V | 1 | - | +2.6V | ROHS3 Compliant | ||
![]() XC6108C22DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.2V | 1 | - | +2.2V | ROHS3 Compliant | ||
![]() XC6108N18BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1.8V | 1 | - | +1.8V | ROHS3 Compliant | ||
![]() XC6108N16BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1.6V | 1 | - | +1.6V | ROHS3 Compliant | ||
![]() XC6108C23DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.3V | 1 | - | +2.3V | ROHS3 Compliant | ||
![]() XC6108N10DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1V | 1 | - | +1V | ROHS3 Compliant | ||
![]() XC6108N09BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 0.9V | 1 | - | +0.9V | ROHS3 Compliant | ||
![]() XC6108N19DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1.9V | 1 | - | +1.9V | ROHS3 Compliant | ||
![]() XC6108N25DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.5V | 1 | - | +2.5V | ROHS3 Compliant | ||
![]() XC6108N08DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 0.8V | 1 | - | +0.8V | ROHS3 Compliant | ||
![]() XC6108C35DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 3.5V | 1 | - | +3.5V | ROHS3 Compliant | ||
![]() XC6108C38DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 3.8V | 1 | - | +3.8V | ROHS3 Compliant | ||
![]() XC6109N39ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | Voltage Detector | Tin (Sn) | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | 0.7/6V | NO | Active Low | 3.9V | 1 | 0.002mA | +3.9V | ROHS3 Compliant | ||
![]() XC6109N49ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | Voltage Detector | Tin (Sn) | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | 0.7/6V | NO | Active Low | 4.9V | 1 | 0.0022mA | +4.9V | ROHS3 Compliant | ||
![]() XC6109N44ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | Voltage Detector | Tin (Sn) | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | 0.7/6V | NO | Active Low | 4.4V | 1 | 0.0022mA | +4.4V | ROHS3 Compliant | ||
![]() XC6109C15ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82 | 82 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | Voltage Detector | Tin (Sn) | - | - | - | XC6109 | Push-Pull, Totem Pole | - | Not Qualified | 0.7/6V | NO | Active Low | 1.5V | 1 | - | +1.5V | ROHS3 Compliant |