- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Terminal Pitch | Output | JESD-30 Code | Qualification Status | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Threshold Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6108C18AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.8V | 1 | +1.8V | ROHS3 Compliant | ||
![]() XC6108C24AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 2.4V | 1 | +2.4V | ROHS3 Compliant | ||
![]() XC6108N11AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.1V | 1 | +1.1V | ROHS3 Compliant | ||
![]() XC6108N13AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.3V | 1 | +1.3V | ROHS3 Compliant | ||
![]() XC6108C46AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.6V | 1 | +4.6V | ROHS3 Compliant | ||
![]() XC6108N24AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 2.4V | 1 | +2.4V | ROHS3 Compliant | ||
![]() XC6108C10AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1V | 1 | +1V | ROHS3 Compliant | ||
![]() XC6108N21AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 2.1V | 1 | +2.1V | ROHS3 Compliant | ||
![]() XC6108N38AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 3.8V | 1 | +3.8V | ROHS3 Compliant | ||
![]() XC6108N09AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 0.9V | 1 | +0.9V | ROHS3 Compliant | ||
![]() XC6108C15CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.5V | 1 | +1.5V | ROHS3 Compliant | ||
![]() XC6108N36AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 3.6V | 1 | +3.6V | ROHS3 Compliant | ||
![]() XC6108C33CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 3.3V | 1 | +3.3V | ROHS3 Compliant | ||
![]() XC6108C16CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.6V | 1 | +1.6V | ROHS3 Compliant | ||
![]() XC6108N49AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.9V | 1 | +4.9V | ROHS3 Compliant | ||
![]() XC6108C12AGR-G Torex Semiconductor Ltd | 9439 | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.2V | 1 | +1.2V | ROHS3 Compliant | ||
![]() XC6108C29CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 2.9V | 1 | +2.9V | ROHS3 Compliant | ||
![]() XC6108N50AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 5V | 1 | +5V | ROHS3 Compliant | ||
![]() XC6108C47AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.7V | 1 | +4.7V | ROHS3 Compliant | ||
![]() XC6108C49CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.9V | 1 | +4.9V | ROHS3 Compliant |