- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Terminal Position | Terminal Form | Terminal Pitch | Output | JESD-30 Code | Qualification Status | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Threshold Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6108C40CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4V | 1 | +4.0V | ROHS3 Compliant | ||
![]() XC6108N18CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.8V | 1 | +1.8V | ROHS3 Compliant | ||
![]() XC6108N47AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.7V | 1 | +4.7V | ROHS3 Compliant | ||
![]() XC6108N29CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 2.9V | 1 | +2.9V | ROHS3 Compliant | ||
![]() XC6108N44CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.4V | 1 | +4.4V | ROHS3 Compliant | ||
![]() XC6108N37CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 3.7V | 1 | +3.7V | ROHS3 Compliant | ||
![]() XC6108C13BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.3V | 1 | +1.3V | ROHS3 Compliant | ||
![]() XC6108C20CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 2V | 1 | +2.0V | ROHS3 Compliant | ||
![]() XC6108C10BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1V | 1 | +1V | ROHS3 Compliant | ||
![]() XC6108C09BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 0.9V | 1 | +0.9V | ROHS3 Compliant | ||
![]() XC6108N46CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.6V | 1 | +4.6V | ROHS3 Compliant | ||
![]() XC6108N32CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 3.2V | 1 | +3.2V | ROHS3 Compliant | ||
![]() XC6108C08BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 0.8V | 1 | +0.8V | ROHS3 Compliant | ||
![]() XC6108C19BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 1.9V | 1 | +1.9V | ROHS3 Compliant | ||
![]() XC6108C41BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.1V | 1 | +4.1V | ROHS3 Compliant | ||
![]() XC6108C42BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.2V | 1 | +4.2V | ROHS3 Compliant | ||
![]() XC6108C43BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.3V | 1 | +4.3V | ROHS3 Compliant | ||
![]() XC6108N47CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.7V | 1 | +4.7V | ROHS3 Compliant | ||
![]() XC6108C30CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 3V | 1 | +3.0V | ROHS3 Compliant | ||
![]() XC6108C44BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | NO | Active Low | 4.4V | 1 | +4.4V | ROHS3 Compliant |