- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Height Seated (Max) | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6121C449ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.9V | 1 | 200ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121C249ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 4.9V | 1 | 50ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6121A550ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | EAR99 | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 260 | 1 | 2V | 0.5mm | 10 | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | 6V | - | 1V | 1 | NO | Active Low | 5V | 1 | 400ms Typical | - | 0.6mm | 2mm | ROHS3 Compliant | ||
![]() XC6122D349ER-G Torex Semiconductor Ltd | 35 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.9V | 1 | 100ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6120N382HR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Active | 1 (Unlimited) | 3 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | 260 | - | - | - | 10 | Open Drain or Open Collector | - | Not Qualified | - | 0.7/6V | - | - | NO | Active Low | 3.8V | 1 | - | +3.8V | - | - | ROHS3 Compliant | ||
![]() XC6108C50BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 5V | 1 | - | +5V | - | - | ROHS3 Compliant | ||
![]() XC6108N25BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 2.5V | 1 | - | +2.5V | - | - | ROHS3 Compliant | ||
![]() XC6108C09DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 0.9V | 1 | - | +0.9V | - | - | ROHS3 Compliant | ||
![]() XC6108C27DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 2.7V | 1 | - | +2.7V | - | - | ROHS3 Compliant | ||
![]() XC6108C43DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 4.3V | 1 | - | +4.3V | - | - | ROHS3 Compliant | ||
![]() XC6108C37DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 3.7V | 1 | - | +3.7V | - | - | ROHS3 Compliant | ||
![]() XC6108C36DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 3.6V | 1 | - | +3.6V | - | - | ROHS3 Compliant | ||
![]() XC6108C42DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 4.2V | 1 | - | +4.2V | - | - | ROHS3 Compliant | ||
![]() XC6108N24DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 2.4V | 1 | - | +2.4V | - | - | ROHS3 Compliant | ||
![]() XC6108N32DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 3.2V | 1 | - | +3.2V | - | - | ROHS3 Compliant | ||
![]() XC6108N22DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 2.2V | 1 | - | +2.2V | - | - | ROHS3 Compliant | ||
![]() XC6108C25DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 2.5V | 1 | - | +2.5V | - | - | ROHS3 Compliant | ||
![]() XC6108C49BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | - | NO | Active Low | 4.9V | 1 | - | +4.9V | - | - | ROHS3 Compliant | ||
![]() XC6122C443ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.3V | 1 | 200ms Typical | - | - | - | ROHS3 Compliant | ||
![]() XC6124C743ER-G Torex Semiconductor Ltd | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2014 | Active | 1 (Unlimited) | 6 | - | Watchdog Circuit | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.5mm | - | Open Drain or Open Collector | R-PDSO-N6 | Not Qualified | - | - | - | - | - | Active Low | 4.3V | 1 | 800ms Typical | - | - | - | ROHS3 Compliant |