- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6108N41CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 4.1V | 1 | - | +4.1V | - | ROHS3 Compliant | ||
![]() XC6108C16BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 1.6V | 1 | - | +1.6V | - | ROHS3 Compliant | ||
![]() XC6108C24BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 2.4V | 1 | - | +2.4V | - | ROHS3 Compliant | ||
![]() XC6108C11BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 1.1V | 1 | - | +1.1V | - | ROHS3 Compliant | ||
![]() XC6108N31CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 3.1V | 1 | - | +3.1V | - | ROHS3 Compliant | ||
![]() XC6108C34BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 3.4V | 1 | - | +3.4V | - | ROHS3 Compliant | ||
![]() XC6108C23BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 2.3V | 1 | - | +2.3V | - | ROHS3 Compliant | ||
![]() XC6108N39CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 3.9V | 1 | - | +3.9V | - | ROHS3 Compliant | ||
![]() XC6108N11CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 1.1V | 1 | - | +1.1V | - | ROHS3 Compliant | ||
![]() XC6108C30BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 3V | 1 | - | +3V | - | ROHS3 Compliant | ||
![]() XC6108N15CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | - | - | - | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | - | - | NO | Active Low | 1.5V | 1 | - | +1.5V | - | ROHS3 Compliant | ||
![]() XC6124D730MR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 3V | 1 | 800ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124D530MR-G Torex Semiconductor Ltd | 21 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 3V | 1 | 400ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6121C333MR-G Torex Semiconductor Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.3V | 1 | 100ms Typical | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6121E733MR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.3V | 1 | 800ms Typical | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6121E633MR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.3V | 1 | 1.6s Typical | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6121C534MR-G Torex Semiconductor Ltd | 25 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 10 | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | 6V | 1V | 1 | NO | Active Low | 3.4V | 1 | 400ms Typical | - | 2.9mm | ROHS3 Compliant | ||
![]() XC6123C734MR-G Torex Semiconductor Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 3.4V | 1 | 800ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124D534MR-G Torex Semiconductor Ltd | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 3.4V | 1 | 400ms Typical | - | - | ROHS3 Compliant | ||
![]() XC6124A535MR-G Torex Semiconductor Ltd | 5 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2014 | e3 | Active | 1 (Unlimited) | 5 | - | Watchdog Circuit | Tin (Sn) | DUAL | GULL WING | - | - | - | 0.95mm | - | Open Drain or Open Collector | R-PDSO-G5 | Not Qualified | - | - | - | - | Active Low | 3.5V | 1 | 400ms Typical | - | - | ROHS3 Compliant |