- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Terminal Position | Terminal Form | Terminal Pitch | Base Part Number | Output | JESD-30 Code | Qualification Status | Power Supplies | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6108C41DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 4.1V | 1 | - | +4.1V | ROHS3 Compliant | ||
![]() XC6108N32BGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 3.2V | 1 | - | +3.2V | ROHS3 Compliant | ||
![]() XC6109N48ANR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | - | - | Voltage Detector | Tin (Sn) | - | - | - | - | Open Drain or Open Collector | - | Not Qualified | 0.7/6V | NO | Active Low | 4.8V | 1 | 0.0022mA | +4.8V | ROHS3 Compliant | ||
![]() XC6108C50DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 5V | 1 | - | +5.0V | ROHS3 Compliant | ||
![]() XC6108N46DGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 4.6V | 1 | - | +4.6V | ROHS3 Compliant | ||
![]() XC6108C18AMR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-74A, SOT-753 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | e3 | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | DUAL | GULL WING | 0.95mm | XC6108 | Push-Pull, Totem Pole | R-PDSO-G5 | Not Qualified | - | NO | Active Low | 1.8V | 1 | - | +1.8V | ROHS3 Compliant | ||
![]() XC6108C09AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 0.9V | 1 | - | +0.9V | ROHS3 Compliant | ||
![]() XC6108C49AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 4.9V | 1 | - | +4.9V | ROHS3 Compliant | ||
![]() XC6108C43AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 4.3V | 1 | - | +4.3V | ROHS3 Compliant | ||
![]() XC6108C35AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 3.5V | 1 | - | +3.5V | ROHS3 Compliant | ||
![]() XC6108C10CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1V | 1 | - | +1V | ROHS3 Compliant | ||
![]() XC6108C35CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 3.5V | 1 | - | +3.5V | ROHS3 Compliant | ||
![]() XC6108N37AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 3.7V | 1 | - | +3.7V | ROHS3 Compliant | ||
![]() XC6108N17AGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.6mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1.7V | 1 | - | +1.7V | ROHS3 Compliant | ||
![]() XC6108C26CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.6V | 1 | - | +2.6V | ROHS3 Compliant | ||
![]() XC6108C27CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.7V | 1 | - | +2.7V | ROHS3 Compliant | ||
![]() XC6108C17CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 1.7V | 1 | - | +1.7V | ROHS3 Compliant | ||
![]() XC6108C50CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Push-Pull, Totem Pole | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 5V | 1 | - | +5.0V | ROHS3 Compliant | ||
![]() XC6108N23CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2.3V | 1 | - | +2.3V | ROHS3 Compliant | ||
![]() XC6108N20CGR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-UDFN Exposed Pad | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | 4 | - | Voltage Detector | Nickel/Silver/Gold (Ni/Ag/Au) | DUAL | NO LEAD | 0.635mm | - | Open Drain or Open Collector | R-PDSO-N4 | Not Qualified | - | NO | Active Low | 2V | 1 | - | +2.0V | ROHS3 Compliant |