- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Number of Terminals | Base Product Number | Battery Backup Switching | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Impedance (Max) (Zzt) | Manual Reset | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Inputs Monitored | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Primary Material | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Watchdog Timers | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Fastening Type | Subcategory | Technology | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Shell Finish | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Output Type | ESR (Equivalent Series Resistance) | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Current - Supply (Disable) (Max) | Number of Channels | Analog IC - Other Type | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Adjustable Threshold | Spread Spectrum Bandwidth | Power - Max | Accuracy | Seated Height-Max | Supply Current-Max (Isup) | Voltage - Zener (Nom) (Vz) | Threshold Voltage | Absolute Pull Range (APR) | Reset Delay Time | Features | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6120N342NL-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | - | XC6120N342NL-G | - | - | - | 1 | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 5.71 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC61CN5502PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | - | - | - | 3 | - | Backup | - | - | TOREX SEMICONDUCTOR LTD | - | No Manual Reset | - | XC61CN5502PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | - | - | 10 | 5.72 | Yes | 10 V | 1 V | +5.5V | No Watchdog | - | - | - | - | e3 | - | EAR99 | - | Voltage Monitors | Tin (Sn) | - | DETECTOR VOLTAGE IS 5.5V | 8542.39.00.01 | - | - | - | - | SINGLE | - | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | - | - | R-PSSO-F3 | - | - | - | Not Qualified | CMOS, Open Drain | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | 2 % | 1.6 mm | 0.0036 mA | - | 5.5 V | - | 30 us | - | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6101D631MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | YES | - | - | - | 5 | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | - | XC6101D631MR-G | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | 10 | 5.71 | Yes | - | 2 V | - | - | - | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | DETECT VOLTAGE IS 3.1 V | - | - | - | - | - | DUAL | - | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | - | - | R-PDSO-G5 | - | - | - | - | - | - | 6 V | - | INDUSTRIAL | 1 V | - | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | NO | - | - | - | 1.3 mm | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() XC6101E622MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | - | YES | - | - | - | 5 | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | - | XC6101E622MR-G | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | - | 10 | 5.72 | Yes | - | 2 V | - | - | - | - | - | - | e3 | - | - | - | - | Tin (Sn) | - | DETECT VOLTAGE IS 2.2 V | - | - | - | - | - | DUAL | - | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | - | - | R-PDSO-G5 | - | - | - | - | - | - | 6 V | - | INDUSTRIAL | 1 V | - | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | NO | - | - | - | 1.3 mm | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() XC61CC4302PR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-89-3 | YES | - | - | - | 3 | - | Backup | - | - | TOREX SEMICONDUCTOR LTD | - | No Manual Reset | - | XC61CC4302PR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | - | - | 10 | 5.72 | Yes | 10 V | 1 V | +4.3V | No Watchdog | - | - | - | - | e3 | - | EAR99 | - | Voltage Monitors | Tin (Sn) | - | DETECTOR VOLTAGE IS 4.3V | 8542.39.00.01 | - | - | - | - | SINGLE | - | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | - | - | R-PSSO-F3 | - | - | - | Not Qualified | CMOS | - | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | 2 % | 1.6 mm | 0.0036 mA | - | 4.3 V | - | 30 us | - | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6101B429MR-G Torex Semiconductor | In Stock | - | - | - | - | YES | - | - | - | 5 | - | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | Torex Semiconductor LTD | XC6101B429MR-G | - | Glenair | - | 1 | - | - | 85 °C | -40 °C | Retail Package | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Active | 10 | 5.7 | Yes | - | 2 V | - | - | - | * | - | - | e3 | - | - | - | - | Tin (Sn) | - | DETECT VOLTAGE IS 2.9 V | - | - | - | CMOS | - | DUAL | - | GULL WING | 260 | 1 | 0.95 mm | compliant | - | - | - | - | R-PDSO-G5 | - | - | - | - | - | - | 6 V | - | INDUSTRIAL | 1 V | - | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | NO | - | - | - | 1.3 mm | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | - | ||
![]() XC61CS21XXNR-G Torex Semiconductor | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | - | DO-35 | - | 1N5997 | - | - | - | - | 7 Ohms | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -65°C ~ 175°C | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 6 V | - | 1.1 V @ 200 mA | - | - | - | 500 mW | - | - | - | 7.5 V | - | - | - | - | - | - | - | - | ||
![]() XC6126C34ANR-G Torex Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | 4 | - | Backup | - | - | TOREX SEMICONDUCTOR LTD | - | No Manual Reset | Torex Semiconductor LTD | XC6126C34ANR-G | + 85 C | Suntsu Electronics, Inc. | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | Active | 10 | 5.72 | Yes | 6 V | 1 V | - | No Watchdog | -20°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | e3 | - | EAR99 | - | MHz Crystal | Tin (Sn) | - | DETECTION VOLTAGE IS 3.4 V | 8542.39.00.01 | - | - | CMOS | - | DUAL | - | GULL WING | 260 | 1 | - | compliant | 14.31818 MHz | ±30ppm | - | - | R-PDSO-G4 | - | - | - | - | CMOS | 100 Ohms | 6 V | - | INDUSTRIAL | 0.7 V | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | 12pF | - | Fundamental | - | ±15ppm | NO | - | - | 0.8 % | 1.1 mm | - | - | 3.4 V | - | 30 us | - | 0.031 (0.80mm) | 2 mm | 1.25 mm | - | ||
![]() XC61FN2812PR-G Torex Semiconductor | In Stock | - | - | Panel Mount, Through Hole | SOT-89-3 | YES | Flange | Stainless Steel | - | 3 | - | Backup | Gold | Copper Alloy | TOREX SEMICONDUCTOR LTD | - | No Manual Reset | Torex Semiconductor LTD | XC61FN2812PR-G | + 80 C | Glenair | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | Retail Package | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE | Active | Metal | Active | 10 | 5.7 | Yes | 10 V | 1 V | +2.8V | No Watchdog | -65°C ~ 175°C | 806 | - | - | e3 | Solder | EAR99 | Receptacle, Female Sockets | Voltage Monitors | Tin (Sn) | Silver | DETECT VOLTAGE: 2.8V | 8542.39.00.01 | Threaded | Power Management Circuits | CMOS | - | SINGLE | C | FLAT | 260 | 1 | 1.5 mm | compliant | - | - | - | Passivated | R-PSSO-F3 | - | - | - | Not Qualified | CMOS, Open Drain | - | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | 2 % | 1.6 mm | 0.0042 mA | - | 2.8 V | - | 50 ms to 200 ms | Ground | - | 4.5 mm | 2.5 mm | - | ||
![]() XC6117B033MR-G Torex Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | 5 | SG-8101 | - | - | - | TOREX SEMICONDUCTOR LTD | - | - | Torex Semiconductor LTD | XC6117B033MR-G | - | EPSON | - | 1 | - | - | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | - | Active | 10 | 5.7 | Yes | - | 2 V | +3.3V | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | - | - | - | XO (Standard) | Tin (Sn) | - | DETECT VOLTAGE IS 3.3 V | - | - | Power Management Circuits | CMOS | 1.8V ~ 3.3V | DUAL | - | GULL WING | 260 | 1 | 0.95 mm | compliant | 28.096 MHz | ±15ppm | CMOS | - | R-PDSO-G5 | Enable/Disable | Crystal | 6.8mA (Typ) | Not Qualified | - | - | 6 V | 1/6 V | INDUSTRIAL | 1 V | 3.5mA | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | - | - | - | 1.3 mm | 0.016 mA | - | - | - | - | - | 0.055 (1.40mm) | 2.9 mm | 1.6 mm | - | ||
![]() XD6133C45AER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124D345MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124F429MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N14EER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N17KMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124E230MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132C19BER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121E445MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123C422MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123F545MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |