- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Battery Backup Switching | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manual Reset | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Inputs Monitored | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Fail Detection | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Unit Weight | Watchdog Timers | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Seated Height-Max | Supply Current-Max (Isup) | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61CC2102MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC2102MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.68 | Details | Yes | 10 V | 700 mV | 1 V | +2.1V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.1V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.3 mm | 0.0036 mA | 2.1 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC6120N242NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6120N242NR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP4/6,.08 | TSSOP4/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 700 mV | - | +2.4V | - | No Watchdog | MouseReel | e3 | - | Voltage Monitors | Tin (Sn) | - | - | CMOS | DUAL | GULL WING | 260 | - | 0.635 mm | compliant | R-PDSO-G4 | Not Qualified | CMOS, Open Drain | - | 0.7/6 V | INDUSTRIAL | - | - | POWER SUPPLY SUPPORT CIRCUIT | 600 nA | NO | 0.6 uA | 2 % | - | 0.0017 mA | 2.4 V | 2.352 V | 2.448 V | 30 us | - | - | ||
![]() XC61CC1102MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC1102MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | +1.1V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 1.1V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS | 6 V | 0.7/6 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.3 mm | 0.0036 mA | 1.1 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61CN1302MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN1302MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | +1.3V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 1.3V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | 6 V | 0.7/6 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.3 mm | 0.0036 mA | 1.3 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61CN4102MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN4102MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.71 | Details | Yes | 10 V | 700 mV | 1 V | +4.1V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 4.1V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.3 mm | 0.0036 mA | 4.1 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61CC4802NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC4802NR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +4.8V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 4.8V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | R-PDSO-G4 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 4.8 V | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC61CN3201MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN3201MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +3.2V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3.2V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 1 % | 1.3 mm | 0.0036 mA | 3.2 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61CC2801MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC2801MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +2.8V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.8V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 1 % | 1.3 mm | 0.0036 mA | 2.8 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61GC4202HR-G Torex Semiconductor Ltd. | In Stock | - | - | USP-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61GC4202HR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | - | , SURF MNT 3,.05SQ | SURF MNT 3,.05SQ | - | - | Active | 120 mW | Yes | - | 5.72 | Details | Yes | 10 V | 700 mV | - | +4.2V | - | No Watchdog | MouseReel | - | - | Voltage Monitors | - | - | - | CMOS | - | - | - | - | - | compliant | - | Not Qualified | CMOS | - | 0.7/10 V | INDUSTRIAL | - | - | - | 1.1 uA | NO | 0.7 uA | 2 % | - | 0.0036 mA | 4.2 V | - | - | 30 us | - | - | ||
![]() XC6126N51ANR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126N51ANR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTION VOLTAGE IS 5.1 V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | - | compliant | R-PDSO-G4 | - | CMOS, Open Drain | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1 uA | NO | 0.6 uA | 0.8 % | 1.1 mm | - | 5.1 V | 5.0592 V | 5.1408 V | 30 us | 2 mm | 1.25 mm | ||
![]() XC61CC5702MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC5702MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +5.7V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 5.7V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.3 mm | 0.0036 mA | 5.7 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61CN5602NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN5602NR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +5.6V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 5.6V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | R-PDSO-G4 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 5.6 V | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC6131A291MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-26-6 | YES | 6 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6131A291MR-G | + 125 C | - 40 C | 1 | SMD/SMT | 1 Input | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | 5.64 | Details | Yes | 6 V | 1.5 V | 2 V | - | 0.000529 oz | Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTION VOLTAGE IS 2.9V | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G6 | - | CMOS, Open Drain | 6 V | - | AUTOMOTIVE | 1.5 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 9.8 uA | YES | 8.1 uA | 1 % | 1.3 mm | - | 2.9 V | - | - | 10 ms | 2.9 mm | 1.6 mm | ||
![]() XC61CC5002PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC5002PR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +5.0V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 5V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | R-PSSO-F3 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 5 V | - | - | 30 us | 4.5 mm | 2.5 mm | ||
![]() XC6126N38ANR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126N38ANR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTION VOLTAGE IS 3.8 V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | - | compliant | R-PDSO-G4 | - | CMOS, Open Drain | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1 uA | NO | 0.6 uA | 0.8 % | 1.1 mm | - | 3.8 V | 3.7696 V | 3.8304 V | 30 us | 2 mm | 1.25 mm | ||
![]() XC6126C16ANR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C16ANR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTION VOLTAGE IS 1.6 V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | - | compliant | R-PDSO-G4 | - | CMOS | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 700 nA | NO | 0.6 uA | 0.8 % | 1.1 mm | - | 1.6 V | 1.5872 V | 1.6128 V | 30 us | 2 mm | 1.25 mm | ||
![]() XC61CC3402NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC3402NR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +3.4V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 3.4V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | R-PDSO-G4 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 3.4 V | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC61CN5702NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN5702NR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +5.7V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 5.7V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | R-PDSO-G4 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 5.7 V | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC61CC5402MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC5402MR-G | + 85 C | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 5.71 | Details | Yes | 10 V | 700 mV | 1 V | +5.4V | 0.001411 oz | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 5.4V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.3 mm | 0.0036 mA | 5.4 V | - | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61FN4012PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN4012PR-G | + 80 C | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE | Active | 500 mW (1/2 W) | Yes | 10 | 5.71 | Details | Yes | 10 V | 700 mV | 1 V | +4V | - | No Watchdog | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 4V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | R-PSSO-F3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.6 mm | 0.0042 mA | 4 V | - | - | 50 ms to 200 ms | 4.5 mm | 2.5 mm |