- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Battery Backup Switching | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manual Reset | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Inputs Monitored | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Fail Detection | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Function | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Seated Height-Max | Supply Current-Max (Isup) | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Fault Protection | Battery Chemistry | Number of Cells | Reset Delay Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6140C21CNR-G Torex Semiconductor Ltd. | 50 |
| - | Surface Mount | SSOT-24 | - | SSOT-24 | - | Backup | 3000 | - | Manual Reset | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | 1 Input | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 6 V | - | - | - | - | No Watchdog | -40°C ~ 105°C (TA) | MouseReel | XC6140 | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.1 V | - | - | Over Voltage | - | 1 | 224 us | - | - | ||
![]() XC6140C19CNR-G Torex Semiconductor Ltd. | 13 |
| - | Surface Mount | SSOT-24 | - | SSOT-24 | - | Backup | 3000 | - | Manual Reset | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | 1 Input | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 6 V | - | - | - | - | No Watchdog | -40°C ~ 105°C (TA) | MouseReel | XC6140 | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 V | - | - | Over Voltage | - | 1 | 224 us | - | - | ||
![]() XC6140N19A9R-G Torex Semiconductor Ltd. | 13 |
| - | Surface Mount | SSOT-24 | - | 4-USPQ-B05 (1x1) | - | Backup | 5000 | - | Manual Reset | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | 1 Input | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 6 V | - | - | - | - | No Watchdog | -40°C ~ 105°C (TA) | Reel | XC6140 | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | Open Drain | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9 V | - | - | Over Voltage | - | 1 | 224 us | - | - | ||
![]() XC6140C20A9R-G Torex Semiconductor Ltd. | 4789 | - | - | Surface Mount | SSOT-24 | - | 4-USPQ-B05 (1x1) | - | Backup | 5000 | - | Manual Reset | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | 1 Input | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 6 V | - | - | - | - | No Watchdog | -40°C ~ 105°C (TA) | MouseReel | XC6140 | - | - | Voltage Monitors | - | - | - | - | - | - | - | - | - | - | - | Battery Monitor | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V | - | - | Over Voltage | - | 1 | 224 us | - | - | ||
![]() XC6116E033MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6116E033MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | +3.3V | - | No Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.3 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 10 uA | NO | 5 uA | - | 1.3 mm | 0.016 mA | 3.3 V | - | - | - | - | - | 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC6115A549MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6115A549MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.71 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 4.9 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 4.9 V | - | - | - | - | - | 3.13 ms | 2.9 mm | 1.6 mm | ||
![]() XC6126C40A7R-G Torex Semiconductor Ltd. | In Stock | - | - | - | USPN-4B02-4 | YES | - | 4 | Backup | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C40A7R-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | - | - | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | - | Reel | - | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECTION VOLTAGE IS 4.0 V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | - | 1 | 0.4 mm | compliant | R-PDSO-N4 | - | - | CMOS | 6 V | - | INDUSTRIAL | 0.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 1 uA | NO | 0.6 uA | 0.8 % | 0.4 mm | - | 4 V | 3.968 V | 4.032 V | - | - | - | 30 us | 0.95 mm | 0.75 mm | ||
![]() XC61FN3312MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-23-3 | YES | - | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN3312MR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.68 | Details | Yes | 10 V | 700 mV | 1 V | +3.3V | 0.000282 oz | No Watchdog | - | Reel | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 3.3V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | - | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 3.3 V | - | - | - | - | - | 50 ms to 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC61FN2412MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-23-3 | YES | - | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN2412MR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.68 | Details | Yes | 10 V | 700 mV | 1 V | +2.4V | 0.000282 oz | No Watchdog | - | Reel | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 2.4V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | - | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 2.4 V | - | - | - | - | - | 50 ms to 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC61FC4542MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-23-3 | YES | - | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FC4542MR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.71 | Details | Yes | 10 V | 700 mV | 1 V | +4.5V | 0.000282 oz | No Watchdog | - | Reel | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 4.5V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | - | Not Qualified | CMOS | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 4.5 V | - | - | - | - | - | 80 ms to 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6116E027MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6116E027MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | +2.7V | - | No Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 10 uA | NO | 5 uA | - | 1.3 mm | 0.016 mA | 2.7 V | - | - | - | - | - | 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC6112D527MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6112D527MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 2.7 V | - | - | - | - | - | 100 ms | 2.9 mm | 1.6 mm | ||
![]() XC6102F626MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6102F626MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.6 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 2.6 V | - | - | - | - | - | 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6102F627MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6102F627MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 2.7 V | - | - | - | - | - | 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC6101H616MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6101H616MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 1.6 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | - | CMOS | 6 V | - | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | - | 1.6 V | - | - | - | - | - | 1.6 s | 2.9 mm | 1.6 mm | ||
![]() XC6117A027MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6117A027MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.7 | Details | Yes | 6 V | 1 V | 2 V | +2.7V | - | No Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 10 uA | NO | 5 uA | - | 1.3 mm | 0.016 mA | 2.7 V | - | - | - | - | - | 3.13 ms | 2.9 mm | 1.6 mm | ||
![]() XC6104D327MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6104D327MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.71 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 2.7 V | - | - | - | - | - | 100 ms | 2.9 mm | 1.6 mm | ||
![]() XC6126N21A7R-G Torex Semiconductor Ltd. | In Stock | - | - | - | USPN-4B02-4 | YES | - | 4 | Backup | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126N21A7R-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | - | 10 | 5.72 | Details | Yes | 6 V | 700 mV | 1 V | - | - | No Watchdog | - | Reel | - | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECTION VOLTAGE IS 2.1 V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | 260 | 1 | 0.4 mm | compliant | R-PDSO-N4 | - | - | CMOS, Open Drain | 6 V | - | INDUSTRIAL | 0.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | NO | 0.6 uA | 0.8 % | 0.4 mm | - | 2.1 V | 2.0832 V | 2.1168 V | - | - | - | 30 us | 0.95 mm | 0.75 mm | ||
![]() XC6101A616MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-25-5 | YES | - | 5 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6101A616MR-G | + 85 C | - | - 40 C | 1 | SMD/SMT | 1 Input | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.71 | Details | Yes | 6 V | 1 V | 2 V | - | - | Watchdog | - | Reel | - | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 1.6 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G5 | - | Not Qualified | CMOS | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | - | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 1.6 V | - | - | - | - | - | 3.13 ms | 2.9 mm | 1.6 mm | ||
![]() XC61FC2942MR-G Torex Semiconductor Ltd. | In Stock | - | - | - | SOT-23-3 | YES | - | 3 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FC2942MR-G | + 80 C | - | - 30 C | 1 | SMD/SMT | 1 Input | 80 °C | -30 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | - | 10 | 5.72 | Details | Yes | 10 V | 700 mV | 1 V | +2.9V | 0.000282 oz | No Watchdog | - | Reel | - | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 2.9V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | R-PDSO-G3 | - | Not Qualified | CMOS | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 2.9 V | - | - | - | - | - | 80 ms to 400 ms | 2.9 mm | 1.6 mm |