- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Battery Backup Switching | Chip Enable Signals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manual Reset | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting | Mounting Styles | MSL | Number of Inputs Monitored | Number of Supervisors | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Fail Detection | Reflow Temperature-Max (s) | Reset Type | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Typical Operating Supply Voltage | Unit Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Seated Height-Max | Supply Current-Max (Isup) | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Delay Time | Reset Delay Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC61CC2202PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | - | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC2202PR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | 10 | - | 5.72 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.2V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.2V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | R-PSSO-F3 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 2.2 V | - | - | - | - | 30 us | 4.5 mm | 2.5 mm | ||
![]() XC6116H033MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6116H033MR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.7 | Details | Yes | - | 6 V | 1 V | 2 V | +3.3V | - | - | - | No Watchdog | - | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.3 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | Not Qualified | CMOS | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 10 uA | NO | 5 uA | - | 1.3 mm | 0.016 mA | 3.3 V | - | - | - | - | 1.6 s | 2.9 mm | 1.6 mm | ||
![]() XC6102B530MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6102B530MR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 6 V | 1 V | 2 V | - | - | - | - | Watchdog | - | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 3.0 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 3 V | - | - | - | - | 25 ms | 2.9 mm | 1.6 mm | ||
![]() XC6120N212NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6120N212NR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP4/6,.08 | TSSOP4/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | - | 5.7 | Details | Yes | - | 6 V | 700 mV | - | +2.1V | - | - | - | No Watchdog | - | MouseReel | e3 | - | Voltage Monitors | Tin (Sn) | - | - | CMOS | DUAL | GULL WING | 260 | - | 0.635 mm | compliant | - | R-PDSO-G4 | Not Qualified | CMOS, Open Drain | - | 0.7/6 V | INDUSTRIAL | - | - | POWER SUPPLY SUPPORT CIRCUIT | 600 nA | NO | 0.6 uA | 2 % | - | 0.0017 mA | 2.1 V | 2.058 V | 2.142 V | - | - | 30 us | - | - | ||
![]() XC61GC4502HR-G Torex Semiconductor Ltd. | In Stock | - | - | USP-3 | YES | 3 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61GC4502HR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , SURF MNT 3,.05SQ | SURF MNT 3,.05SQ | - | - | Active | 120 mW | Yes | - | - | 5.72 | Details | Yes | - | 10 V | 700 mV | - | +4.5V | - | - | - | No Watchdog | - | MouseReel | - | - | Voltage Monitors | - | - | - | CMOS | - | - | - | - | - | compliant | - | - | Not Qualified | CMOS | - | 0.7/10 V | INDUSTRIAL | - | - | - | 1.1 uA | NO | 0.7 uA | 2 % | - | 0.0036 mA | 4.5 V | - | - | - | - | 30 us | - | - | ||
![]() XC6126N30A7R-G Torex Semiconductor Ltd. | In Stock | - | - | USPN-4B02-4 | YES | 4 | Backup | - | 5000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126N30A7R-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | VSON | VSON, | - | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE | Active | 100 mW | Yes | 10 | - | 5.66 | Details | Yes | - | 6 V | 700 mV | 1 V | - | - | - | - | No Watchdog | - | Reel | e4 | EAR99 | Voltage Monitors | Nickel/Gold (Ni/Au) | DETECTION VOLTAGE IS 3.0 V | 8542.39.00.01 | CMOS | DUAL | NO LEAD | 260 | 1 | 0.4 mm | compliant | - | R-PDSO-N4 | - | CMOS, Open Drain | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | NO | 0.6 uA | 0.8 % | 0.4 mm | - | 3 V | 2.976 V | 3.024 V | - | - | 30 us | 0.95 mm | 0.75 mm | ||
![]() XC61FC2542MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FC2542MR-G | - | + 80 C | - | - 30 C | 1 | - | SMD/SMT | - | 1 Input | - | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.5V | - | 0.000282 oz | - | No Watchdog | - | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 2.5V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 2.5 V | - | - | - | - | 80 ms to 400 ms | 2.9 mm | 1.6 mm | ||
![]() XC61CN2602PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | - | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN2602PR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | 10 | - | 5.72 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.6V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.6V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | R-PSSO-F3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 2.6 V | - | - | - | - | 30 us | 4.5 mm | 2.5 mm | ||
![]() XC61FC2752MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FC2752MR-G | - | + 80 C | - | - 30 C | 1 | - | SMD/SMT | - | 1 Input | - | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.7V | - | 0.000282 oz | - | No Watchdog | - | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE: 2.7V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G3 | Not Qualified | CMOS | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 2.7 V | - | - | - | - | 1 ms to 50 ms | 2.9 mm | 1.6 mm | ||
![]() XC6112E426MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6112E426MR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 6 V | 1 V | 2 V | - | - | - | - | Watchdog | - | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 2.6 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 2.6 V | - | - | - | - | 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC61CN2002PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | - | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN2002PR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | 10 | - | 5.43 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.0V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Detectors | Tin (Sn) | DETECTOR VOLTAGE IS 2V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | R-PSSO-F3 | Not Qualified | Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 2 V | - | - | - | - | 30 us | 4.5 mm | 2.5 mm | ||
![]() XC6133C10MMR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-26-6 | YES | 6 | No Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | Manual Reset | XC6133C10MMR-G | - | + 125 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.58 | Details | Yes | - | 6 V | 1.6 V | 2 V | - | - | 0.000529 oz | - | No Watchdog | - | Reel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 1V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G6 | - | Active Low, CMOS | 6 V | - | AUTOMOTIVE | 1.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.65 uA | YES | 1.28 uA | - | 1.3 mm | - | 1 V | - | - | - | - | 20 us | 2.9 mm | 1.6 mm | ||
![]() XC61CN4502MR-G Torex Semiconductor Ltd. | 2539 | - | - | SOT-23-3 | YES | 3 | Backup | No Chip Enable | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN4502MR-G | 10 V | + 85 C | 0.7 V | - 40 C | 1 | Surface Mount | SMD/SMT | MSL 1 - Unlimited | 1 Input | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | - | 2.25 | Details | Yes | SOT-23 | 10 V | 700 mV | 1 V | +4.5V | 1/2/3/4/5/8 V | 0.001411 oz | Industrial grade | No Watchdog | -40 to 85 °C | MouseReel | e3 | EAR99 | Voltage Detectors | Tin (Sn) | DETECTOR VOLTAGE IS 4.5V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | 3 | R-PDSO-G3 | Not Qualified | Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | - | 2 % | 1.3 mm | 0.0036 mA | 4.5 V | - | - | Industrial | - | 30 us | 2.9 mm | 1.6 mm | ||
![]() XC61CN2702PR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-89-3 | YES | 3 | Backup | - | 1000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN2702PR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG | Active | 500 mW (1/2 W) | Yes | 10 | - | 5.7 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.7V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.7V | 8542.39.00.01 | CMOS | SINGLE | FLAT | 260 | 1 | 1.5 mm | compliant | - | R-PSSO-F3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.6 mm | 0.0036 mA | 2.7 V | - | - | - | - | 30 us | 4.5 mm | 2.5 mm | ||
![]() XC61CC2202NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC2202NR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.2V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2.2V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | - | R-PDSO-G4 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 2.2 V | - | - | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC61CC4602NR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CC4602NR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 10 V | 700 mV | 1 V | +4.6V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 4.6V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | - | R-PDSO-G4 | Not Qualified | CMOS | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 4.6 V | - | - | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC61FN4212MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-23-3 | YES | 3 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61FN4212MR-G | - | + 80 C | - | - 30 C | 1 | - | SMD/SMT | - | 1 Input | - | 80 °C | -30 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.68 | Details | Yes | - | 10 V | 700 mV | 1 V | +4.2V | - | 0.000282 oz | - | No Watchdog | - | Reel | e3 | EAR99 | Voltage Detectors | Tin (Sn) | DETECT VOLTAGE: 4.2V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G3 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | COMMERCIAL EXTENDED | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 2 uA | NO | 1 uA | 2 % | 1.3 mm | 0.0042 mA | 4.2 V | - | - | - | - | 50 ms to 200 ms | 2.9 mm | 1.6 mm | ||
![]() XC6126N25ANR-G Torex Semiconductor Ltd. | In Stock | - | - | SSOT-24-4 | YES | 4 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126N25ANR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | - | 5.7 | Details | Yes | - | 6 V | 700 mV | 1 V | - | - | - | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTION VOLTAGE IS 2.5 V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | - | compliant | - | R-PDSO-G4 | - | CMOS, Open Drain | 6 V | - | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | NO | 0.6 uA | 0.8 % | 1.1 mm | - | 2.5 V | 2.48 V | 2.52 V | - | - | 30 us | 2 mm | 1.25 mm | ||
![]() XC6115D547MR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | YES | 5 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6115D547MR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | - | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Active | 250 mW | Yes | 10 | - | 5.72 | Details | Yes | - | 6 V | 1 V | 2 V | - | - | - | - | Watchdog | - | Reel | e3 | - | Voltage Monitors | Tin (Sn) | DETECT VOLTAGE IS 4.7 V | - | CMOS | DUAL | GULL WING | 260 | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | Not Qualified | CMOS, Open Drain | 6 V | 1/6 V | INDUSTRIAL | 1 V | 1 | POWER SUPPLY MANAGEMENT CIRCUIT | 12 uA | NO | 5 uA | - | 1.3 mm | 0.018 mA | 4.7 V | - | - | - | - | 100 ms | 2.9 mm | 1.6 mm | ||
![]() XC61CN2002NR-G Torex Semiconductor Ltd. | 2658 | - | - | SSOT-24-4 | YES | 4 | Backup | - | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC61CN2002NR-G | - | + 85 C | - | - 40 C | 1 | - | SMD/SMT | MSL 1 - Unlimited | 1 Input | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP | TSOP, SOT-343R | SOT-343R | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | 150 mW | Yes | 10 | - | 5.69 | Details | Yes | - | 10 V | 700 mV | 1 V | +2.0V | - | 0.001411 oz | - | No Watchdog | - | MouseReel | e3 | EAR99 | Voltage Monitors | Tin (Sn) | DETECTOR VOLTAGE IS 2V | 8542.39.00.01 | CMOS | DUAL | GULL WING | 260 | 1 | 1.3 mm | compliant | - | R-PDSO-G4 | Not Qualified | CMOS, Open Drain | 10 V | 0.7/10 V | INDUSTRIAL | 0.7 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | 1.1 uA | NO | 0.7 uA | 2 % | 1.1 mm | 0.0036 mA | 2 V | - | - | - | 30µs | 30 us | 2 mm | 1.25 mm |