- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Actuator Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | ElectricalLife | Insulation Materials | Mated Stacking Heights | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Termination Style | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Overall Contact Length | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Bushing Thread | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Actuator Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XD6133N22FER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122C322MR-Q Torex Semiconductor | In Stock | - | - | Panel Mount | - | Brass, Chrome Plated | - | - | - | 40,000 Cycles | - | - | 20V | 20V | - | -30°C ~ 85°C | Bulk | 34A | Active | - | - | - | - | - | - | - | -- | - | - | - | 0.4VA (AC/DC) | - | - | PC Pin | - | - | - | - | Standard Round | DPDT | On-Off-On | Circular - 11.91mm Dia | - | -- | -- | Non-Illuminated | 15/32-32 | -- | - | - | 17.45mm | - | ||
![]() XD6121E429MR-Q Torex Semiconductor | In Stock | - | - | Through Hole | Square | - | Gold | 0.450 (11.43mm) | Copper Alloy | - | Thermoplastic, Glass Filled | -- | - | - | 600VAC | -55°C ~ 105°C | Bulk | MTA-156 | Active | Solder | Header | 5 | General Purpose, Industrial | 1 | Friction Lock | Male Pin | -- | 0.545 (13.84mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.156 (3.96mm) | Natural | - | -- | 0.125 (3.18mm) | Shrouded - 1 Wall | Tin | - | - | - | - | 0.700 (17.78mm) | - | - | - | - | -- | 30.0µin (0.76µm) | -- | - | UL94 V-0 | ||
![]() XD6122D544MR-Q Torex Semiconductor | In Stock | - | - | Surface Mount, Right Angle | Square | - | Gold | -- | Brass | - | Polyamide (PA), Nylon | -- | - | - | 250V | -40°C ~ 105°C | Tape & Reel (TR) | Micro MATE-N-LOK | Active | Solder | Header | 11 | General Purpose | 1 | Locking Ramp | Male Pin | -- | 0.152 (3.85mm) | Board to Cable/Wire | All | Varies by Wire Gauge | 0.118 (3.00mm) | Black | - | -- | -- | Shrouded - 4 Wall | Tin | - | - | - | - | -- | - | - | - | - | Board Lock | 30.0µin (0.76µm) | 100.0µin (2.54µm) | - | UL94 V-0 | ||
![]() XD6122E646MR-Q Torex Semiconductor | In Stock | - | - | Through Hole | Circular | - | Gold | - | Phosphor Bronze | - | Polyamide (PA), Nylon | -- | - | - | -- | -- | Bulk | Universal MATE-N-LOK | Active | Solder | Header | 15 | -- | 3 | Locking Ramp | Female Socket | -- | 0.550 (13.97mm) | Board to Cable/Wire | All | -- | 0.250 (6.35mm) | Natural | - | 0.250 (6.35mm) | 0.215 (5.46mm) | - | Tin-Lead | - | - | - | - | - | - | - | - | - | -- | 30.0µin (0.76µm) | -- | - | UL94 V-0 | ||
![]() XD6132N10AER-Q Torex Semiconductor | In Stock | - | - | Through Hole | Square | - | Gold | - | -- | - | Diallyl Phthalate (DAP) | -- | - | - | -- | -65°C ~ 125°C | Bulk | 1000 Box | Active | Solder | Receptacle | 80 | -- | 2 | Push-Pull | Female Socket | -- | 0.400 (10.16mm) | Board to Board | All | -- | 0.100 (2.54mm) | -- | - | 0.100 (2.54mm) | 0.235 (5.97mm) | - | Tin-Lead | - | - | - | - | - | - | - | - | - | Mating Guide | 30.0µin (0.76µm) | 100.0µin (2.54µm) | - | -- | ||
![]() XD6123E631MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123A722MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N20DMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122A745MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123A431MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N10HMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6133N44DER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122E631MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124F629MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121F516MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N10HER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6133N30KMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121A546MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6121D424MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |