- Packaging
- Package / Case
- Threshold Voltage
- Type
- Adjustable Threshold
- Terminal Finish
- Terminal Position
- Terminal Form
- ECCN Code
- JESD-30 Code
- Peak Reflow Temperature (Cel)
- JESD-609 Code
Attribute column
Manufacturer
Torex Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material - Insulation | Class | Contact Materials | For Use With/Related Products | Lead Free Status / RoHS Status | Shell Sizes | Shell Style# | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Shielding | Ingress Protection | Shell Size - Insert | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Note | Flange Feature | Plating | Cable Opening | Thread Size | Includes | Cable Exit | Shell Plating | Class Code | Features | Cavity A | Cavity C | Cavity B | Cavity E | Cavity F | Cavity D | Contact Finish Thickness | Card Thickness | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XD6121E530MR-Q Torex Semiconductor | In Stock | - | - | - | Aluminum Alloy | - | - | - | MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III | -- | - | - | - | - | 201M9 | Active | -- | - | Backshell, Heat Shrink Adapter | - | Black | - | - | - | - | Unshielded | -- | 18 | - | - | - | - | - | - | Anodized | -- | 1 1/16-18 UNEF | -- | 180° | - | - | -- | - | - | - | - | - | - | - | - | 1.240 (31.50mm) | -- | ||
![]() XD6121C524MR-Q Torex Semiconductor | In Stock | - | - | - | Thermoplastic | - | - | - | CPC Connectors | -- | - | - | - | - | CPC | Active | -- | - | Backshell, Cable Clamp | - | Black | - | - | - | - | -- | -- | 23 | - | - | - | - | - | - | -- | 1.125 (28.58mm) | 1 3/8-18 UNEF | 5 pcs - 3 pc Cable Clamp, 2 Screws | 180° | - | - | Clamp Screws | - | - | - | - | - | - | - | - | 1.600 (40.64mm) | UL94 V-0 | ||
![]() XD6123F329MR-Q Torex Semiconductor | In Stock | - | - | - | Aluminum Alloy | - | - | - | MIL-DTL-38999 Series I, II | -- | - | - | - | - | 202M1 | Active | -- | - | Backshell, Heat Shrink Adapter | - | Olive Drab | - | - | - | - | Unshielded | -- | 8, 9 | - | - | - | - | - | - | Cadmium | -- | 7/16-28 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | -- | - | - | - | - | - | - | - | - | 0.689 (17.50mm) | -- | ||
![]() XD6123F524MR-Q Torex Semiconductor | In Stock | - | - | Board Edge, Straddle Mount | - | Polyamide (PA9T), Nylon 9T | - | Phosphor Bronze | - | -- | - | - | -40°C ~ 85°C | Tray | -- | Active | -- | Solder | - | 64 | White | 2 | Female | -- | 0.039 (1.00mm) | - | - | - | Gold | PCI Express™ | Dual | -- | - | -- | - | - | - | - | - | - | - | Card Extender, Locking Ramp | - | - | - | - | - | - | 15.0µin (0.38µm) | 0.062 (1.57mm) | - | - | ||
![]() XD6132C14AER-Q Torex Semiconductor | In Stock | - | - | - | - | - | Non-Environmental | - | - | -- | 3 | Plug | - | Bulk | 600 | Active | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Partially Loaded | - | - | - | - | - | - | Chromate | A | -- | 150 | 13C2 | 150 | 150 | 13C2 | 150 | - | - | - | - | ||
![]() XD6132C15EER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | -- | - | - | - | - | * | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6133N23EER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122E431MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6133N45AER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132C17CER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123E324MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6124F645MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132C11AER-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N18DMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122F622MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N12AMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6123F523MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122A729MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6132N19KMR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XD6122F624MR-Q Torex Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |