- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Standard Number | SwitchingFrequency | Type of accessory/spare part | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Composition | Applications | Subcategory | Function | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Current - Output (Max) | Output Configuration | Output Current | Current - Output | Quiescent Current | Control Features | Voltage - Output 2 | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Product Type | Voltage - Output 3 | Voltage - Output (Max) | Voltage - Output 4 | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9148B36CER-G Torex Semiconductor Ltd. | 36 |
| - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 6 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | Reel | XC9148 | - | - | - | - | - | Step-Up | 1 Output | - | - | 6V | - | Fixed | 0.65V | - | Positive | - | 1.4A | - | - | - | 3.6V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XC9148H36CER-G Torex Semiconductor Ltd. | 3636 |
| - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 6 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | XC9148 | - | - | - | - | - | Step-Up | 1 Output | - | - | 6V | - | Fixed | 0.65V | - | Positive | - | 1.4A | - | - | - | 3.6V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XC9145B36CER-G Torex Semiconductor Ltd. | 2225 | - | - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 5.5 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | XC9145 | - | - | - | - | - | Step-Up | 1 Output | - | - | 5.5V | - | Fixed | 0.65V | - | Positive | - | 800mA | - | - | - | 3.6V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XCL105A491H2-G Torex Semiconductor | 48 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | 4.9V | -40°C ~ 105°C | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1 | - | - | 6V | 4.9 V | - | 0.65V | - | - | - | - | 19 uA | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A341H2-G Torex Semiconductor | 48 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | 3.4V | -40°C ~ 105°C | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1 | - | - | 6V | 3.4 V | - | 0.65V | - | - | - | - | 19 uA | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104A541H2-G Torex Semiconductor | 10 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 1.2 MHz | Communication module | 5.4V | -40°C ~ 105°C | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1 | - | - | 6V | 5.4 V | - | 0.65V | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105D491H2-G Torex Semiconductor | 33 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | TE Connectivity / Raychem | 1 | 6 V | - | TE Connectivity | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | 1.2 MHz | - | 4.9V | -40°C ~ 105°C | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | Circular Connectors | - | 1 | - | - | 6V | 4.9 V | - | 0.65V | - | - | - | - | 19 uA | - | - | - | Boost | - | - | Circular MIL Spec Connector | - | - | - | - | Adjustable Output, Remote On/Off | Circular MIL Spec Connector | - | - | - | ||
![]() XC9145B33C0R-G Torex Semiconductor Ltd. | 4512 | - | - | Surface Mount | USP-6C | 6-WLP-05 (1.08x1.28) | - | - | - | 5000 | 5.5 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | XC9145 | - | - | - | - | - | Step-Up | 1 Output | - | - | 5.5V | - | Fixed | 0.65V | - | Positive | - | 800mA | - | - | - | 3.3V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XC9148A33DER-G Torex Semiconductor Ltd. | 50 |
| - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 6 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | Reel | XC9148 | - | - | - | - | - | Step-Up | 1 Output | - | - | 6V | - | Fixed | 0.65V | - | Positive | - | 1.4A | - | - | - | 3.3V | Boost | 3MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XC9148B50CER-G Torex Semiconductor Ltd. | 13 |
| - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 6 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | Reel | XC9148 | - | - | - | - | - | Step-Up | 1 Output | - | - | 6V | - | Fixed | 0.65V | - | Positive | - | 1.4A | - | - | - | 5V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XC9148A50CER-G Torex Semiconductor Ltd. | 1176 | - | - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 6 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tape & Reel (TR) | Active | Details | - | 1.2MHz | - | - | -40°C ~ 105°C (TA) | MouseReel | XC9148 | - | - | - | - | - | Step-Up | 1 Output | - | - | 6V | - | Fixed | 0.65V | - | Positive | 750mA | 1.4A | - | - | - | 5V | Synchronous Boost (Step Up) | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XC9145B50C0R-G Torex Semiconductor Ltd. | 6050 | - | - | Surface Mount | USP-6C | 6-WLP-05 (1.08x1.28) | - | - | - | 5000 | 5.5 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | XC9145 | - | - | - | - | - | Step-Up | 1 Output | - | - | 5.5V | - | Fixed | 0.65V | - | Positive | - | 800mA | - | - | - | 5V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XCL105D461H2-G Torex Semiconductor | 33 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | 4.6V | -40°C ~ 105°C | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1 | - | - | 6V | 4.6 V | - | 0.65V | - | - | - | - | 19 uA | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104A511H2-G Torex Semiconductor | 27 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | Steel | CSA, UL | - | - | 6 V | - | Schneider Electric | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | No | - | 1.2 MHz | - | 5.1V | -40°C ~ 105°C | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | Metallic | ITE (Commercial) | - | - | 1 | - | - | 6V | 5.1 V | - | 0.65V | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104D541H2-G Torex Semiconductor | 27 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | 5.4V | -40°C ~ 105°C | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1 | - | - | 6V | 5.4 V | - | 0.65V | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL232B291KR-G Torex Semiconductor Ltd | 15 |
| - | Surface Mount | 6-TDFN Exposed Pad | CL-2025-03 | - | - | Torex Semiconductor | 3000 | 6 V | 1.8 V | Torex Semiconductor | + 85 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | 2.9V | -40°C ~ 85°C | Reel | XCL232 | 0.08" L x 0.10" W x 0.04" H (2.0mm x 2.5mm x 1.0mm) | Non-Isolated PoL Module | - | ITE (Commercial) | DC-DC Converter | - | 1 | - | 86% | 6V | - | Fixed | 1.8V | 150mA | - | - | - | - | Enable, Active High | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Standby Output | Non-Isolated DC/DC Converters | 1.04 mm | 2.5 mm | 2 mm | ||
![]() XCL232D141KR-G Torex Semiconductor Ltd | 15 |
| - | Surface Mount | 6-TDFN Exposed Pad | CL-2025-03 | - | - | Torex Semiconductor | 3000 | 6 V | 1.8 V | Torex Semiconductor | + 85 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | 1.4V | -40°C ~ 85°C | Reel | XCL232 | 0.08" L x 0.10" W x 0.04" H (2.0mm x 2.5mm x 1.0mm) | Non-Isolated PoL Module | - | ITE (Commercial) | DC-DC Converter | - | 1 | - | 86% | 6V | - | Fixed | 1.8V | 150mA | - | - | - | - | Enable, Active High | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Standby Output | Non-Isolated DC/DC Converters | 1.04 mm | 2.5 mm | 2 mm | ||
![]() XCL232B241KR-G Torex Semiconductor Ltd | 15 |
| - | Surface Mount | 6-TDFN Exposed Pad | CL-2025-03 | - | - | Torex Semiconductor | 3000 | 6 V | 1.8 V | Torex Semiconductor | + 85 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Details | - | - | - | 2.4V | -40°C ~ 85°C | Reel | XCL232 | 0.08" L x 0.10" W x 0.04" H (2.0mm x 2.5mm x 1.0mm) | Non-Isolated PoL Module | - | ITE (Commercial) | DC-DC Converter | - | 1 | - | 86% | 6V | - | Fixed | 1.8V | 150mA | - | - | - | - | Enable, Active High | - | - | - | - | - | Non-Isolated DC-DC Converters | - | - | - | Non-Isolated / POL | Adjustable Output, Remote On/Off, Standby Output | Non-Isolated DC/DC Converters | 1.04 mm | 2.5 mm | 2 mm | ||
![]() XC9148G36CER-G Torex Semiconductor Ltd. | 3450 |
| - | Surface Mount | USP-6C | 6-USPC (1.8x2) | - | - | - | 3000 | 6 V | 650 mV | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | - | -40°C ~ 105°C (TA) | MouseReel | XC9148 | - | - | - | - | - | Step-Up | 1 Output | - | - | 6V | - | Fixed | 0.65V | - | Positive | - | 1.4A | - | - | - | 3.6V | Boost | 1.2MHz | Yes | - | - | - | - | Non-Isolated / POL | - | - | 0.6 mm | 2 mm | 1.8 mm | ||
![]() XCL104A481H2-G Torex Semiconductor | 26 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Yes | - | 1.2 MHz | - | 4.8V | -40°C ~ 105°C | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1 | - | - | 6V | 4.8 V | - | 0.65V | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - |