- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL205B3M3CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL205G163CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL205G243CR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL205G0M3CR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL205G2C3CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL201B171ER-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL103E493CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B193DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 1.9V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B2L3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 2.85V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL103E453CR-G Torex Semiconductor Ltd | 137 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B2F3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 2.55V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B313DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 3.1V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E133DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213E3A3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B283DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 2.8V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B2B3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 2.15V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E333DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO OPERATES IN PFM CONTROL TECHNIQUE | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 260 | 1 | 10 | R-XXSS-N9 | 3.3V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 4.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E343DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213E173DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B3B3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | R-XQCC-N9 | 3.15V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant |