- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL219B3A3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.55mm | - | R-XBCC-B8 | 3.05V | 5.08V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B2L1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.85V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210D1B1GR-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 1.15V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B3A1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 3.05V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B211ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.1V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B1F1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.55V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B2K1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.75V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B1A1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | 2015 | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.05V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B271ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.7V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B2K1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.75V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B221ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.2V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B2C1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL103E443CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL103E513CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B0M3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | - | R-XQCC-N9 | 0.95V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B293DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | - | R-XQCC-N9 | 2.9V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B3C3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | - | R-XQCC-N9 | 3.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL103E533CR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B173DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | - | R-XQCC-N9 | 1.7V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B1C3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | - | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | - | - | R-XQCC-N9 | 1.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant |