- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Voltage-Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Standard Number | SwitchingFrequency | Voltage Rated | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Number of Outputs | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Lead Spacing | Current - Output (Max) | Lead Style | Power Line Protection | Quiescent Current | Voltage - Breakdown (Min) | Control Features | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Output 2 | Topology | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Voltage - Output 3 | Bidirectional Channels | Capacitance @ Frequency | Voltage - Output 4 | Features | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL104D301H2-G Torex Semiconductor | 11 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Panduit Corp | - 40 C | SMD/SMT | Bulk | Obsolete | - | - | 1.2 MHz | - | - | 3V | -40°C ~ 105°C | - | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 3 V | 0.65V | - | 420mA | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105D471H2-G Torex Semiconductor | 8 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 4.7V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 4.7 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A191H2-G Torex Semiconductor | 7 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 1.9V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 1.9 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104A501H2-G Torex Semiconductor | 3184 |
| - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | P4KE110 | 6 V | + 105 C | SMC Diode Solutions | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 5V | -65°C ~ 175°C (TJ) | - | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | 1 | - | - | 6V | 5 V | 0.65V | - | 710mA | - | No | - | 105V | - | 400W | 2.8A | - | Boost | 152V | 94V | - | 1 | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104A311H2-G Torex Semiconductor | 7 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | 1.2 MHz | - | - | 3.1V | -40°C ~ 105°C | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 3.1 V | 0.65V | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A241H2-G Torex Semiconductor | 30 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | PEI-Genesis | - 40 C | SMD/SMT | Bulk | Active | - | - | 1.2 MHz | - | - | 2.4V | -40°C ~ 105°C | * | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 2.4 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105D361H2-G Torex Semiconductor | 30 |
| - | Surface Mount | Wide 0402 (1005 Metric), 0204 | - | WK73R1E | 6 V | + 105 C | KOA Speer Electronics, Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 3.6V | -55°C ~ 155°C | WK73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | Non-Isolated PoL Module | 220 Ohms | - | - | Thick Film | ITE (Commercial) | 0.333W, 1/3W | - | - | 1 | - | - | 6V | 3.6 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.016 (0.40mm) | - | AEC-Q200 | ||
![]() XCL104A451H2-G Torex Semiconductor | 30 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | 150 V | 4.5V | -40°C ~ 105°C | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | 0.25 % | - | 50 ppm/°C | Non-Isolated PoL Module | 9.1 kΩ | 155 °C | -55 °C | Thin Film | ITE (Commercial) | - | - | 250 mW | 1 | - | - | 6V | 4.5 V | 0.65V | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | 650 µm | - | - | - | ||
![]() XCL104A361H2-G Torex Semiconductor | 92 | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | DFN3030-10B | VJ0805 | 6 V | + 105 C | Vishay Vitramon | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | 25V | - | 3.6V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | C0G, NP0 | Non-Isolated PoL Module | - | - | - | - | RF, Microwave, High Frequency | - | 30 pF | - | 1 | - | - | 6V | 3.6 V | 0.65V | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.057 (1.45mm) | - | ||
![]() XCL105C261H2-G Torex Semiconductor | 48 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 2.6V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 2.6 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A551H2-G Torex Semiconductor | 15 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 5.5V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 5.5 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104A201H2-G Torex Semiconductor | 44 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 2V | -40°C ~ 105°C | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 2 V | 0.65V | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105C191H2-G Torex Semiconductor | 24 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 1.9V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 1.9 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105C421H2-G Torex Semiconductor | 14 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | - | - | Torex Semiconductor Ltd | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 4.2V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | - | 0.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104D501H2-G Torex Semiconductor | 38 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 5V | -40°C ~ 105°C | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 5 V | 0.65V | - | 710mA | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A261H2-G Torex Semiconductor | 12 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 2.6V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 2.6 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL104A371H2-G Torex Semiconductor | 39 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 3.7V | -40°C ~ 105°C | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 3.7 V | 0.65V | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A371H2-G Torex Semiconductor | 39 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 3.7V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 3.7 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105A541H2-G Torex Semiconductor | 33 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 1.2 MHz | - | - | 5.4V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 5.4 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() XCL105C441H2-G Torex Semiconductor | 14 |
| - | Surface Mount | 10-PowerLFDFN Module | DFN3030-10B | - | 6 V | + 105 C | Torex Semiconductor Ltd | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | Non-Compliant | - | 1.2 MHz | - | - | 4.4V | -40°C ~ 105°C | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | Non-Isolated PoL Module | - | - | - | - | ITE (Commercial) | - | - | - | 1 | - | - | 6V | 4.4 V | 0.65V | - | - | - | - | 19 uA | - | - | - | - | - | Boost | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - |