- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL213E163DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213E213DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B143DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 1.4V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E263DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B1H3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 1.65V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E2E3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B133DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 1.3V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E1D3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL213B243DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 2.4V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214B1C3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 1.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214B2B3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 2.15V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B2M3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 2.95V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214B1A3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 1.05V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E293DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B0M3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 0.95V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213E323DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B2A3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 2.05V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214E1B3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B2D3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 9 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | 2.35V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214E1M3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |