- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Approvals | Base/Housing Material | Body Orientation | Contact Materials | Input Voltage-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Standard Number | SwitchingFrequency | Termination Method | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Number of Contacts | Efficiency | Voltage - Input (Max) | Output Voltage | Housing Color | Max Output Current | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Current - Output (Max) | Quiescent Current | Control Features | Voltage - Output 2 | Topology | Family | Control Mode | Output Current-Max | Control Technique | Voltage - Output 3 | Switcher Configuration | Voltage - Output 4 | Switching Frequency-Max | Features | Product Length | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL104D511H2-G Torex Semiconductor | 28 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 5.1V | -40°C ~ 105°C | - | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 5.1 V | - | - | 0.65V | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL104D361H2-G Torex Semiconductor | 28 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 3.6V | -40°C ~ 105°C | - | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 3.6 V | - | - | 0.65V | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL104A221H2-G Torex Semiconductor | 38 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | - | - | - | - | Torex Semiconductor Ltd | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 2.2V | -40°C ~ 105°C | - | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | - | - | - | 0.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105D501H2-G Torex Semiconductor | 2634 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 5V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 5 V | - | - | 0.65V | - | - | - | 710mA | 19 uA | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105D371H2-G Torex Semiconductor | 33 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 3.7V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 3.7 V | - | - | 0.65V | - | - | - | - | 19 uA | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105C421H2-G Torex Semiconductor | 33 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | - | - | - | - | Torex Semiconductor Ltd | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 4.2V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | - | - | - | 0.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL104D501H2-G Torex Semiconductor | 25 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 5V | -40°C ~ 105°C | - | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 5 V | - | - | 0.65V | - | - | - | 710mA | - | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL104A301H2-G Torex Semiconductor | 23 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | - | - | - | - | Torex Semiconductor Ltd | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | 3V | -40°C ~ 105°C | - | - | XCL104 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | - | - | - | 0.65V | - | - | - | 420mA | - | - | - | - | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105D281H2-G Torex Semiconductor | 7 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 2.8V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 2.8 V | - | - | 0.65V | - | - | - | - | 19 uA | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105D461H2-G Torex Semiconductor | 20 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | - | - | - | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 4.6V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6V | 4.6 V | - | - | 0.65V | - | - | - | - | 19 uA | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105A321H2-G Torex Semiconductor | 19 |
| - | - | - | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | CE, CSA, UL | - | - | - | 6 V | Cutler Hammer, Div of Eaton Corp | PDG62P2000P2WM | + 105 C | Torex Semiconductor Ltd | - 40 C | Panel | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | - | - | 3.2V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | 2,000 A | - | - | 1 | - | - | - | - | - | - | 6V | 3.2 V | - | - | 0.65V | - | - | - | - | 19 uA | - | - | Boost | - | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | - | ||
![]() XCL105D341H2-G Torex Semiconductor | 45 |
| - | - | Tin | - | Surface Mount | 10-PowerLFDFN Module | - | - | DFN3030-10B | - | PBT (Polybutylene Terephthalate) | Straight | Phosphor Bronze | 6 V | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | Through Hole | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | 1.2 MHz | Solder | - | 3.4V | -40°C ~ 105°C | - | - | XCL105 | 0.12 L x 0.12 W x 0.07 H (3.0mm x 3.0mm x 1.7mm) | - | - | - | - | - | Shrouded Header | - | ITE (Commercial) | 2 | Header | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 50 POS | - | 6V | 3.4 V | Black | - | 0.65V | - | - | - | - | 19 uA | - | - | Boost | 1761723 | - | - | - | - | - | - | - | Adjustable Output, Remote On/Off | 71.12 mm | - | - | - | - | ||
![]() XCL103D333CR-G Torex Semiconductor Ltd | 406 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 6-TDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | XCL103 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 86% | 6V | - | - | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() XCL222B121ER-G Torex Semiconductor Ltd | 2500 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | XCL222 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | yes | Active | 1 (Unlimited) | 6 | EAR99 | Non-Isolated PoL Module | Nickel/Silver/Gold (Ni/Ag/Au) | ITE (Commercial) | - | - | - | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | - | 10 | R-PDSO-N6 | 1 | - | - | - | - | - | 93% | 5.5V | 1.2V | - | 500mA | 2.5V | 5V | - | - | - | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | BUCK | - | - | OCP, OTP, SCP, UVLO | - | 1.016mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL101A181ER-G Torex Semiconductor Ltd | 2444 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 6-TDFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | XCL101 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | Active | 1 (Unlimited) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 5.5V | - | - | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL220B183FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | XCL220 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Non-Isolated PoL Module | Nickel/Silver/Gold (Ni/Ag/Au) | ITE (Commercial) | - | - | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | - | - | BOTTOM | BUTT | - | 1 | 0.55mm | - | - | - | 1 | - | - | - | - | - | 93% | 5.5V | 1.8V | - | 1A | 2.5V | 3V | - | - | - | - | Enable, Active High | - | - | - | - | - | PULSE WIDTH MODULATION | - | BUCK | - | - | OCP, OTP, SCP, UVLO | - | 1.016mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL209B153DR Torex Semiconductor Ltd | 5897 |
| Datasheet | 10 Weeks | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | - | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | - | - | 0.635mm | - | - | R-PDSO-N8 | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | INDUSTRIAL | SWITCHING REGULATOR | - | - | - | - | - | - | CURRENT-MODE | 0.4A | - | - | - | - | 3450kHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL210C181GR-G Torex Semiconductor Ltd | 46744 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-SMD | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | 2015 | XCL210 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Non-Isolated PoL Module | Nickel/Silver/Gold (Ni/Ag/Au) | ITE (Commercial) | - | - | - | - | - | - | UNSPECIFIED | NO LEAD | 260 | 1 | - | - | 10 | - | 1 | - | - | - | - | - | 93% | 6V | 1.8V | - | 200mA | 2V | 5V | - | - | - | - | Enable, Active High | - | - | - | - | - | PULSE FREQUENCY MODULATION | - | BUCK | - | - | SCP, UVLO | - | 1.016mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL206B123CR-G Torex Semiconductor Ltd | 3328 | - | Datasheet | 10 Weeks | - | - | Surface Mount | 6-TDFN Exposed Pad | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | XCL206 | 0.10Lx0.08W x 0.04 H 2.5mmx2.0mmx1.0mm | - | Active | 1 (Unlimited) | 8 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | ALSO OPERATES IN PFM MODE | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.55mm | - | NOT SPECIFIED | R-XQCC-N8 | 1 | - | - | - | - | - | 90% | 6V | 1.2V | - | - | 2V | 5V | - | - | - | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | BUCK | - | - | - | - | - | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL214B333DR Torex Semiconductor Ltd | 9000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 9-PowerTFQFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | XCL214 | 0.13Lx0.10W x 0.04 H 3.2mmx2.5mmx1.0mm | - | Active | 1 (Unlimited) | 9 | EAR99 | Non-Isolated PoL Module | Nickel/Silver/Gold (Ni/Ag/Au) | ITE (Commercial) | - | - | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | - | - | QUAD | NO LEAD | - | 1 | - | - | - | R-XQCC-N9 | 1 | - | 3225 | - | 1210 | - | 92% | 5.5V | 3.3V | - | 1.5A | 2.7V | 5V | - | - | - | - | - | - | - | - | - | - | PULSE WIDTH MODULATION | - | BUCK | - | - | OCP, OTP, SCP, UVLO | - | 1.016mm | 3.2mm | 2.5mm | ROHS3 Compliant |