- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL220B0M3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.55mm | - | R-XBCC-B8 | 0.95V | 2.7V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B223FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.55mm | - | R-XBCC-B8 | 2.2V | 3.67V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B1D1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.35V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B201ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B2F1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.55V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1E3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.55mm | - | R-XBCC-B8 | 1.45V | 2.7V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B131ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.3V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B2E3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.55mm | - | R-XBCC-B8 | 2.45V | 4.08V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B2F1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.55V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B2A1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.05V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B2C1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 2.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B1K1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.75V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL222B191ER-G Torex Semiconductor Ltd | 2981 | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO CONTROL TECHNIQUE PFM AVAILABLE | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.9V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL221B1F1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.55V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B353FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | - | 1 | 0.55mm | - | R-XBCC-B8 | 3.5V | 5.5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL102E253CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL103D273CR-G Torex Semiconductor Ltd | 16 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL103D483CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL221B1E1ER-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 6 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 0.55mm | 10 | R-PDSO-N6 | 1.45V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 0.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL103E273CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |