- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL207G253CR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES IN PFM MODE | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.55mm | NOT SPECIFIED | R-XQCC-N8 | 2.5V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | 0.6A | 6V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL207G263CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G2B3CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207B1H3CR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G2C3CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G3D3CR-G Torex Semiconductor Ltd | 31 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G303CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES IN PFM MODE | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.55mm | NOT SPECIFIED | R-XQCC-N8 | 3V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | 0.6A | 6V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL207G2D3CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G3H3CR-G Torex Semiconductor Ltd | 47 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G403CR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G373CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207C223CR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G3L3CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | Tape & Reel (TR) | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL207G103CR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | - | - | ALSO OPERATES IN PFM MODE | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.55mm | NOT SPECIFIED | R-XQCC-N8 | 1V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | 0.6A | 6V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210A2M1GR-G Torex Semiconductor Ltd | 27 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 2.95V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210A2H1GR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 2.65V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210A2C1GR-G Torex Semiconductor Ltd | 47 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 2.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210A1L1GR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 1.85V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210A131GR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 1.3V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210A2K1GR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | - | 1 | - | - | R-XXSS-N8 | 2.75V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant |