- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | JESD-30 Code | Output Voltage | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL219B1M3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.95V | 3.25V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210D2A1GR-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 1 | - | R-XXSS-N8 | 2.05V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210B261GR-G Torex Semiconductor Ltd | 47 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 1 | - | R-XXSS-N8 | 2.6V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B313FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 3.1V | 5.17V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210D1C1GR-G Torex Semiconductor Ltd | 8 |
| Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 1 | - | R-XXSS-N8 | 1.25V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210D3L1GR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 1 | - | R-XXSS-N8 | 3.85V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B203FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 2V | 3.33V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B173FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.7V | 2.83V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL210D1K1GR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 85°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | UNSPECIFIED | NO LEAD | 1 | - | R-XXSS-N8 | 1.75V | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2V | - | 6V | PULSE FREQUENCY MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B1B3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.15V | 2.7V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL219B273FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | - | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 2.7V | 4.5V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1B3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.15V | 2.7V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B163FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.6V | 2.7V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1H3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.65V | 2.75V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1M3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.95V | 3.25V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1L3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.85V | 3.08V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B193FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.9V | 3.17V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1F3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.55V | 2.7V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B1K3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 1.75V | 2.92V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() XCL220B2B3FR-G Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | YES | 105°C | -40°C | Tape & Reel (TR) | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Silver/Gold (Ni/Ag/Au) | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | BOTTOM | BUTT | 1 | 0.55mm | R-XBCC-B8 | 2.15V | 3.58V | INDUSTRIAL | SWITCHING REGULATOR | 2.5V | 1A | 5.5V | PULSE WIDTH MODULATION | BUCK | 1.04mm | 2.5mm | 2mm | ROHS3 Compliant |