- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Series
- Voltage - Input (Max)
- Voltage - Input (Min)
- Supplier Device Package
- Mfr
- Product Status
- Input Voltage-Max
- Maximum Operating Temperature
Attribute column
Manufacturer
Torex Semiconductor DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Input Voltage (Min) | Output Current-Max | Input Voltage (Max) | Control Technique | Switcher Configuration | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XCL214B2F3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 2.55V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214B293DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 2.9V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214B243DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 2.4V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214B2M3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 2.95V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL213B3E3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 3.45V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214E1D3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B223DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 2.2V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214E083DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B3A3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 3.05V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214E343DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214E1L3DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214E213DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XCL214B163DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 1.6V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XCL214E303DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XDL601B12362-Q Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Wettable Flank | 11-PowerLFDFN Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | Automotive, AEC-Q100, XDL601 | 0.14Lx0.10W x 0.06 H 3.6mmx2.5mmx1.6mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 93% | 5.5V | - | 2.5V | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() XCL214E363DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() XDL601A13362-Q Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Wettable Flank | 11-PowerLFDFN Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | Automotive, AEC-Q100, XDL601 | 0.14Lx0.10W x 0.06 H 3.6mmx2.5mmx1.6mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 93% | 5.5V | - | 2.5V | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() XDL601A11362-Q Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Wettable Flank | 11-PowerLFDFN Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | Automotive, AEC-Q100, XDL601 | 0.14Lx0.10W x 0.06 H 3.6mmx2.5mmx1.6mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 93% | 5.5V | - | 2.5V | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() XCL214B323DR Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | - | - | YES | 105°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 9 | EAR99 | - | Nickel/Silver/Gold (Ni/Ag/Au) | - | ALSO REQUIRE PFM CONTROL TECHNIQUE | 8542.39.00.01 | QUAD | NO LEAD | 1 | R-XQCC-N9 | - | - | - | 3.2V | - | 5V | INDUSTRIAL | SWITCHING REGULATOR | 2.7V | 1.5A | 5.5V | PULSE WIDTH MODULATION | BUCK | - | 1.05mm | 3.2mm | 2.5mm | ROHS3 Compliant | ||
![]() XDL601B18362-Q Torex Semiconductor Ltd | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Wettable Flank | 11-PowerLFDFN Module | - | - | - | -40°C~105°C | Tape & Reel (TR) | Automotive, AEC-Q100, XDL601 | 0.14Lx0.10W x 0.06 H 3.6mmx2.5mmx1.6mm | Active | 1 (Unlimited) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | 1 | 93% | 5.5V | - | 2.5V | - | - | - | - | - | - | - | - | OCP, OTP, SCP, UVLO | - | - | - | ROHS3 Compliant |