- Factory Pack QuantityFactory Pack Quantity
- Input Voltage
- Input Voltage-Max
- Input Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Number of Outputs
- Operating Frequency
- Output Current
- Package / Case
Attribute column
Manufacturer
Torex Semiconductor LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Packaging | Series | Type | Number of Outputs | Operating Frequency | Output Type | Number of Channels | Output Current | Supply Current-Max | Topology | Product | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC9401AAAAMR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-26-6 | 3000 | 15 V | 9 V | + 85 C | - 40 C | SMD/SMT | 250 mW | Details | Reel | - | Off-Line Controllers for LED Lighting | 1 Output | - | - | 1 Channel | 360 mA | 300 uA | Flyback | LED Drivers | 9 V to 15 V | ||
![]() XC9116D02AMR-G Torex Semiconductor Ltd. | In Stock | - | - | SOT-25-5 | 3000 | 6 V | 2.5 V | + 85 C | - 40 C | SMD/SMT | 250 mW | - | Reel | XC9116 | Backlight LED Driver | 1 Output | 1 MHz | Constant Current | 1 Channel | 20 mA | 750 uA | Boost | LED Drivers | 2.5 V to 6 V |