- Manufacturer Part Number
- Manufacturer
- Composition
- RoHS
- Frequency
- Overload Protection
- Phase
- Type
- Mounting Type
- RPM
- Enclosure
- Bearing Type
Attribute column
Manufacturer
Toshiba Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | Surface Mount Land Size | Base Product Number | CCT(K) | Colour outer sheath | Conductor category | Core identification | Enclosure | Flame retardant | Lead Free Status / RoHS Status | Lifetime @ Temp. | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Mfr | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Capacitance | Power Rating | Frequency | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Configuration | Polarization | Impedance | Ripple Current @ Low Frequency | Voltage - Forward (Vf) (Typ) | Viewing Angle | Manufacturer Size Code | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | RPM | Bearing Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Wavelength | Legend | Overload Protection | Background Color | Language | Features | Phase | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y156XSSB47A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | Y156XSSB47A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | - | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() Y156XSSB42A-P Toshiba | In Stock | - | - | Through Hole | Axial | - | - | M39003/01 | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | Y156XSSB42A-P | - | - | Vishay Sprague | - | - | - | - | Tape & Reel (TR) | - | - | Active | No | 75 V | - | -55°C ~ 125°C | - | Military, MIL-PRF-39003/1, CSR13 | 0.135 Dia x 0.286 L (3.43mm x 7.26mm) | ±5% | - | - | - | Hermetically Sealed | - | - | - | Cast Iron | - | - | 0.27 µF | - | 60 Hz | - | M (1%) | - | - | - | - | - | - | - | A | - | - | - | - | - | 1,200 RPM | - | - | - | - | - | None | - | - | High Reliability | 3 | - | - | - | ||
![]() 0152SDJC41M-P Toshiba | In Stock | - | - | Footed | - | Plastic | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Brady | 22877 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,600 RPM | Ball | - | - | - | Do Not Operate When Wearing Gloves Or Loose Clothing | None | Yellow | English | - | 3 | - | - | - | ||
![]() F4006VLF4OM Toshiba | In Stock | - | - | Footed | - | - | - | - | - | Black | Class 1 = solid | Colour | Open Drip Proof | According to IEC/EN 60332-1-2 | - | - | No | Toshiba | F4006VLF4OM | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | 1.5 | 1 | 0.6 | 13 | - | -40 - 70 | -5 - 50 | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | Roller | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 4003FTAB41F-A Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 4003FTAB41F-A | - | - | - | - | - | - | - | - | - | - | - | No | - | 50 V | - | - | - | - | 0.1 % | - | - | 50 ppm/°C | General Purpose | 94.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,600 RPM | Ball | - | - | - | - | None | - | - | - | 3 | 550 µm | - | - | ||
![]() 0752SDSC41B-P3 Toshiba | In Stock | - | - | Footed | - | - | - | - | 3000K 2-Step MacAdam Ellipse | - | - | - | Totally Enclosed Fan Cooled | - | -- | - | - | Toshiba | 0752SDSC41B-P3 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | Tray | Gen 7 Vero® 18 Array | 36.20mm Diameter | - | Active | -- | - | Chip On Board (COB) | - | - | - | Cast Iron | White, Warm | - | - | - | 60 Hz | - | - | - | Round | - | - | - | 34.1V | -- | - | 900mA | 143 lm/W | 80 | 1.8A | Flat | 3,600 RPM | Ball | 4394 lm (Typ) | 18.40mm Diameter | -- | - | None | - | - | With Connector | 3 | 1.90mm | - | - | ||
![]() 0104SDSC44A-P Toshiba | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | -- | - | - | - | - | - | Totally Enclosed Fan Cooled | - | -- | 10000 Hrs @ 85°C | - | Toshiba | 0104SDSC44A-P | - | - | - | - | - | - | - | - | - | - | - | No | 250V | - | -40°C ~ 85°C | Bulk | B43601 | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | General Purpose | - | - | - | Cast Iron | - | General Purpose | 1500µF | - | 60 Hz | 60 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | Polar | 85 mOhms | 4.18A @ 100Hz | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | 2.244 (57.00mm) | -- | ||
![]() 0052SDSC41A-P Toshiba | In Stock | - | - | Through Hole | Radial, Can - Snap-In | - | -- | - | - | - | - | - | Totally Enclosed Fan Cooled | - | -- | 10000 Hrs @ 85°C | - | Toshiba | 0052SDSC41A-P | - | - | - | - | - | - | - | - | - | - | - | No | 450V | - | -40°C ~ 85°C | Bulk | B43601 | 1.378 Dia (35.00mm) | ±20% | Active | -- | - | General Purpose | - | - | - | Cast Iron | - | General Purpose | 330µF | - | 60 Hz | 330 mOhm @ 100Hz | - | 0.394 (10.00mm) | - | Polar | 470 mOhms | 1.96A @ 100Hz | - | - | - | - | - | - | - | - | 3,600 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | 1.260 (32.00mm) | -- | ||
![]() Y156SDSR42A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | Y156SDSR42A-P | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | - | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0028XSSC41A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0028XSSC41A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0036SDGR41A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0036SDGR41A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Definite Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0052XSSC47A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0052XSSC47A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3,600 RPM | - | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0056SDSR41A-P3 Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0056SDSR41A-P3 | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Severe Duty | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0056XDSB41A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0056XDSB41A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,200 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0104XDSC41A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0104XDSC41A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0104XPEA41A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | 0104XPEA41A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Explosion Proof | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0104XPEC42A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | 0104XPEC42A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Explosion Proof | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0108XDSC41A-P Toshiba | In Stock | - | - | Footed | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0108XDSC41A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0114SDMW7JS-PL Toshiba | In Stock | - | - | Footless D-Flange (B5) | - | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | - | Toshiba | 0114SDMW7JS-PL | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | IEC | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - | ||
![]() 0154XPEC44A-P Toshiba | In Stock | - | - | Footless | - | - | - | - | - | - | - | - | - | - | - | - | - | Toshiba | 0154XPEC44A-P | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Explosion Proof | - | - | - | Cast Iron | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,800 RPM | Ball | - | - | - | - | None | - | - | - | 3 | - | - | - |