- Data Rate
- Lead Free
- RoHS
- Number of Pins
- Length
- Operating Supply Current
- Thickness
- Wavelength
- Width
- Max Operating Temperature
- Min Operating Temperature
- Operating Supply Voltage
Attribute column
Manufacturer
Toshiba Fiber Optic Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Max Operating Temperature | Min Operating Temperature | Max Output Current | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Data Rate | Wavelength | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TOTX179P Toshiba | 900 | - | - | Snap in | 5 | Compliant | 70 °C | -20 °C | - | 5 V | 5.25 V | 4.75 V | - | 15 mA | 12.8 Mbps | 650 nm | 13.5 mm | 9.7 mm | 8.5 mm | Contains Lead | ||
![]() TOTX179 Toshiba | In Stock | - | - | - | 3 | Compliant | - | - | - | - | - | - | - | - | 12.8 Mbps | 650 nm | - | - | - | Lead Free | ||
![]() TOTX177L(F,T) Toshiba | In Stock | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | - | 5 V | - | - | 8 mA | 8 mA | 15 Mbps | 650 nm | 13.5 mm | 11.5 mm | 19.5 mm | Lead Free | ||
![]() TOTX179L Toshiba | In Stock | - | - | - | 3 | Compliant | - | - | - | - | - | - | - | 15 mA | 12.8 Mbps | 650 nm | 13.5 mm | 11.5 mm | 19.5 mm | Contains Lead | ||
![]() TORX179 Toshiba | 267 | - | - | Snap in | 3 | Non-Compliant | 70 °C | -20 °C | - | 5 V | 5.25 V | 4.75 V | 40 mA | - | 12.8 Mbps | - | - | - | - | Lead Free | ||
![]() TOTX141L Toshiba | 423 | - | - | - | 3 | Compliant | - | - | - | - | - | - | - | 15 mA | 15 Mbps | 650 nm | 13.5 mm | 11.5 mm | 19.5 mm | Contains Lead | ||
![]() TOTX141 Toshiba | In Stock | - | - | - | 3 | Compliant | - | - | - | - | - | - | - | - | 15 Mbps | 650 nm | - | - | - | Lead Free | ||
![]() TORX179L Toshiba | 1 | - | - | - | 3 | Non-Compliant | - | - | - | - | - | - | 40 mA | - | 12.8 Mbps | - | - | - | - | Lead Free | ||
![]() TOTX177(F,T) Toshiba | 11503 | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | - | 5 V | 5.25 V | 4.75 V | 8 mA | 8 mA | 15 Mbps | 650 nm | 13.5 mm | 11.5 mm | 19.5 mm | Lead Free | ||
![]() TORX141 Toshiba | In Stock | - | - | - | 3 | Compliant | - | - | - | - | - | - | 15 mA | - | 15 Mbps | - | - | - | - | Lead Free | ||
![]() TOTX141P(FT) Toshiba | In Stock | - | - | - | - | Compliant | 70 °C | -20 °C | - | 3 V | - | - | - | 15 mA | 15 Mbps | 650 nm | 13.5 mm | 9.7 mm | 8.5 mm | Lead Free | ||
![]() TORX147(F,T) Toshiba | 1000 | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | - | 3.3 V | - | - | 15 mA | - | 15 Mbps | - | 13.5 mm | 11.5 mm | 19.5 mm | Lead Free | ||
![]() TORX141L Toshiba | 322 | - | - | - | 3 | Compliant | - | - | - | - | - | - | 15 mA | - | 15 Mbps | - | 13.5 mm | 11.5 mm | 19.5 mm | Contains Lead | ||
![]() TORX147L(F,T) Toshiba | In Stock | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | 2 mA | 3 V | 3.6 V | 2.7 V | 15 mA | - | 15 Mbps | - | - | - | - | Lead Free | ||
![]() TORX177L(F,T) Toshiba | In Stock | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | 5 mA | 5 V | 5.25 V | 4.75 V | 15 mA | - | 15 Mbps | 650 nm | 13.5 mm | 11.5 mm | 19.5 mm | Lead Free | ||
![]() TOTX147LFT Toshiba | In Stock | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | - | 3 V | - | - | - | 8 mA | 15 Mbps | 650 nm | 13.5 mm | 9.7 mm | 19.5 mm | Lead Free | ||
![]() TORX177(F,T) Toshiba | In Stock | - | - | Snap in | 3 | Compliant | 70 °C | -20 °C | 5 mA | 5 V | 5.25 V | 4.75 V | 15 mA | - | 15 Mbps | 1 mm | 13.5 mm | 11.5 mm | 19.5 mm | Lead Free | ||
![]() TOTX142L Toshiba | In Stock | - | - | - | 3 | Compliant | - | - | - | - | - | - | 15 mA | 15 mA | 25 Mbps | 650 nm | 13.5 mm | 9.7 mm | 19.5 mm | Contains Lead | ||
![]() TORX142L Toshiba | In Stock | - | - | - | 3 | Compliant | - | - | - | - | - | - | 15 mA | - | 25 Mbps | - | - | - | - | Lead Free | ||
![]() TOTX142L(F) Toshiba | In Stock | - | - | - | 3 | Compliant | 70 °C | -20 °C | - | 3 V | - | - | 15 mA | 15 mA | 25 Mbps | 650 nm | 13.5 mm | 9.7 mm | 19.5 mm | Lead Free |