- Package / Case
- Mounting Type
- Capacitance @ Frequency
- Power Line Protection
- Type
- Packaging
- Applications
- Voltage - Breakdown (Min)
- Voltage - Reverse Standoff (Typ)
- Unidirectional Channels
- Current - Peak Pulse (10/1000μs)
- Voltage - Clamping (Max) @ Ipp
Attribute column
Manufacturer
Toshiba TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | JESD-30 Code | Working Voltage | Polarity | Configuration | Element Configuration | Power Dissipation | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Clamping Voltage | Voltage - Reverse Standoff (Typ) | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Reference Voltage | Unidirectional Channels | Zener Voltage | Voltage Tol-Max | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Working Test Current | Capacitance @ Frequency | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Number of Unidirectional Channels | Dynamic Impedance-Max | Number of Bidirectional Channels | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF3A3.3CT(TPL3) Toshiba Semiconductor and Storage | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-101, SOT-883 | - | - | - | - | - | - | 150°C | 0.15W | 1V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | No | 3.1V | - | - | - | - | - | - | - | - | - | 3.3V | 2 | - | 6% | - | - | 5mA | 115pF @ 1MHz | - | - | - | 130Ohm | - | RoHS Compliant | - | ||
![]() DF2S24UCT,L3F Toshiba Semiconductor and Storage | 28 |
| Datasheet | 12 Weeks | - | Surface Mount | SOD-882 | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 22V | - | - | - | - | 19V Max | - | - | - | - | - | 1 | - | - | - | - | - | 1.6pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF5A5.6FUTE85LF Toshiba Semiconductor and Storage | 41305 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 5.3V | 4 | - | - | 2.5V | - | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | 125°C | - | - | General Purpose | - | - | - | 200mW | - | - | 2.5V | Unidirectional | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 5.6V | - | - | - | - | - | 5mA | 65pF @ 1MHz | - | - | 4 | - | - | RoHS Compliant | - | ||
![]() DF5A5.6FTE85LF Toshiba Semiconductor and Storage | 38 |
| Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | 5.3V | 4 | - | - | 2.5V | - | Cut Tape (CT) | - | - | Discontinued | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | 125°C | -55°C | - | General Purpose | - | - | - | 200mW | - | - | 2.5V | Unidirectional | - | Common Anode | 200mW | No | - | - | - | - | - | - | - | - | - | 5mA | 5.6V | - | 5.6V | - | - | - | - | 65pF @ 1MHz | 6% | - | 4 | - | - | RoHS Compliant | - | ||
![]() DF3A6.8UFU,LF Toshiba Semiconductor and Storage | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | 150°C | -55°C | - | General Purpose | - | - | 2.5pF | - | - | - | 5V | - | - | Dual | - | No | - | - | - | - | - | 5V Max | - | - | Unidirectional | - | - | 2 | - | - | - | - | - | 2.5pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF2S6.8FS,L3M Toshiba Semiconductor and Storage | 28000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6.4V | - | 1A 8/20μs | 9V Typ | 9V | 5V Max | 1A | - | - | - | - | 1 | - | - | - | - | - | 25pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF2S5.6FS,L3M Toshiba Semiconductor and Storage | 3553 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | - | - | 3.5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 5.3V | - | - | - | - | 3.5V Max | - | - | - | - | - | 1 | - | - | - | - | - | 40pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF2S16FS,L3M Toshiba Semiconductor and Storage | 12007 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-923 | - | - | - | - | - | - | - | - | 12V | - | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 15.3V | - | - | - | - | 12V Max | - | - | - | - | - | 1 | - | - | - | - | - | 10pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF2S6.8ASL,L3F Toshiba Semiconductor and Storage | 77 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6.4V | - | - | - | - | 5V Max | - | - | - | - | - | 1 | - | - | - | - | - | 25pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF5A6.2CJE,LM Toshiba Semiconductor and Storage | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-553 | - | - | - | - | - | - | - | - | 5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 5.8V | - | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | 25pF @ 1MHz | - | - | 4 | - | - | RoHS Compliant | - | ||
![]() DF3A3.6FU(TE85L,F) Toshiba Semiconductor and Storage | 13 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | 0.1W | 1V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Zener | - | - | - | General Purpose | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | No | 3.4V | - | - | - | - | - | - | - | - | - | 3.6V | 2 | - | 5.6% | - | - | 5mA | 110pF @ 1MHz | - | - | - | 130Ohm | - | RoHS Compliant | - | ||
![]() DF5A5.6CFUTE85LF Toshiba Semiconductor and Storage | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 5.3V | 4 | - | - | 3.5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | 150°C | - | - | General Purpose | - | - | - | 200mW | - | - | 3.5V | Unidirectional | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 5.6V | - | - | - | - | - | 5mA | 29pF @ 1MHz | - | - | 4 | - | - | RoHS Compliant | - | ||
![]() DF2S5.1ASL,L3F Toshiba Semiconductor and Storage | 28795 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | 1.5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 4.8V | - | - | - | - | 1.5V Max | - | - | - | - | - | 1 | - | - | - | - | - | 45pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF5A5.6JE,LM Toshiba Semiconductor and Storage | 19 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-553 | - | - | - | - | - | - | - | - | 2.5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 5.3V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 65pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF3A6.2FUTE85LF Toshiba Semiconductor and Storage | 46 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | 5.8V | - | - | - | 3V | - | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Zener | 125°C | - | - | General Purpose | - | 8541.10.00.50 | - | 100mW | - | - | 3V | Unidirectional | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 6.2V | - | - | 6.5% | - | - | 5mA | 55pF @ 1MHz | - | - | 2 | 30Ohm | - | RoHS Compliant | Lead Free | ||
![]() DF2B6.8M1ACT,L3F Toshiba Semiconductor and Storage | 2993 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOD-882 | - | - | CST2 | - | - | - | - | - | 5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 50W | 2.5A 8/20μs | 20V | 20V | 5V Max | 2.5A | 50W | - | - | - | - | - | - | 1 | - | - | 0.3pF @ 1MHz | - | - | - | - | 1 | RoHS Compliant | - | ||
![]() DF5A6.8LF,LF Toshiba Semiconductor and Storage | 2274 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | 5V | - | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6.5V | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | 6pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF3A6.8LFU,LF Toshiba Semiconductor and Storage | 1664 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | USM | - | - | - | - | - | 5V | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | Zener | - | - | Zener | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6.5V | - | - | - | - | 5V | - | - | - | - | - | 2 | - | - | - | - | - | 6pF @ 1MHz | - | - | 2 | - | - | RoHS Compliant | - | ||
![]() DF3A5.6LFV(TPL3,Z) Toshiba Semiconductor and Storage | 5576 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | SOT-723 | - | - | - | - | - | - | - | - | 3.5V | - | Tape & Reel (TR) | - | yes | Active | 1 (Unlimited) | - | - | - | Zener | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 5.3V | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 8pF @ 1MHz | - | - | - | - | - | RoHS Compliant | - | ||
![]() DF2B6M4CT,L3F Toshiba Semiconductor and Storage | 546170 |
| Datasheet | 12 Weeks | - | Surface Mount | SOD-882 | YES | - | - | SILICON | - | 1 | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 2 | - | - | Zener | - | - | - | - | LOW CAPACITANCE | - | - | - | BOTTOM | R-XBCC-N2 | - | BIDIRECTIONAL | SINGLE | - | - | No | 5.6V | 30W | 2A 8/20μs | 15V | - | 5.5V Max | - | - | - | - | - | - | - | - | 1 | 5.5V | - | 0.2pF @ 1MHz | - | 30W | - | - | - | RoHS Compliant | - |