- Diode Type
- Package / Case
- Diode Configuration
- Mounting Type
- Speed
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature - Junction
- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Toshiba Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Voltage (DC) | Reverse Test Voltage | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SS361FV,L3F(T Toshiba | 220000 | - | Datasheet | 16 Weeks | - | Surface Mount | - | SOT-723 | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | 80V | 100mA | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS272TE85LF Toshiba Semiconductor and Storage | 98560 |
| - | 12 Weeks | - | - | Surface Mount | SC-61AA | YES | - | - | - | - | 125°C | 0.15W | Cut Tape (CT) | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | - | - | 125°C Max | - | - | 80V | 100mA | - | - | - | 4ns | - | - | 85V | - | - | 2 Independent | 0.5μA | - | - | - | 80V | - | - | - | - | RoHS Compliant | ||
![]() 1SS302TE85LF Toshiba Semiconductor and Storage | 92500 | - | Datasheet | - | - | - | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | Cut Tape (CT) | 2014 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | - | - | 125°C Max | - | - | 80V | 100mA | - | - | - | 4ns | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS181,LF Toshiba Semiconductor and Storage | 10090 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | Tape & Reel (TR) | 2014 | yes | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | 1SS181 | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 100mA | - | 125°C Max | - | - | - | - | - | 80V | 100mA | 4 ns | - | 85V | - | 2A | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS396,LF Toshiba Semiconductor and Storage | 4611 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 360mV @ 10mA | - | - | 125°C Max | - | - | 40V | - | - | 40V | 70mA | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS309(TE85L,F) Toshiba Semiconductor and Storage | 1560 |
| - | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | 0.2W | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | - | 1SS309 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 300mA | - | 125°C Max | 2A | - | - | - | - | 80V | 100mA | 4 ns | 500nA | 85V | - | 2A | 85V | 4 Common Cathode | - | - | 4 ns | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS226,LF Toshiba Semiconductor and Storage | 124200 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | - | 0.15W | Tape & Reel (TR) | 2017 | - | Active | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.70 | - | DUAL | GULL WING | - | - | - | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 100mA | - | 125°C Max | - | 0.1A | 80V | - | - | - | - | 4 ns | - | 85V | - | 2A | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TBAT54A,LM Toshiba Semiconductor and Storage | 500 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | unknown | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 580mV @ 100mA | - | - | 150°C Max | - | - | - | - | - | 30V | 100mA | 1.5 ns | - | - | - | - | - | 1 Pair Common Anode | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS362FV,L3F Toshiba Semiconductor and Storage | 79428 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | SOT-723 | - | 3 | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | 150°C | -55°C | - | 150mW | - | - | - | unknown | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 100mA | - | 150°C Max | 1A | - | - | - | 970mV | 80V | 100mA | 4 ns | 500nA | - | - | - | - | 1 Pair Series Connection | - | - | 1.6 ns | 80V | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS374(TE85L,F) Toshiba Semiconductor and Storage | 1700 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | Cut Tape (CT) | 2013 | - | Active | 1 (Unlimited) | - | EAR99 | 100°C | -40°C | 8541.10.00.70 | 50mW | - | - | - | unknown | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Schottky | 20μA @ 10V | 500mV @ 100mA | 200mA | - | 125°C Max | - | - | - | - | - | 10V | 100mA | - | - | 15V | - | - | - | 1 Pair Series Connection | - | 1A | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS184,LF Toshiba Semiconductor and Storage | 39000 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | 0.15W | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.70 | - | DUAL | GULL WING | - | - | - | 1SS184 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 100mA | - | 125°C Max | - | 0.1A | - | - | - | 80V | 100mA | 4 ns | - | 85V | - | 2A | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() TBAV99,LM Toshiba Semiconductor and Storage | 111000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | 125°C | 0.15W | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.70 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.25V @ 150mA | - | - | 125°C Max | - | 0.1A | 80V | - | - | 80V | 100mA | 4 ns | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBAT54S,LM Toshiba Semiconductor and Storage | 134530 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 2 | 150°C | 0.32W | Digi-Reel® | 2016 | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDSO-G3 | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 580mV @ 100mA | - | - | -55°C~150°C | - | 0.2A | - | 200mA | - | 30V | 140mA | 1.5 ns | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS398TE85LF Toshiba Semiconductor and Storage | 3000 |
| - | 11 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | - | EAR99 | 125°C | -55°C | 8541.10.00.70 | 150mW | - | - | - | unknown | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 400V | 1.3V @ 100mA | 100mA | 100nA | 125°C Max | 2A | 0.1A | - | - | - | 400V | 100mA | 500 ns | - | 420V | - | 2A | - | 1 Pair Series Connection | - | - | 500 ns | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS302A,LF Toshiba Semiconductor and Storage | 10000 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | - | - | -55°C~150°C | - | - | 80V | - | - | 80V | 100mA | 4 ns | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS361,LJ(CT Toshiba Semiconductor and Storage | 3000 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | SC-75, SOT-416 | - | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | 125°C | -55°C | 8541.10.00.70 | 100mW | DUAL | GULL WING | - | unknown | - | 1SS361 | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 100mA | - | 125°C Max | 2A | 0.1A | - | - | 1.2V | 80V | 100mA | 4 ns | 500nA | 85V | - | 2A | - | 1 Pair Common Cathode | - | - | 4 ns | 80V | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS319(TE85L,F) Toshiba Semiconductor and Storage | 30000 |
| - | 11 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-61AA | - | 4 | - | SILICON | 2 | - | - | Cut Tape (CT) | 2007 | - | Active | 1 (Unlimited) | 4 | - | 125°C | -55°C | - | 150mW | - | GULL WING | - | - | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 40V | 600mV @ 100mA | 100mA | - | 125°C Max | - | 0.1A | - | - | 600mV | 40V | 100mA | - | - | 45V | - | - | - | 2 Independent | 5μA | 300mA | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 1SS300,LF Toshiba Semiconductor and Storage | 220 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | - | 6.208546mg | SILICON | 2 | 125°C | 0.1W | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.70 | - | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 300mA | - | 125°C Max | 2A | 0.1A | - | - | 1.2V | 80V | 100mA | 4 ns | - | - | - | - | - | 1 Pair Common Anode | - | - | - | 80V | - | 900μm | 2mm | 1.25mm | - | RoHS Compliant | ||
![]() HN1D01FU,LF Toshiba | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | 80V | 100mA | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1SS308(TE85L,F Toshiba Semiconductor and Storage | 8828 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | Cut Tape (CT) | 2009 | - | Active | 1 (Unlimited) | - | EAR99 | 125°C | -55°C | - | 200mW | - | - | - | - | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 100mA | 500nA | 125°C Max | 2A | - | - | - | - | 80V | 100mA | 4 ns | 500nA | 85V | - | 2A | - | 4 Common Anode | - | - | 1.6 ns | - | - | - | - | - | No | RoHS Compliant |