- Diode Type
- Package / Case
- Diode Configuration
- Mounting Type
- Speed
- Current - Reverse Leakage @ Vr
- Voltage - Forward (Vf) (Max) @ If
- Operating Temperature - Junction
- RoHS Status
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Toshiba Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Reach Compliance Code | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | Diode Configuration | Reverse Current-Max | Reverse Test Voltage | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HN4D01JU(TE85L,F) Toshiba Semiconductor and Storage | 2412 |
| - | 12 Weeks | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 150°C | 0.2W | Tape & Reel (TR) | - | Active | 1 (Unlimited) | EAR99 | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500nA @ 80V | 1.2V @ 100mA | 150°C Max | 80V | 100mA | 1.6ns | 85V | 1 Pair Common Anode | 0.5μA | 80V | Non-RoHS Compliant | ||
![]() HN2S01FUTE85LF Toshiba Semiconductor and Storage | 6000 | - | - | 12 Weeks | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | 100°C | 0.2W | Cut Tape (CT) | 2009 | Active | 1 (Unlimited) | - | unknown | Small Signal =< 200mA (Io), Any Speed | Schottky | 20μA @ 10V | 500mV @ 100mA | 125°C Max | 10V | 100mA | - | 15V | 3 Independent | 20μA | 10V | RoHS Compliant |