- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Configuration
- Terminal Form
- Terminal Position
- Surface Mount
- Number of Elements
- JESD-30 Code
- ECCN Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Leakage Current-Max | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mounting | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Depth (mm) | Product Status | Rad Hardened | Rectifier Type | Risk Rank | RoHS | Rohs Code | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Average Rectified Current | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Product | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SS406(F) Toshiba | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | SOD-323 | - | - | - | - | - | - | Schottky Diode | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Schottky | - | - | - | - | - | - | - | 100 mA | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CUHS15S60,H3F Toshiba Semiconductor and Storage | 2911 |
| - | - | Surface Mount | 2-SMD, Flat Lead | - | US2H | - | - | Toshiba | 3000 | 1.5 A | 10 A | - | 110 uA | - | Toshiba | - | - | + 150 C | Toshiba Semiconductor and Storage | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 60 V | Cut Tape | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 450 μA @ 60 V | 670 mV @ 1.5 A | - | 150°C | - | 60 V | 1.5A | - | Schottky Diodes & Rectifiers | - | - | 130pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | - | 600 mV | Schottky Diodes & Rectifiers | ||
![]() CUHS20S60,H3F Toshiba Semiconductor and Storage | 1938 |
| - | - | Surface Mount | 2-SMD, Flat Lead | - | US2H | - | - | Toshiba | 3000 | 2 A | 10 A | - | 300 uA | - | Toshiba | - | - | + 150 C | Toshiba Semiconductor and Storage | - | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 60 V | Cut Tape | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 650 μA @ 60 V | 530 mV @ 2 A | - | 150°C | - | 60 V | 2A | - | Schottky Diodes & Rectifiers | - | - | 290pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | - | - | 460 mV | Schottky Diodes & Rectifiers | ||
![]() 1SS413(TL3,T) Toshiba | In Stock | - | - | - | - | - | YES | - | SILICON | 2 | - | - | - | - | TOSHIBA CORP | - | - | Toshiba America Electronic Components | - | 1SS413(TL3,T) | - | - | - | - | 1 | - | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | 0.1 W | - | - | - | - | 7.76 | - | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.70 | - | SCHOTTKY | DUAL | FLAT | - | unknown | - | - | R-PDSO-F2 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 0.05 A | - | - | - | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SS392(T5LFT) Toshiba | 27000 | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ACTIVE (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SS385FV,L3F(T Toshiba | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | VESM | - | - | - | 0.8(mm) | - | No | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF800U32 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-XEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 1600 V | 12000 A | 500 V/us | - | - | 300 mA | 320 mA | 4 V | - | - | - | - | - | - | ||
![]() SG3000JX24 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | PEAK TURN-OFF CURRENT IS 3000A | - | - | - | END | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GATE TURN-OFF SCR | - | 6000 V | - | 1350 V/us | 16 V | 1200 A | - | 3500 mA | 1.5 V | - | - | 30 μs | 150000 μA | - | - | ||
![]() SF50Q13 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D2 | Not Qualified | SINGLE | - | - | - | - | ANODE | - | - | - | - | - | - | - | - | - | SCR | - | 1200 V | - | 200 V/us | 1200 V | 78.5 A | 120 mA | 100 mA | 3 V | - | - | 150 μs | 10000 μA | - | - | ||
![]() SF0R1G42 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Obsolete | - | - | - | - | - | - | - | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | - | - | BOTTOM | THROUGH-HOLE | - | unknown | - | - | O-PBCY-T3 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | TO-92 | - | SCR | - | 400 V | - | - | 400 V | 0.15 A | - | 0.2 mA | 0.8 V | - | - | - | 100 μA | - | - | ||
![]() SH400R28B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | END | NO LEAD | - | unknown | - | 4 | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 1300 V | - | - | 1300 V | 630 A | - | 260 mA | - | - | - | - | - | - | - | ||
![]() SG2500EX24 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | PEAK TURN-OFF CURRENT IS 2500A | - | - | - | END | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GATE TURN-OFF SCR | - | 2500 V | - | 1000 V/us | 16 V | 1050 A | - | 3000 mA | 1 V | - | - | 25 μs | 50000 μA | - | - | ||
![]() SF3J41 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | No | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | ANODE | - | - | - | - | - | - | - | TO-220AB | - | SCR | - | 600 V | - | 100 V/us | 600 V | 4.7 A | 60 mA | 40 mA | 1.5 V | - | - | - | 500 μA | - | - | ||
![]() SF5G42 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AB | - | - | - | - | - | - | - | No | - | - | - | - | No | EAR99 | - | - | 8541.30.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | - | - | - | - | ANODE | - | - | - | - | - | - | - | TO-220AB | - | SCR | - | 400 V | 80 A | - | 400 V | 7.8 A | - | 0.2 mA | 0.8 V | - | - | - | 2000 μA | - | - | ||
![]() SF80J15 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | - | - | - | - | ANODE | - | - | - | - | - | - | - | - | - | SCR | - | 600 V | - | 200 V/us | 600 V | 126 A | 200 mA | 150 mA | 3 V | - | - | - | 15000 μA | - | - | ||
![]() SH400R33B Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 4 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | 115 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-X4 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | - | 8541.30.00.80 | - | - | END | UNSPECIFIED | - | unknown | - | 4 | O-CEDB-X4 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 1300 V | 8000 A | 500 V/us | - | - | 400 mA | 260 mA | 3.5 V | - | - | - | - | - | - | ||
![]() SH100U21D Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | HIGH SPEED | 8541.30.00.80 | - | - | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 1600 V | - | 200 V/us | 1600 V | 157 A | 200 mA | 150 mA | 3 V | - | - | 80 μs | 15000 μA | - | - | ||
![]() 2N6398 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | - | - | - | TOSHIBA CORP | - | 2 mA | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 600 V | 100 A | - | - | - | 60 mA | 60 mA | 2.5 V | 2.2 V | - | - | - | - | - | ||
![]() SF500EX28 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 2 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | - | - | END | NO LEAD | - | unknown | - | 4 | O-CEDB-N2 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SCR | - | 2500 V | - | - | 2500 V | 785 A | - | 250 mA | - | - | - | - | - | - | - | ||
![]() RSF05G1-5P Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 3 | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | - | Obsolete | TO-92 | - | - | - | - | - | - | - | No | - | - | - | - | No | EAR99 | - | - | 8541.30.00.80 | - | - | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | O-PBCY-T3 | Not Qualified | SINGLE | - | - | - | - | - | - | - | - | - | - | - | - | TO-92 | - | SCR | - | 400 V | 9 A | - | 400 V | 0.8 A | 2 mA | 0.25 mA | 0.8 V | - | - | - | 10 μA | - | - |