- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Configuration
- Terminal Form
- Terminal Position
- Surface Mount
- Number of Elements
- JESD-30 Code
- ECCN Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Toshiba Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF500EX29 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | 13-78F1A, 4 PIN | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | - | END | NO LEAD | - | unknown | - | 4 | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 2500 V | - | 2500 V | 785 A | - | 250 mA | - | - | - | ||
![]() SG600EX21 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 115 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | PEAK TURN-OFF CURRENT IS 600A | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | GATE TURN-OFF SCR | 2500 V | 350 V/us | 1250 V | 400 A | - | 350 mA | 2 V | 18 μs | 50000 μA | ||
![]() SF25Q13 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D2 | Not Qualified | SINGLE | ANODE | - | SCR | 1200 V | - | 1200 V | 39 A | 75 mA | 50 mA | 3 V | 150 μs | 6000 μA | ||
![]() SH400R26B Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 115 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 1300 V | 500 V/us | 1300 V | 628 A | 300 mA | 260 mA | 3.5 V | 25 μs | 50000 μA | ||
![]() SH100L21A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 800 V | 200 V/us | 800 V | 157 A | 200 mA | 150 mA | 3 V | 15 μs | 30000 μA | ||
![]() SF300J6S1 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 6 | TOSHIBA CORP | 6 | - | - | UNSPECIFIED | MICROELECTRONIC ASSEMBLY, R-XXMA-X6 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | R-XXMA-X6 | Not Qualified | 3 BANKS, ANTI-PARALLEL, 2 ELEMENTS | - | - | SCR | 600 V | - | 600 V | - | - | - | - | - | - | ||
![]() SF800N26 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 1000 V | 500 V/us | 1000 V | 1260 A | 300 mA | 320 mA | 4 V | - | 35000 µA | ||
![]() SF400L26 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 800 V | 200 V/us | 800 V | 628 A | 300 mA | 260 mA | 3.5 V | 150 μs | 20000 μA | ||
![]() SG700R22 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | PEAK TURN-OFF CURRENT IS 700A | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | GATE TURN-OFF SCR | 1300 V | 600 V/us | 15 V | 200 A | - | 700 mA | 1 V | 16 µs | 10000 µA | ||
![]() SF8G41 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | TOSHIBA CORP | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-220AB | SCR | 400 V | 30 V/us | 400 V | 12.6 A | 60 mA | 40 mA | 1.5 V | - | 2000 µA | ||
![]() SH50H13A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | HIGH SPEED | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | O-MUPM-D2 | Not Qualified | SINGLE | ANODE | - | SCR | 500 V | 200 V/us | 500 V | 79 A | 150 mA | 100 mA | 3 V | 15 µs | 15000 µA | ||
![]() SF8B41 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | TOSHIBA CORP | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-220AB | SCR | 100 V | 30 V/us | 100 V | 12.6 A | 60 mA | 40 mA | 1.5 V | - | 2000 µA | ||
![]() SF1000EX24 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 2500 V | 500 V/us | 2500 V | 1570 A | 300 mA | 450 mA | 3.5 V | - | 120000 µA | ||
![]() SG800R24 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Obsolete | No | - | - | - | PEAK TURN-OFF CURRENT IS 800A | - | END | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | O-CEDB-N2 | Not Qualified | SINGLE | - | - | GATE TURN-OFF SCR | 1300 V | 1000 V/us | 15 V | 360 A | - | 700 mA | 1 V | 16 µs | 10000 µA | ||
![]() SH100N21D Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | HIGH SPEED | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 1000 V | 200 V/us | 1000 V | 157 A | 200 mA | 150 mA | 3 V | 80 µs | 15000 µA | ||
![]() SF10D41 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | TOSHIBA CORP | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | SINGLE | ANODE | TO-220AB | SCR | 200 V | - | 200 V | 16 A | 80 mA | 40 mA | 2 V | - | 2000 µA | ||
![]() SF300HX22 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 5000 V | 500 V/us | 5000 V | 470 A | 300 mA | 250 mA | 2.5 V | 400 µs | 50000 µA | ||
![]() SF300N13 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | TOSHIBA CORP | 1 | 125 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | O-MUPM-H3 | Not Qualified | SINGLE | ANODE | - | SCR | 1000 V | 200 V/us | 1000 V | 470 A | 300 mA | 260 mA | 3.5 V | 150 µs | 20000 µA | ||
![]() SG3000GXH24 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Obsolete | No | - | - | - | PEAK TURN-OFF CURRENT IS 3000A | - | END | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | GATE TURN-OFF SCR | 4500 V | 1000 V/us | 16 V | 1200 A | - | 3500 mA | 1.5 V | 30 µs | 100000 µA | ||
![]() SF1500G27 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 2 | TOSHIBA CORP | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | - | - | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | - | SCR | 400 V | 500 V/us | 400 V | 2355 A | 300 mA | 250 mA | 2.5 V | - | 50000 µA |