- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Operating Temperature-Max
- Surface Mount
- Power Dissipation (Max)
- Working Test Current
Attribute column
Manufacturer
Toshiba Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1ZB10TPA3 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | SILICON | 2 | 10 V | TOSHIBA CORP | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | 1 W | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | 200 W | 10 μA | - | 9 V | - | 11 V | - | ||
![]() 02CZ27(TE85L) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | - | TOSHIBA CORP | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 27 V | - | - | - | EAR99 | - | CAPACITANCE IS CAPTURED FROM THE GRAPH | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.5% | 2 mA | - | 0.5 μA | - | - | - | - | 250 Ω | ||
![]() CMZB150 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | End Of Life | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() 02DZ9.1 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() 02CZ2.4-X(TE85R) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | - | TOSHIBA CORP | - | 1 | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.2 W | 2.4 V | - | - | - | EAR99 | - | CAPACITANCE IS CAPTURED FROM THE GRAPH | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.5% | 5 mA | - | 120 µA | - | - | - | - | 1000 Ω | ||
![]() 02DZ6.8 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() 015AZ9.1-Y(TPL3,F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF5A12FU Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 5 | - | TOSHIBA CORP | - | 4 | 150 °C | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | 12 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | ZENER DIODE | - | 5.39% | 5 mA | - | - | - | - | - | - | - | ||
![]() 1S287 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | - | TOSHIBA CORP | - | 1 | 150 °C | - | - | - | - | - | Active | - | 10 W | 45 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | SINGLE | ZENER DIODE | - | 10% | 60 mA | - | - | 10 Ω | - | - | - | - | ||
![]() 1ZC16(TPA2,Q) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 015AZ3.9 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | - | TOSHIBA CORP | 1-1G1A | 1 | 125 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.15 W | 3.9 V | No | - | No | - | - | - | - | DUAL | FLAT | - | unknown | - | 2 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 2.5% | 5 mA | - | 10 µA | 130 Ω | - | 1 V | - | 1000 Ω | ||
![]() CRZ13(T5L,TEM,Q) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF3A3.6FE Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 3 | - | TOSHIBA CORP | - | 2 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.1 W | 3.6 V | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | 3 | R-PDSO-F3 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | 5.56% | 5 mA | - | - | 130 Ω | - | - | - | - | ||
![]() 02DZ3.6 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() DF2B12M4SL,L3F(B Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1S289 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | - | TOSHIBA CORP | - | 1 | 150 °C | - | - | - | - | - | Active | - | 10 W | 50 V | - | - | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | SINGLE | ZENER DIODE | - | 10% | 60 mA | - | - | 11 Ω | - | - | - | - | ||
![]() 1S242 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | - | TOSHIBA CORP | - | 1 | 150 °C | - | - | - | - | - | Active | - | 1 W | 36 V | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | SINGLE | ZENER DIODE | - | 10% | 10 mA | - | - | 40 Ω | - | - | - | - | ||
![]() U1ZB240-Z Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 2 | - | TOSHIBA CORP | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | End Of Life | - | 1 W | 250 V | No | - | No | EAR99 | - | - | 8541.10.00.50 | DUAL | C BEND | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 0.5 mA | - | - | 5000 Ω | 240 V | - | 260 V | - | ||
![]() DF5A8.2LF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 5 | - | TOSHIBA CORP | - | 4 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | 0.2 W | 8.2 V | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | ZENER DIODE | - | 4.878% | 5 mA | - | - | 60 Ω | - | - | - | - | ||
![]() DF5A8.2F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SILICON | 5 | - | TOSHIBA CORP | - | 4 | 125 °C | - | PLASTIC/EPOXY | R-PDSO-G5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | 0.2 W | 8.2 V | - | e0 | - | EAR99 | TIN LEAD | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | 5 | R-PDSO-G5 | Not Qualified | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | ZENER DIODE | - | 6.1% | 5 mA | - | - | - | - | - | - | - |