- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Configuration
- Diode Type
- ECCN Code
- HTS Code
- Number of Elements
- Operating Temperature-Max
- Surface Mount
- Power Dissipation (Max)
- Working Test Current
Attribute column
Manufacturer
Toshiba Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Diode Element Material | Number of Terminals | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Breakdown Voltage-Nom | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer Package Code | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Reference Voltage-Nom | RoHS | Rohs Code | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pitch - Mating | Pin Count | JESD-30 Code | Qualification Status | Contact Finish - Post | Polarity | Contact Resistance | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Max | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Test Current | Unidirectional Channels | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | Capacitance @ Frequency | Voltage Tolerance | Non-rep Peak Rev Power Dis-Max | Termination Post Length | Pitch - Post | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Knee Impedance-Max | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 015AZ7.5-X(TH3,F,T Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02DZ3.3XTPH3F Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSLZ8V2,L3F Toshiba | 7913 |
| - | Surface Mount | SOD-962-2 | - | SL2 | - | - | - | - | - | - | CSLZ | - | - | 10000 | - | - | 500 nA | - | + 150 C | Toshiba Semiconductor and Storage | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 400 mW | - | Active | - | Details | - | - | 8.2 V | 30 Ohms | 150°C (TJ) | MouseReel | CSLZ | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 7.7V | - | 55W | 2.5A (8/20µs) | 17V (Typ) | 6.5V (Max) | 5 mA | 1 | - | - | - | 18pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSLZ20V,L3F Toshiba | 10000 |
| - | Surface Mount | SOD-962-2 | - | SL2 | - | - | - | - | - | - | CSLZ | - | - | 10000 | - | - | 500 nA | - | + 150 C | Toshiba Semiconductor and Storage | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 400 mW | - | Active | - | Details | - | - | 20 V | 50 Ohms | 150°C (TJ) | MouseReel | CSLZ | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 18.8V | - | - | 2.5A (8/20µs) | 30V (Typ) | 15V (Max) | 5 mA | 1 | - | - | - | 9.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSLZ16V,L3F Toshiba | 9003 |
| - | Surface Mount | SOD-962-2 | - | SL2 | - | - | - | - | - | - | CSLZ | - | - | 10000 | - | - | 500 nA | - | + 150 C | Toshiba Semiconductor and Storage | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 400 mW | - | Active | - | Details | - | - | 16 V | 35 Ohms | 150°C (TJ) | MouseReel | CSLZ | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 15.3V | - | - | 2.5A (8/20µs) | 30V (Typ) | 12V (Max) | 5 mA | 1 | - | - | - | 10.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMZ14(TE12L,L,X) Toshiba | In Stock | - | - | Through Hole, Right Angle, Horizontal | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | - | 12 (2 x 6) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | Bulk | Vertisockets™ 800 | - | - | - | Active | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | Tin | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.140 (3.56mm) | 0.100 (2.54mm) | - | - | - | - | - | Closed Frame | 30.0µin (0.76µm) | 200.0µin (5.08µm) | UL94 V-0 | ||
![]() CSLZ30V,L3F Toshiba | 7136 |
| - | Surface Mount | SOD-962-2 | - | SL2 | - | - | - | - | - | - | CSLZ | - | - | 10000 | - | - | 500 nA | - | + 150 C | Toshiba Semiconductor and Storage | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | 400 mW | - | Active | - | Details | - | - | 30 V | 150 Ohms | 150°C (TJ) | MouseReel | CSLZ | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | No | 28V | - | - | 2.5A (8/20µs) | 51V (Typ) | 23V (Max) | 2 mA | 1 | - | - | - | 7.5pF @ 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS08X Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF3A4.3FU Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | - | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | - | 3 | R-PDSO-G3 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 02DZ4.3-Z Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | - | 0.2 W | - | 4.38 V | - | No | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5% | 5 mA | - | - | - | - | - | 5 μA | 130 Ω | - | - | 1000 Ω | - | - | - | - | ||
![]() 02DZ5.6 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF3A8.2CT Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | CST3 | - | - | - | - | 2 | 150 °C | - | - | UNSPECIFIED | R-XBCC-N3 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | 0.15 W | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | NO LEAD | - | unknown | - | - | - | 3 | R-XBCC-N3 | Not Qualified | - | UNIDIRECTIONAL | - | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | ANODE | - | - | - | - | - | - | - | - | - | - | 6.1% | 5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1S275 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | - | Active | - | - | 10 W | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 170 mA | - | - | - | - | - | - | 4 Ω | - | - | - | - | - | - | - | ||
![]() 02CZ6.8-Z(TE85L) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.2 W | - | 6.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | CAPACITANCE IS CAPTURED FROM THE GRAPH | 8541.10.00.50 | DUAL | GULL WING | - | unknown | - | - | - | - | R-PDSO-G3 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5% | 5 mA | - | - | - | - | - | 0.5 µA | - | - | - | 150 Ω | - | - | - | - | ||
![]() 1S296 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | - | Active | - | - | 10 W | - | 91 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 30 mA | - | - | - | - | - | - | 20 Ω | - | - | - | - | - | - | - | ||
![]() 1ZB16TPB5 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | - | SILICON | 2 | - | - | - | - | 16 V | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | AXIAL | WIRE | - | unknown | - | - | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | ISOLATED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 W | - | - | 10 µA | - | 14.4 V | 17.6 V | - | - | - | - | - | ||
![]() CRZ47(T5L,TEM,Q) Toshiba Semiconductor and Storage | 3022 |
| - | Surface Mount | SOD-123F | - | S-FLAT (1.6x3.5) | - | - | - | - | - | - | CRZ47 | - | - | - | - | 65 Ohms | - | - | - | Toshiba Semiconductor and Storage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | - | ±10% | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 μA @ 37.6 V | 1 V @ 200 mA | - | - | - | 700 mW | - | - | - | - | - | - | 47 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF3A8.2FV Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 3 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 2 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOD | - | 0.15 W | - | 8.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | - | - | 3 | R-PDSO-F3 | Not Qualified | - | UNIDIRECTIONAL | - | COMMON ANODE, 2 ELEMENTS | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1% | 5 mA | - | - | - | - | - | - | 20 Ω | - | - | - | - | - | - | - | ||
![]() 015AZ4.3-X Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | 1-1G1A | - | - | - | - | 1 | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.15 W | - | 4.12 V | - | No | - | - | - | - | - | - | - | - | No | - | - | EAR99 | - | - | - | - | 8541.10.00.50 | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 2 | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5% | 5 mA | - | - | - | - | - | 5 µA | 130 Ω | - | - | 1000 Ω | - | - | - | - | ||
![]() DF2S8.2S Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | - | - | 1 | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 0.15 W | - | 8.2 V | - | - | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | TIN LEAD | - | - | 8541.10.00.50 | DUAL | FLAT | - | unknown | - | - | - | 2 | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | - | SINGLE | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1% | 5 mA | - | - | - | - | - | - | 30 Ω | - | - | - | - | - | - | - |