- ECCN Code
- Ihs Manufacturer
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- RMS On-state Current-Max
- Reach Compliance Code
- Surface Mount
- Trigger Device Type
- DC Gate Trigger Current-Max
- DC Gate Trigger Voltage-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Toshiba Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Exterior Housing Material | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Critical Rate of Rise of Commutation Voltage-Min | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FT1616MH Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM10LZ47 Toshiba America Electronic Components | 9000 | - | Datasheet | NO | 3 | 1 | TOSHIBA CORP | 0.02 mA | - | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 800 V | 110 A | - | 10 A | 50 mA | 30 mA | 1.5 V | - | 10 V/us | 20 μA | ||
![]() SM30G12 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | TOSHIBA CORP | 5 mA | - | 100 °C | -20 °C | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | TRIAC | 450 V | - | 30 V/us | 30 A | 80 mA | 75 mA | 3 V | 1.4 V | - | - | ||
![]() SM8JZ47 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 0.02 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 600 V | - | - | 8 A | 50 mA | 30 mA | 1.5 V | - | 10 V/us | 20 μA | ||
![]() SM8G41 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 400 V | - | - | 8 A | 50 mA | 50 mA | 3 V | - | - | 2000 μA | ||
![]() SM1L43 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-T3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | No | - | No | EAR99 | - | 8541.30.00.80 | BOTTOM | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | O-PBCY-T3 | Not Qualified | SINGLE | - | TO-92 | TRIAC | 800 V | - | - | 1 A | 10 mA | 10 mA | 1.5 V | - | - | - | ||
![]() SM3G41 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | e0 | - | EAR99 | TIN LEAD | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | - | TRIAC | 400 V | - | - | 3 A | 25 mA | 30 mA | 2 V | - | - | 1000 µA | ||
![]() SM8GZ47A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 0.02 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 400 V | - | - | 8 A | 50 mA | 20 mA | 1.5 V | - | 4 V/us | 20 µA | ||
![]() SM3G45 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 400 V | - | 100 V/us | 3 A | 30 mA | 20 mA | 1.5 V | - | 10 V/us | 20 µA | ||
![]() SM8G45 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 400 V | - | - | 8 A | 50 mA | 30 mA | 2 V | - | 10 V/us | 2000 µA | ||
![]() SM8G45A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 400 V | - | - | 8 A | 50 mA | 20 mA | 1.5 V | - | 4 V/us | 2000 µA | ||
![]() T2500B Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | TOSHIBA CORP | 2 mA | - | 100 °C | -40 °C | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | TRIAC | 200 V | - | 100 V/us | 6 A | 30 mA | 25 mA | 2.5 V | 2 V | 4 V/us | - | ||
![]() T2500M Toshiba America Electronic Components | In Stock | - | Datasheet | NO | - | - | TOSHIBA CORP | 2 mA | - | 100 °C | -40 °C | - | , | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | TRIAC | 600 V | - | 75 V/us | 6 A | 30 mA | 25 mA | 2.5 V | 2 V | 4 V/us | - | ||
![]() SM16G45 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 0.02 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | - | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 400 V | - | 100 V/us | 16 A | 50 mA | 30 mA | 1.5 V | - | 10 V/us | 20 µA | ||
![]() SM6G48A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Active | TO-220FL | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSIP-T3 | Not Qualified | SINGLE | - | - | TRIAC | 400 V | - | - | 6 A | 50 mA | 20 mA | 1.5 V | - | 4 V/us | 20 μA | ||
![]() SM6J45A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 600 V | - | - | 6 A | 50 mA | 20 mA | 1.5 V | - | 4 V/us | 2000 µA | ||
![]() SM16JZ47A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 0.02 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 600 V | - | - | 16 A | 50 mA | 20 mA | 1.5 V | - | 4 V/us | 20 µA | ||
![]() SM2GZ47 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 0.02 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 400 V | 8.8 A | - | 1 A | - | 8 mA | 1.5 V | - | - | - | ||
![]() SM6G45A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | 2 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | No | - | No | EAR99 | - | 8541.30.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T3 | Not Qualified | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | 400 V | - | - | 6 A | 50 mA | 20 mA | 1.5 V | - | 4 V/us | 2000 µA | ||
![]() SM25JZ41 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 3 | - | TOSHIBA CORP | - | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | R-PUFM-D3 | Not Qualified | SINGLE | ISOLATED | - | TRIAC | 600 V | - | - | 25 A | 70 mA | 50 mA | 3 V | - | 10 V/us | 3000 µA |