- Packaging
- Mounting Type
- Package / Case
- Vgs(th) (Max) @ Id
- Drain to Source Voltage (Vdss)
- Operating Temperature
- Part Status
- Input Capacitance (Ciss) (Max) @ Vds
- FET Feature
- Rds On (Max) @ Id, Vgs
- FET Type
- RoHS Status
Attribute column
Manufacturer
Toshiba Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Transistor Element Material | Manufacturer Package Identifier | Brand | Channel Mode | Current - Continuous Drain (Id) @ 25℃ | Factory Pack QuantityFactory Pack Quantity | Forward Transconductance - Min | Id - Continuous Drain Current | Manufacturer | Maximum Operating Temperature | Mfr | Mounting Styles | Number of Elements | Number of Elements per Chip | Package | Package Type | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Rds On - Drain-Source Resistance | RoHS | Tradename | Transistor Polarity | Turn Off Delay Time | Typical Turn-Off Delay Time | Typical Turn-On Delay Time | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Max Operating Temperature | Subcategory | Max Power Dissipation | Technology | Terminal Form | Reach Compliance Code | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Turn On Delay Time | Power - Max | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Product Type | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Dual Supply Voltage | Input Capacitance | DS Breakdown Voltage-Min | Channel Type | FET Technology | Max Junction Temperature (Tj) | FET Feature | Drain to Source Resistance | Rds On Max | Nominal Vgs | Capacitance - Input | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK6A65D(STA4,X,M) TOSHIBA | 6000 | - | - | - | - | Through Hole | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 75 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | 45 W | - | - | - | - | - | - | - | - | - | Single | - | - | 60 ns | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | 30 V | - | - | - | - | 1.05 nF | - | - | - | - | - | 1.11 Ω | - | - | - | - | 15 mm | 10 mm | 4.5 mm | - | - | - | - | ||
![]() TK10A60D(STA4,X,S) TOSHIBA | 64000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM3J356R,LF(T TOSHIBA | 6000 | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | SOT-23 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM3K36MFV,L3F(T,LCFC TOSHIBA | 5147 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM6N44FE,LM Toshiba Semiconductor and Storage | 57169 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | - | SILICON | SON6-P-0.50 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | 6 | - | - | - | - | 150mW | - | FLAT | - | SSM6N44 | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 150mW | 50 ns | - | 2 N-Channel (Dual) | SWITCHING | 4 Ω @ 10mA, 4V | 1.5V @ 100μA | 8.5pF @ 3V | - | - | 30V | - | - | 100mA | - | 20V | 0.1A | 7Ohm | 30V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 150°C | Logic Level Gate | - | - | - | - | - | 600μm | - | - | No | - | RoHS Compliant | - | ||
![]() SSM5N16FU,LF Toshiba Semiconductor and Storage | 3006 |
| - | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | USV | - | - | Toshiba | Enhancement | 100mA (Ta) | 3000 | 40 mS | 100 mA | Toshiba | + 150 C | Toshiba Semiconductor and Storage | SMD/SMT | - | - | Tape & Reel (TR) | - | 200 mW | - | Active | 3 Ohms | Details | MOSVI | N-Channel | - | 125 ns | 70 ns | 0.000212 oz | 20 V | - 10 V, + 10 V | 600 mV | 150°C | Cut Tape | - | - | - | - | - | - | - | - | - | MOSFETs | - | Si | - | - | - | - | - | - | Dual | 2 Channel | - | - | - | - | 200mW (Ta) | 2 N-Channel (Dual) | - | 3Ohm @ 10mA, 4V | 1.1V @ 100μA | 9.3pF @ 3V | - | - | 20V | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | - | - | - | - | ||
![]() SSM6P15FE(TE85L,F) Toshiba Semiconductor and Storage | 3211 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | unknown | SSM6P15 | - | - | - | - | - | - | - | 150mW | - | - | 2 P-Channel (Dual) | - | 12 Ω @ 10mA, 4V | 1.7V @ 100μA | 9.1pF @ 3V | - | - | 30V | - | - | 100mA | - | 20V | - | - | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6N55NU,LF(T Toshiba | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | - | 46 mΩ | - | 280pF | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6N37FE,LM Toshiba Semiconductor and Storage | 52000 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | - | - | 150mW | - | - | 2 N-Channel (Dual) | - | 2.2 Ω @ 100mA, 4.5V | 1V @ 1mA | 12pF @ 10V | - | - | 20V | - | - | 250mA | - | 10V | - | - | 20V | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TPCP8203(TE85L,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD, Flat Lead | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 360mW | - | - | - | - | - | - | - | - | - | - | - | 1.48W | - | - | 2 N-Channel (Dual) | - | - | 2.5V @ 1mA | - | - | 15ns | 40V | 9 ns | - | 4.7A | - | 20V | - | - | 40V | - | - | - | - | - | - | Standard | 40mOhm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SSM6N17FU(TE85L,F) Toshiba Semiconductor and Storage | 2945 | - | Datasheet | 12 Weeks | Silver, Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | - | - | - | 100mA Ta | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 40 ns | - | - | - | - | - | - | 150°C | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 200mW | - | - | - | - | - | - | - | - | - | Dual | ENHANCEMENT MODE | 200mW | 100 ns | 200mW Ta | 2 N-Channel (Dual) | - | 20 Ω @ 10mA, 4V | 1.5V @ 1μA | 7pF @ 3V | - | - | - | - | - | 100mA | 1.5V | 7V | 0.1A | - | - | 50V | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | Standard | - | - | 1.5 V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() SSM5P15FU,LF Toshiba Semiconductor and Storage | 2982 |
| - | - | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | USV | - | - | Toshiba | Enhancement | 100mA (Ta) | 3000 | 20 mS | 100 mA | Toshiba | + 150 C | Toshiba Semiconductor and Storage | SMD/SMT | - | - | Tape & Reel (TR) | - | 200 mW | - | Active | 12 Ohms | Details | MOSVI | P-Channel | - | 175 ns | 65 ns | 0.000212 oz | 30 V | - 20 V, + 20 V | 1.7 V | 150°C | Cut Tape | - | - | - | - | - | - | - | - | - | MOSFETs | - | Si | - | - | - | - | - | - | Dual | 2 Channel | - | - | - | - | 200mW (Ta) | 2 P-Channel (Dual) | - | 12Ohm @ 10mA, 4V | 1.7V @ 100μA | 9.1pF @ 3V | - | - | 30V | - | MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | MOSFET | - | - | - | - | - | - | - | ||
![]() SSM6N7002KFU,LF Toshiba Semiconductor and Storage | 19000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2015 | - | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | 285mW | - | GULL WING | - | - | - | AEC-Q101 | R-PDSO-G6 | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE AND RESISTOR | - | - | ENHANCEMENT MODE | - | - | 285mW | 2 N-Channel (Dual) | SWITCHING | 1.5 Ω @ 100mA, 10V | 2.1V @ 250μA | 40pF @ 10V | 0.6nC @ 4.5V | - | 60V | - | - | 300mA | - | - | 0.3A | 1.75Ohm | - | - | - | 60V | - | METAL-OXIDE SEMICONDUCTOR | - | Standard | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6N15AFE,LM Toshiba Semiconductor and Storage | 7966 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | SSM6N15 | - | - | - | - | - | - | - | - | - | 150mW | 2 N-Channel (Dual) | - | 4 Ω @ 10mA, 4V | 1.5V @ 100μA | 7.8pF @ 3V | - | - | 30V | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6N7002BFE,LM Toshiba Semiconductor and Storage | 16094 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Cut Tape (CT) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 2 N-Channel (Dual) | - | 2.1 Ω @ 500mA, 10V | 3.1V @ 250μA | 17pF @ 25V | - | - | 60V | - | - | 200mA | - | 10V | - | - | 60V | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | 550μm | 1.6mm | 1.2mm | - | - | RoHS Compliant | - | ||
![]() TPC8408,LQ(S Toshiba Semiconductor and Storage | 12500 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | 6.1A 5.3A | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W | - | 450mW | N and P-Channel | - | 32m Ω @ 3.1A, 10V | 2.3V @ 100μA | 850pF @ 10V | 24nC @ 10V | - | 40V | - | - | 5.3A | - | 20V | - | - | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() SSM6N37FU,LF Toshiba Semiconductor and Storage | 267800 |
| - | 12 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | - | 250mA Ta | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | 2 N-Channel (Dual) | - | 2.2 Ω @ 100mA, 4.5V | 1V @ 1mA | 12pF @ 10V | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Logic Level Gate, 1.5V Drive | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6N36FE,LM Toshiba Semiconductor and Storage | 300 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | unknown | SSM6N36 | - | - | - | - | - | - | - | - | - | 150mW | 2 N-Channel (Dual) | - | 630m Ω @ 200mA, 5V | 1V @ 1mA | 46pF @ 10V | 1.23nC @ 4V | - | 20V | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6N7002BFU,LF Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | 300mW | - | GULL WING | unknown | SSM6N7002 | - | - | R-PDSO-G6 | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE AND RESISTOR | - | - | ENHANCEMENT MODE | 150mW | - | - | 2 N-Channel (Dual) | SWITCHING | 2.1 Ω @ 500mA, 10V | 3.1V @ 250μA | 17pF @ 25V | - | - | 60V | - | - | 200mA | - | 20V | 0.2A | - | 60V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | Logic Level Gate | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SSM6P36FE,LM Toshiba Semiconductor and Storage | 657 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | ES6 (1.6x1.6) | - | - | - | - | 330mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | SSM6P36 | - | - | - | - | - | - | - | - | - | 150mW | 2 P-Channel (Dual) | - | 1.31Ohm @ 100mA, 4.5V | 1V @ 1mA | 43pF @ 10V | 1.2nC @ 4V | - | 20V | - | - | 330mA | - | - | - | - | - | - | 43pF | - | - | - | - | Logic Level Gate | - | 1.31 Ω | - | - | - | - | - | - | - | - | RoHS Compliant | - |