- Manufacturer
- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer Part Number
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Toshiba Transistors - IGBTs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Turn-off Time-Nom (toff) | Turn-on Time-Nom (ton) | Packaging | Series | Additional Feature | Subcategory | Terminal Position | Terminal Form | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Product Type | Output Format | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | VCEsat-Max | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMM7G30US60I Toshiba | In Stock | - | - | - | NO | 24 | SILICON | - | - | FAIRCHILD SEMICONDUCTOR CORP | Fairchild Semiconductor Corporation | FMM7G30US60I | - | - | - | 7 | 150 °C | - | UNSPECIFIED | 24PM-AA, 24 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 5.66 | - | Yes | - | - | 350 ns | 190 ns | - | - | LOW CONDUCTION LOSS | Insulated Gate BIP Transistors | UPPER | THROUGH-HOLE | compliant | - | - | 24 | - | R-XUFM-T24 | Not Qualified | COMPLEX | ISOLATED | MOTOR CONTROL | N-CHANNEL | - | - | 104 W | 30 A | 600 V | 20 V | 2.7 V | - | - | - | - | ||
![]() MG400Q2YS60A Toshiba | 2 | - | - | - | NO | 11 | SILICON | - | - | POWEREX INC | Powerex Power Semiconductors | MG400Q2YS60A | - | - | - | 2 | 150 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X11 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 5.83 | - | - | - | - | - | - | - | - | - | - | UPPER | UNSPECIFIED | unknown | - | - | - | - | R-XUFM-X11 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | MOTOR CONTROL | N-CHANNEL | - | - | - | 400 A | 1200 V | - | - | - | - | - | - | ||
![]() MG200Q2YS60A Toshiba | In Stock | - | - | - | NO | 11 | SILICON | - | - | POWEREX INC | Powerex Power Semiconductors | MG200Q2YS60A | - | - | - | 2 | 150 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X11 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | - | 5.84 | - | - | - | - | - | - | - | - | - | - | UPPER | UNSPECIFIED | unknown | - | - | 11 | - | R-XUFM-X11 | Not Qualified | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | POWER CONTROL | N-CHANNEL | - | - | - | 200 A | 1200 V | - | - | - | - | - | - | ||
![]() S1PA7[UD] Toshiba | In Stock | - | - | 5 mm x 3.2 mm | - | - | - | CTS Electronic Components | 1000 | - | CTS | - | + 85 C | Toshiba Semiconductor and Storage | - 40 C | - | - | Tray | - | - | - | - | - | - | Active | - | Details | - | 2.625 V | 2.375 V | - | - | Reel | 654 | - | Oscillators | - | - | - | 92.16 MHz | 50 PPM | - | SMD/SMT | - | - | - | - | - | - | Standard Oscillators | LVDS | - | - | - | - | - | Standard Clock Oscillators | 1.2 mm | 5 mm | 3.2 mm | ||
![]() CM50TF-24H Toshiba | In Stock | - | - | - | NO | 19 | SILICON | - | - | POWEREX INC | Powerex Power Semiconductors | CM50TF-24H | - | - | - | 6 | 150 °C | - | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X19 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 5.82 | - | - | - | - | - | - | - | - | - | Insulated Gate BIP Transistors | UPPER | UNSPECIFIED | unknown | - | - | - | - | R-XUFM-X19 | Not Qualified | BRIDGE, 6 ELEMENTS WITH BUILT-IN DIODE | ISOLATED | MOTOR CONTROL | N-CHANNEL | - | - | 400 W | 50 A | 1200 V | 20 V | 3.4 V | - | - | - | - |