- Mounting Type
- Series
- Current Rating (Max)
- ECCN Code
- Filter Type
- HTS Code
- Moisture Sensitivity Level (MSL)
- Number of Lines
- Package / Case
- Packaging
- Part Status
- RoHS Status
Attribute column
Manufacturer
Toshiba Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Base Product Number | Contact Finish Mating | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | HTS Code | Fastening Type | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Ingress Protection | Reach Compliance Code | Shell Finish | Shell Size - Insert | Inductance | Shell Size, MIL | Filter Type | Rated Current | Number of Lines | Current Rating (Max) | Features | Height | Length | Width | Contact Finish Thickness - Mating | Height (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB4X2X6SM Toshiba Semiconductor and Storage | 1 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2005 | Amobeads® | 0.315Lx0.236W 8.00mmx6.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | TR | - | - | 1 | - | - | - | - | - | - | FERRITE BEAD | 9A | 1 | 9A Typ | - | 5.3086mm | 8mm | - | - | - | - | RoHS Compliant | ||
![]() BK3216-4M241-T Toshiba | In Stock | - | - | - | - | Panel Mount | - | Flange | Aluminum Alloy | CA310 | Silver | ITT Cannon, LLC | Bulk | Metal | Active | 50V | -55°C ~ 125°C | - | - | MIL-DTL-5015, CA-B | - | - | - | Solder Cup | - | Receptacle, Female Sockets | 14 | Olive Drab | - | Reverse Bayonet Lock | 22A, 41A | - | N (Normal) | - | - | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 28-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LB4X2X8U Toshiba Semiconductor and Storage | 12 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Axial, Kinked Radial Bend | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Amobeads® | 0.236Diax0.472L 6.00mmx12.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE BEAD | - | 1 | 8A Typ | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() LB 4X2X8F Toshiba Semiconductor and Storage | 33 |
| Datasheet | 10 Weeks | - | Through Hole | Axial Cylinder, Radial Bend | - | - | - | - | - | - | - | - | - | - | Bulk | - | Amobeads® | 0.236Diax0.472L 6.00mmx12.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE BEAD | - | 1 | 8A Typ | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AB 3X2X3SM Toshiba Semiconductor and Storage | 2500 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Amobeads® | 0.197Lx0.197W 5.00mmx5.00mm | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | - | - | 1 | - | unknown | - | - | 3 μH | - | FERRITE BEAD | 6A | 1 | 6A Typ | - | - | 5mm | 5mm | - | 0.169 4.30mm | - | RoHS Compliant | ||
![]() LB 2.8X4.5U Toshiba Semiconductor and Storage | 215 |
| - | - | - | Through Hole | Axial, Kinked Radial Bend | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | Amobeads® | - | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE BEAD | - | 1 | 5A Typ | - | - | - | - | - | - | - | RoHS Compliant |