- Manufacturer
- Manufacturer Part Number
- Series
- Part Status
- Operating Temperature
- Packaging
- Mounting Type
- RoHS
- Size / Dimension
- Features
- Package / Case
- Lead Free Status / RoHS Status
Attribute column
Manufacturer
Toshiba Panel Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Dielectric Material | Weight | Material - Frame | Material - Blade | Approvals | For Use With/Related Products | Impedance (Max) (Zzt) | Lead Free Status / RoHS Status | Lifetime @ Temp. | Memory Types | RoHS | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Interface | Current - Reverse Leakage @ Vr | Lead Style | Accessory Type | Power - Max | Supplied Contents | Voltage - Zener (Nom) (Vz) | RPM | Includes | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Coating, Housing Type | For Measuring | Features | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q74600B Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q72035B Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS11-2002PM-WN Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS11-2004PM-AN Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 1 % | - | - | - | 100 ppm/°C | - | 7.68 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() VFS11-2002PM-WP Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS11-2004PM-WN Toshiba | In Stock | - | - | - | - | - | 165 | - | - | - | - | - | - | - | - | - | - | RAM, SRAM | Non-Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | 166 MHz | - | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS11-2075 Toshiba | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | 160MHz | ±1ppm | HCMOS | Enable/Disable | Crystal | 63mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | -- | ||
![]() VFS11-2075PM-WN Toshiba | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Strip | FXTC-HE73 | 0.283 L x 0.205 W (7.20mm x 5.20mm) | - | Obsolete | - | - | - | TCXO | - | - | - | - | - | - | - | - | 3.3V | - | - | 135MHz | ±2.5ppm | HCMOS | Enable/Disable | Crystal | 63mA | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 (2.40mm) | - | -- | ||
![]() VFS11-4007PL Toshiba | In Stock | - | - | - | - | - | - | - | - | 1.9 lbs (861.8g) | Aluminum | Steel | CE, cURus, TUV | - | - | - | 100000 Hrs @ 25°C | - | - | 24VDC | - | - | - | -4 ~ 158°F (-20 ~ 70°C) | - | HPLC, FDD1-17238 | Rectangular/Rounded - 172mm L x 151mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 18.70W | - | - | - | IP54 - Dust Protected, Water Resistant | 0.780A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 RPM | - | Ball | Tubeaxial | 245.0 CFM (6.86m³/min) | 56.0 dB(A) | -- | 0.732 in H2O (182.3 Pa) | - | - | Locked Rotor Sensor, Speed Sensor (Tach) | - | - | 38.50mm | - | ||
![]() VFS11-4075PL-WP Toshiba | In Stock | - | - | - | - | - | - | - | - | 0.344 lb (156.04g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | -- | - | - | 24VDC | - | - | - | 14 ~ 140°F (-10 ~ 60°C) | - | FAD1-12025 | Square - 120mm L x 120mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 1.68W | - | - | - | -- | 0.070A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 RPM | - | Sleeve | Tubeaxial | 57.2 CFM (1.60m³/min) | 27.2 dB(A) | 21.6 ~ 26.4VDC | 0.074 in H2O (18.4 Pa) | - | - | -- | - | - | 25.50mm | - | ||
![]() VFS11-4150PL-AN Toshiba | In Stock | - | - | - | - | - | - | - | - | 0.062 lb (28.12g) | Plastic | Plastic | CE, cURus, TUV | - | - | - | -- | - | - | 12VDC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | FAD1-04020 | Square - 40mm L x 40mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 1.68W | - | - | - | -- | 0.140A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8500 RPM | - | Ball | Tubeaxial | 9.6 CFM (0.269m³/min) | 37.5 dB(A) | 10.8 ~ 13.2VDC | 0.320 in H2O (79.7 Pa) | - | - | -- | - | - | 20.00mm | - | ||
![]() VFS11-6037P-AN Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS11-6075P Toshiba | In Stock | - | - | - | Radial, Tubular | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 350°C | Bulk | FVTS | 0.313 Dia x 1.750 L (7.94mm x 44.45mm) | ±5% | Active | - | - | ±400ppm/°C | - | 15 Ohms | - | - | Wirewound | - | 12W | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Combo Leads | - | - | - | - | - | - | - | - | - | - | - | - | Vitreous Enamel Coated | - | -- | - | -- | - | - | ||
![]() VFS11-6075P-WP Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | F1978 | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | Attenuator | - | - | - | - | - | - | - | - | - | - | - | 5MHz ~ 3GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS11-6110P-WN Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fluke Connect™ | - | - | Active | - | - | - | Infrared Camera, Thermal Imager | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter, Battery, Cable, Case, Manual, SD Card | - | - | - | - | - | - | - | Temperature (Non-Contact) | - | - | - | - | - | ||
![]() VFS11S-2004PL-WP Toshiba | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | -- | - | - | - | - | 310V | 630V | - | -55°C ~ 110°C | Bulk | F1778X2 | 0.472 L x 0.157 W (12.00mm x 4.00mm) | ±10% | Active | -- | PC Pins | - | - | - | - | - | - | EMI, RFI Suppression | - | 0.015µF | - | - | - | - | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.394 (10.00mm) | - | X2 | ||
![]() VFS11S-2015PL Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | GD3000 | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interface Board | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS7-2004UP Toshiba | In Stock | - | - | Surface Mount | DO-213AB, MELF | - | - | MELF DO-213AB | - | - | - | - | - | - | 10 Ohms | - | - | - | - | - | - | - | - | -65°C ~ 150°C | Tape & Reel (TR) | -- | - | ±10% | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5µA @ 9.9V | - | - | 1W | - | 13V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS7-4015PL Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFS9-2015PM-WN Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |