- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Surface Mount
Attribute column
Manufacturer
Toshiba Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Consumer IC Type | Number of Bands | Harmonic Distortion | Channel Separation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC9187AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | SDIP | SDIP, | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | No | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 1.778 mm | unknown | NOT SPECIFIED | 42 | R-PDIP-T42 | Not Qualified | - | - | - | 1 | - | 4.5 mm | VOLUME CONTROL CIRCUIT | 7 | - | - | 38 mm | 15.24 mm | ||
![]() TC8860F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | TOSHIBA CORP | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.7SQ,32 | QFP44,.7SQ,32 | SQUARE | FLATPACK | Active | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | - | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | Not Qualified | - | COMMERCIAL | - | - | 9 mA | - | - | - | - | - | - | - | ||
![]() TA2069AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | 75 °C | -25 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,40 | SOP24,.3,40 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Active | SSOP | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1 mm | unknown | - | 24 | R-PDSO-G24 | Not Qualified | 3.6 V | COMMERCIAL EXTENDED | 1.8 V | 2 | - | 2.2 mm | TONE CONTROL CIRCUIT | 1 | 0.5% | 70 dB | 13 mm | 6 mm | ||
![]() TC9170AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | - | - | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | e0 | No | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | 1 | - | 4.45 mm | EQUALIZER CIRCUIT | - | - | - | 19.25 mm | 7.62 mm |