- Converter Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Toshiba Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Analog Input Voltage-Max | Output Format | Conversion Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC35082F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 24 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP24,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | INDUSTRIAL | 10 | - | ADC, SUCCESSIVE APPROXIMATION | 2.3 mm | 1 | BINARY | - | 5.5 V | PARALLEL, WORD | - | 16 mm | 8.8 mm | ||
![]() TA7715P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | TOSHIBA CORP | 0.000726 MHz | 75 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 12 V | 9 V | 10 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | COMMERCIAL EXTENDED | - | 10 mA | VOLTAGE TO FREQUENCY CONVERTER | 4.45 mm | - | - | - | - | - | - | 19.25 mm | 7.62 mm | ||
![]() TC35095AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 4.5 mm | 8 | BINARY | - | 5.5 V | SERIAL | 36.5 μs | 22 mm | 7.62 mm | ||
![]() TC35098P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 5 mm | 1 | BINARY | - | 5.5 V | SERIAL | 29 μs | - | 7.62 mm | ||
![]() TC35084F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | 20 | R-PDSO-G20 | Not Qualified | - | 10 | - | ADC, SUCCESSIVE APPROXIMATION | - | 2 | BINARY | - | - | PARALLEL, WORD | 7 μs | - | - | ||
![]() TC5092AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP42,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 42 | R-PDIP-T42 | Not Qualified | INDUSTRIAL | 13 | - | ADC, PROPRIETARY METHOD | 4.8 mm | 8 | BINARY | - | 5 V | PARALLEL, WORD | 41000 µs | 53.2 mm | 15.24 mm | ||
![]() TC35097P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | INDUSTRIAL | 8 | 4.3 mA | ADC, SUCCESSIVE APPROXIMATION | 4.25 mm | 2 | BINARY | - | 5 V | SERIAL | 31.5 µs | 9.6 mm | 7.62 mm | ||
![]() TC35098AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 8 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-PDIP-T8 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 4.25 mm | 1 | BINARY | - | 5.5 V | SERIAL | 29 µs | 9.6 mm | 7.62 mm | ||
![]() TC35095P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 18 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | INDUSTRIAL | 8 | 1.4 mA | ADC, SUCCESSIVE APPROXIMATION | 4.5 mm | 8 | BINARY | - | 5 V | SERIAL | 36.5 µs | 22 mm | 7.62 mm | ||
![]() TC5093AP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-PDIP-T28 | Not Qualified | INDUSTRIAL | 8 | 2 mA | ADC, SUCCESSIVE APPROXIMATION | 5.3 mm | 8 | BINARY | 0.3906% | 5 V | PARALLEL, 8 BITS | - | 37 mm | 15.24 mm | ||
![]() TC35083P Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 24 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5 V | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | INDUSTRIAL | 10 | - | ADC, SUCCESSIVE APPROXIMATION | 4.45 mm | 1 | BINARY | - | 5.5 V | PARALLEL, WORD | - | 29.8 mm | 7.62 mm | ||
![]() TC35095AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 20 | TOSHIBA CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 5 V | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | INDUSTRIAL | 8 | - | ADC, SUCCESSIVE APPROXIMATION | 1.8 mm | 8 | BINARY | - | 5.5 V | SERIAL | 36.5 µs | 12.8 mm | 5.3 mm |