- RoHS
- Length
- Width
- Address Bus Width
- Boundary Scan
- Case/Package
- Clock Frequency-Max
- External Data Bus Width
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Pins
Attribute column
Manufacturer
Toshiba Embedded - Microcontroller, Microprocessor, FPGA Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Case/Package | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Speed | uPs/uCs/Peripheral ICs Type | Bit Size | Logic Function | Seated Height-Max | Address Bus Width | Boundary Scan | External Data Bus Width | Bus Compatibility | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP88FW45FG(TZ) Toshiba | In Stock | - | - | - | - | 80 | - | PQFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC6358TB Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | - | 552 | - | 83.33 MHz | TOSHIBA CORP | - | 70 °C | - | - | PLASTIC/EPOXY | LBGA | LBGA, BGA(UNSPEC) | BGA(UNSPEC) | SQUARE | GRID ARRAY, LOW PROFILE | Active | BGA | - | No | 3.6 V | 3 V | 3.3 V | e0 | No | TIN LEAD | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 mm | unknown | - | 552 | S-PBGA-B552 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | 1.45 mm | 13 | YES | 32 | TX3922; ISA; PCMCIA; USB | - | 31 mm | 31 mm | - | ||
![]() TMPR3916F Toshiba America Electronic Components | In Stock | - | Datasheet | - | YES | - | 208 | - | 10 MHz | TOSHIBA CORP | 30 | 85 °C | -40 °C | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | End Of Life | QFP | - | No | 3.6 V | 3 V | 3.3 V | - | No | - | - | - | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 208 | S-PQFP-G208 | Not Qualified | - | INDUSTRIAL | - | - | 60 MHz | MULTIFUNCTION PERIPHERAL | 32 | - | 4.45 mm | 27 | NO | 32 | - | - | 28 mm | 28 mm | - | ||
![]() TC74ACT139P(F) Toshiba | In Stock | - | - | Through Hole | - | 16 | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | Inverting | - | 5.5 V | 4.5 V | - | - | - | Decoder, Demultiplexer | - | - | - | - | - | 3.5 mm | 19.25 mm | 6.4 mm | - | ||
![]() TC74ACT157P(F) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TMP89FM42UG(C,ZHZ) TOSHIBA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |