- Terminal Position
- Terminal Form
- uPs/uCs/Peripheral ICs Type
- Has ADC
- Bit Size
- DMA Channels
- Terminal Pitch
- PWM Channels
- Surface Mount
- HTS Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP93CS41DF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 20 MHz | TOSHIBA CORP | 61 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 2048 | No | - | 5.5 V | 4.5 V | 5 V | - | - | OPERATES AT 2.7V MINIMUM SUPPLY @ 12.5MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 20 MHz | MICROCONTROLLER | 30 mA | 16 | YES | YES | YES | NO | 1.6 mm | 24 | - | TLCS-900/L | - | - | 16 | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() TMP90C840AN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 64 | 12.5 MHz | TOSHIBA CORP | 54 | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | 0.750 INCH, SHRINK, PLASTIC, DIP-64 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 256 | No | 8192 | 5.5 V | 5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | FMAX = 10MHZ @ TA = -40 TO 85 DEG C | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | INDUSTRIAL | 10 MHz | MICROCONTROLLER | 50 mA | 8 | YES | NO | NO | NO | 5 mm | 20 | 8 | TLCS-90 | NO | YES | 8 | FIXED POINT | NO | 256 | 2 | 3 | MROM | 4 | 8 | 57.5 mm | 19.05 mm | ||
![]() TMP91CW28FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 10 MHz | TOSHIBA CORP | 80 | 70 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 8192 | Yes | 131072 | 2.6 V | 2 V | 2 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | COMMERCIAL | 10 MHz | MICROCONTROLLER | 4 mA | 16 | YES | YES | YES | NO | 1.6 mm | 24 | 8 | TLCS-900/L | NO | - | 16 | - | - | - | - | - | MROM | - | - | 14 mm | 14 mm | ||
![]() TMP86FH47BUG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | - | TOSHIBA CORP | 35 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, | - | SQUARE | FLATPACK, LOW PROFILE | Not Recommended | - | 512 | - | 16384 | 5.5 V | 4.5 V | 5 V | - | - | OPERATES AT 2.7V MIN SUPPLY AT 8 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | - | S-PQFP-G44 | - | INDUSTRIAL | 16 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.6 mm | - | 8 | - | - | - | - | - | - | - | - | - | FLASH | - | - | 10 mm | 10 mm | ||
![]() TMP47P421ADF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 4.2 MHz | TOSHIBA CORP | 27 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | 128 | No | 4096 | 6 V | 5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | 64 | R-PQFP-G64 | Not Qualified | OTHER | 4.2 MHz | MICROCONTROLLER | 10 mA | 4 | NO | NO | NO | NO | 3.05 mm | - | 8 | TLCS-47 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 20 mm | 14 mm | ||
![]() TMP87PP24F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 8 MHz | TOSHIBA CORP | 69 | 70 °C | -30 °C | PLASTIC/EPOXY | FQFP | 14 X 14 MM, 0.50 MM PITCH, PLASTIC, LQFP-100 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 18 mA | 8 | YES | NO | YES | NO | 1.85 mm | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 14 mm | 14 mm | ||
![]() TMP87PM40AFG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 8 MHz | TOSHIBA CORP | 56 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | 6 V | 4.5 V | 5 V | - | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | unknown | - | 64 | R-PQFP-G64 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 3.05 mm | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 20 mm | 14 mm | ||
![]() TMP86FS23AUG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 16 MHz | TOSHIBA CORP | 51 | - | - | - | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Not Recommended | - | - | Yes | - | 5.5 V | 3.5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | - | - | - | - | 16 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() TMP47C620F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | - | TOSHIBA CORP | 36 | 70 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | No | - | 6 V | 4.5 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 80 | S-PQFP-G80 | Not Qualified | OTHER | - | MICROCONTROLLER | - | - | - | - | - | - | 3.15 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 14 mm | 14 mm | ||
![]() TMP91PW11F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 25 MHz | TOSHIBA CORP | 79 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | 14 X 14 MM, 0.50 MM PITCH, PLASTIC, LQFP-100 | - | SQUARE | FLATPACK, FINE PITCH | Transferred | QFP | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | OPERATES AT 2.7V MINIMUM SUPPLY @ 12.5 MHZ | - | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 25 MHz | MICROCONTROLLER | - | 16 | YES | NO | YES | NO | 1.85 mm | 24 | - | - | - | - | 16 | - | - | - | - | - | OTPROM | - | - | 14 mm | 14 mm | ||
![]() TMP87PM78F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 8 MHz | TOSHIBA CORP | 89 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | 1024 | No | 32768 | 5.5 V | 5 V | 5 V | e0 | TIN LEAD | OPERATES AT 2.7V MIN SUPPLY @ 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 16 mA | 8 | YES | NO | YES | NO | 3.05 mm | - | 8 | TLCS-870 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 20 mm | 14 mm | ||
![]() TMP87PM53F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | 8 MHz | TOSHIBA CORP | 72 | 60 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | 1024 | No | 32768 | 5.5 V | 5 V | 5 V | e0 | TIN LEAD | ALSO OPERATES AT 2.2V MIN SUPPLY @ 4.2MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 13.5 mA | 8 | YES | NO | YES | NO | 3.05 mm | - | 8 | TLCS-870 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 20 mm | 14 mm | ||
![]() TC9310N-070 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPM461F10FG Toshiba America Electronic Components | In Stock | - | - | YES | 144 | 16 MHz | TOSHIBA CORP | 111 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LQFP-144 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | 197632 | - | 1048576 | 3.6 V | 3.3 V | 3.3 V | - | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | S-PQFP-G144 | - | INDUSTRIAL | 120 MHz | MICROCONTROLLER, RISC | - | 32 | YES | YES | NO | NO | 1.6 mm | 24 | 8 | - | NO | - | 16 | - | - | - | - | - | FLASH | - | - | 20 mm | 20 mm | ||
![]() T9790U Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 0.0252 MHz | TOSHIBA CORP | - | 40 °C | - | PLASTIC/EPOXY | QFP | 10 X 10 MM, 0.80 MM PITCH, PLASTIC, QFP-44 | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | 1.9 V | 1.1 V | 1.4 V | - | - | - | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | COMMERCIAL | - | MICROCONTROLLER | - | - | NO | NO | NO | NO | 1.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() TMP87C846N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 8 MHz | TOSHIBA CORP | 35 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 512 | No | 8196 | 5.5 V | 5 V | 5 V | e0 | TIN LEAD | OPERATES AT 2.7V MINIMUM SUPPLY @ 4.2MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 14 mA | 8 | YES | NO | YES | NO | 4.5 mm | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | 38 mm | 15.24 mm | ||
![]() TMP47C421AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | - | TOSHIBA CORP | 28 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | No | - | 6 V | 4.5 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | OTHER | - | MICROCONTROLLER | - | - | - | - | - | - | 3.15 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 14 mm | 14 mm | ||
![]() TMP47C101PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | 6 MHz | TOSHIBA CORP | 10 | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | OPERATES AT 2.2V MIN SUPPLY @ 2.5 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | OTHER | 6 MHz | MICROCONTROLLER | - | 4 | NO | NO | NO | NO | 4.45 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 19.25 mm | 7.62 mm | ||
![]() TMP47C446ADF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 4.2 MHz | TOSHIBA CORP | 24 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | 128 | No | 4096 | 6 V | 5 V | 5 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | 64 | R-PQFP-G64 | Not Qualified | OTHER | 4.2 MHz | MICROCONTROLLER | 6 mA | 4 | YES | NO | NO | NO | 3.05 mm | - | 8 | TLCS-47 | - | - | - | - | - | - | - | - | MROM | - | - | 20 mm | 14 mm | ||
![]() TMP87C408LNG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 4.2 MHz | TOSHIBA CORP | 22 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | 4 V | 1.4 V | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | OTHER | 4.2 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 4.1 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 25.6 mm | 10.16 mm |