- Terminal Position
- Terminal Form
- uPs/uCs/Peripheral ICs Type
- Has ADC
- Bit Size
- DMA Channels
- Terminal Pitch
- PWM Channels
- Surface Mount
- HTS Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Power Dissipation (Max) | RAM(byte) | ROM(word) | Packaging | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Address Bus Width | CPU Family | Number of Programmable I/O | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP92C820FG Toshiba | In Stock | - | - | - | LQFP | YES | - | 20MHz | ROMless | 124 | - | 8192 | 0 | - | yes | 144 | 3A991.A.2 | 70°C | -20°C | QUAD | GULL WING | NOT SPECIFIED | 3.3V | 0.4mm | - | NOT SPECIFIED | 144 | S-PQFP-G144 | Not Qualified | - | COMMERCIAL | I2C, IrDA, UART | 3.6V | 3V | - | 8kB | MICROCONTROLLER | 60mA | 32 | YES | YES | 32b | YES | NO | 5 | 24 | TLCS-900/H2 | 83 | 1.7mm | 16mm | - | RoHS Compliant | ||
![]() TMP87PH46NG(OA) Toshiba | In Stock | - | - | Through Hole | - | - | 42 | 8MHz | EPROM | - | 600mW | - | - | Bulk | - | - | - | 70°C | -30°C | - | - | - | - | - | 8MHz | - | - | - | - | 5V | - | - | 5.5V | 4.5V | 16kB | 512B | - | - | - | - | - | 8b | - | - | 4 | - | - | 36 | - | - | No | RoHS Compliant | ||
![]() TMP89FS28LFG(C,JZ) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 93CW46AFG-1B30(CJZ) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |