- Terminal Position
- Terminal Form
- uPs/uCs/Peripheral ICs Type
- Has ADC
- Bit Size
- DMA Channels
- Terminal Pitch
- PWM Channels
- Surface Mount
- HTS Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bundle Center to Mounting Center | Clock Frequency-Max | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Row pitch | Spatial orientation | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Coil Type | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP86FS49AUG Toshiba America Electronic Components | 115 | - | Datasheet | YES | 64 | 61440 | 16 MHz | socket | 2x48 | 2.54mm | THT | TOSHIBA CORP | female | 56 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | - | Yes | - | 2.54mm | straight | 5.5 V | 5 V | 5 V | pin strips | - | Yes | - | - | ALSO OPERATES AT 2.7 V AT 8 MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 20 mA | 8 | YES | NO | YES | NO | 1.6 mm | - | 2048 | 8 | TLCS-870/C | NO | - | - | - | - | - | - | - | FLASH | - | - | beryllium copper | 10 mm | 10 mm | ||
![]() TMP86FS49BFG Toshiba America Electronic Components | 65000 | - | Datasheet | YES | 64 | 61440 | 16 MHz | - | - | - | - | TOSHIBA CORP | - | 56 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Not Recommended | QFP | - | Yes | - | - | - | 5.5 V | 5 V | 5 V | - | e2 | - | - | TIN SILVER | ALSO OPERATES AT 2.7 V AT 8 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 16 mA | 8 | YES | NO | YES | NO | 3.15 mm | - | 2048 | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | FLASH | - | - | - | 14 mm | 14 mm | ||
![]() TMP90PM38F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | - | 16 MHz | - | - | - | - | TOSHIBA CORP | - | 66 | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | No | 32768 | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | PATTERN GENERATOR; CAPTURE/COMPARE UNIT | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 80 | S-PQFP-G80 | Not Qualified | COMMERCIAL | - | MICROCONTROLLER | 50 mA | 8 | YES | NO | NO | NO | 1.85 mm | 16 | - | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 2 | OTPROM | 5 | 8 | - | 12 mm | 12 mm | ||
![]() TMP91P640N-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 64 | - | 10 MHz | - | - | - | - | TOSHIBA CORP | - | 54 | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | 16384 | - | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | INDUSTRIAL | - | MICROCONTROLLER | 40 mA | 8 | YES | NO | NO | NO | 5 mm | 20 | - | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 3 | OTPROM | 4 | 8 | - | 57.5 mm | 19.05 mm | ||
![]() TMP95C063FG Toshiba America Electronic Components | In Stock | - | - | YES | 144 | - | 25 MHz | - | - | - | - | TOSHIBA CORP | - | 91 | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, | - | SQUARE | FLATPACK, FINE PITCH | End Of Life | QFP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 144 | S-PQFP-G144 | Not Qualified | OTHER | 25 MHz | MICROCONTROLLER | - | 16 | YES | YES | NO | YES | 4.45 mm | 24 | - | - | - | - | - | 16 | - | - | - | - | - | MROM | - | - | - | 20 mm | 20 mm | ||
![]() TMP4746N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 64 | - | 4 MHz | - | - | - | - | TOSHIBA CORP | - | 57 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | - | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Active | - | 128 | No | 4096 | - | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.78 mm | unknown | - | - | R-PDIP-T64 | Not Qualified | OTHER | 4.2 MHz | - | 135 mA | 4 | NO | NO | NO | NO | - | - | - | 8 | TLCS-42 | - | - | - | - | - | - | - | - | MROM | - | - | - | - | - | ||
![]() TMP86PS44UG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | - | 16 MHz | - | - | - | - | TOSHIBA CORP | - | 35 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP44,.47SQ,32 | QFP44,.47SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Not Recommended | QFP | 1024 | Yes | 61440 | - | - | 5.5 V | 5 V | 5 V | - | - | - | - | - | ALSO OPERATES AT 2.7 V AT 8 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 12 mA | 8 | YES | NO | YES | NO | 1.7 mm | - | - | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 10 mm | 10 mm | ||
![]() TMP80C35AP-6 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | - | 6 MHz | - | - | - | - | TOSHIBA CORP | - | 19 | 80 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-40 | DIP40,.6 | RECTANGULAR | IN-LINE | Active | DIP | 64 | No | - | - | - | 6 V | 4 V | 5 V | - | e0 | No | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | OTHER | 6 MHz | MICROCONTROLLER | 10 mA | 8 | NO | NO | NO | NO | 5.08 mm | 12 | - | - | 8048 | - | - | 8 | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() TMP86CM27FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | - | 16 MHz | - | - | - | - | TOSHIBA CORP | - | 55 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | 14 X 20 MM, 0.80 MM PITCH, PLASTIC, QFP-80 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Active | QFP | 1024 | Yes | 32768 | - | - | 5.5 V | 5 V | 5 V | - | - | - | - | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 80 | R-PQFP-G80 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 12 mA | 8 | YES | NO | YES | NO | 3.05 mm | - | - | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | MROM | - | - | - | 20 mm | 14 mm | ||
![]() TMP91P640E-10 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 64 | - | 10 MHz | - | - | - | - | TOSHIBA CORP | - | 54 | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | 16384 | - | - | 5.5 V | 4.5 V | 5 V | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-GDIP-T64 | Not Qualified | INDUSTRIAL | - | MICROCONTROLLER | 40 mA | 8 | YES | NO | NO | NO | 6.2 mm | 20 | - | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 3 | UVPROM | 4 | 8 | - | 58.93 mm | 19.05 mm | ||
![]() TMP47P242VN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 30 | - | 4.2 MHz | - | - | - | - | TOSHIBA CORP | - | 23 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP30,.4 | SDIP30,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 64 | No | 2048 | - | - | 6 V | 5 V | 5 V | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 30 | R-PDIP-T30 | Not Qualified | OTHER | 4.2 MHz | MICROCONTROLLER | 6 mA | 4 | YES | NO | NO | NO | 4.45 mm | - | - | 8 | TLCS-47 | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | 27.4 mm | 10.16 mm | ||
![]() TMP94C241CFG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 160 | - | - | - | - | - | - | TOSHIBA CORP | - | - | - | - | PLASTIC/EPOXY | - | , | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | - | unknown | - | 160 | S-PQFP-G160 | Not Qualified | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP86FH09ANG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 32 | - | 16 MHz | - | - | - | - | TOSHIBA CORP | - | 26 | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | 0.400 INCH, 1.78 MM PITCH, PLASTIC, SDIP-32 | - | RECTANGULAR | IN-LINE | End Of Life | DIP | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | e2 | - | - | TIN SILVER | ALSO OPERATES AT 2.7 V AT 8 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 4.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | - | - | - | 28 mm | 10.16 mm | ||
![]() TMP87PH40AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | - | 8 MHz | - | - | - | - | TOSHIBA CORP | - | 56 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | 512 | No | 16384 | - | - | 6 V | 5 V | 5 V | - | - | - | - | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 mm | unknown | NOT SPECIFIED | 64 | R-PQFP-G64 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 14 mA | 8 | YES | NO | YES | NO | 3.05 mm | - | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 20 mm | 14 mm | ||
![]() TMP87PS38F Toshiba America Electronic Components | In Stock | - | - | YES | 44 | - | 8 MHz | - | - | - | - | TOSHIBA CORP | - | 33 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.7SQ,32 | QFP44,.7SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | 512 | No | 24576 | - | - | 5.5 V | 5 V | 5 V | - | e0 | - | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 44 | S-PQFP-G44 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 17 mA | 8 | YES | NO | YES | YES | 3.05 mm | - | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 14 mm | 14 mm | ||
![]() TMP91PW12F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | 25 MHz | - | - | - | - | TOSHIBA CORP | - | 81 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP100,.63SQ,20 | QFP100,.63SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | 4096 | No | 65536 | - | - | 5.5 V | 5 V | 5 V | - | - | - | - | - | OPERATES AT 2.7V MINIMUM SUPPLY @ 16 MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 100 | S-PQFP-G100 | Not Qualified | INDUSTRIAL | 25 MHz | MICROCONTROLLER | 35 mA | 16 | YES | NO | NO | NO | 1.85 mm | 24 | - | 8 | TLCS-900/L | NO | - | 16 | - | - | - | - | - | OTPROM | - | - | - | 14 mm | 14 mm | ||
![]() TMPZ84C015BF-8 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | 8 MHz | - | - | - | - | TOSHIBA CORP | - | 16 | 70 °C | -10 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | 0 | - | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | BUILT-IN DYNAMIC RAM REFRESH CONTROLLER | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | COMMERCIAL | - | MICROCONTROLLER | 45 mA | 8 | NO | NO | NO | NO | 3.05 mm | 16 | - | - | - | NO | YES | 8 | FIXED POINT | NO | 0 | 2 | 4 | - | 2 | - | - | 20 mm | 14 mm | ||
![]() TMPM341FDXBG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 113 | - | 27 MHz | - | - | - | - | TOSHIBA CORP | - | 86 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA113,11X11,20 | BGA113,11X11,20 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | 32768 | Yes | 524288 | - | - | 3.6 V | 3.3 V | 3.3 V | - | - | - | 3A991.A.2 | - | IT ALSO OPERATES AT 0 TO 70 DEG CEN DURING FLASH W/E, IT ALSO REQUIRES 2.7V-3.6V SUPPLY | 8542.31.00.01 | BOTTOM | BALL | - | 0.5 mm | unknown | - | - | S-PBGA-B113 | Not Qualified | INDUSTRIAL | 54 MHz | MICROCONTROLLER, RISC | 50 mA | 32 | YES | YES | NO | YES | 1.2 mm | 24 | - | 8 | CORTEX-M3 | - | - | 16 | - | - | - | - | - | FLASH | - | - | - | 6 mm | 6 mm | ||
![]() TMP87P808N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | - | 8 MHz | - | - | - | - | TOSHIBA CORP | - | 22 | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE | Obsolete | DIP | 256 | No | 8192 | - | - | 5.5 V | 5 V | 5 V | - | e0 | - | - | TIN LEAD | OPERATES AT 2.7 V MINIMUM SUPPLY @ 4.2 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 14 mA | 8 | NO | NO | NO | NO | 4.1 mm | - | - | 8 | TLCS-870 | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | 25.6 mm | 10.16 mm | ||
![]() TMP87CH46N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | - | 8 MHz | - | - | - | - | TOSHIBA CORP | - | 35 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 512 | No | 16384 | - | - | 5.5 V | 5 V | 5 V | - | e0 | - | - | TIN LEAD | OPERATES AT 2.7V MINIMUM SUPPLY @ 4.2MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 14 mA | 8 | YES | NO | YES | NO | 4.5 mm | - | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | - | 38 mm | 15.24 mm |