- Terminal Position
- Terminal Form
- uPs/uCs/Peripheral ICs Type
- Has ADC
- Bit Size
- DMA Channels
- Terminal Pitch
- PWM Channels
- Surface Mount
- HTS Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Date Of Intro | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP86C420FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 16 MHz | - | TOSHIBA CORP | 39 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7SQ,32 | QFP64,.7SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | 256 | Yes | 4096 | 5.5 V | 5 V | 5 V | - | - | ALSO OPERATES AT 1.8 V AT 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 9 mA | 8 | YES | NO | YES | NO | 3.15 mm | - | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | MROM | - | - | 14 mm | 14 mm | ||
![]() TMP90C845F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 16 MHz | - | TOSHIBA CORP | 36 | 70 °C | -20 °C | PLASTIC/EPOXY | QFP | 14 X 20 MM, PLASTIC, QFP-64 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | 256 | No | - | 5.5 V | 4.5 V | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | unknown | - | 64 | R-PQFP-G64 | Not Qualified | COMMERCIAL | 16 MHz | MICROCONTROLLER | 50 mA | 8 | YES | NO | NO | NO | 3.05 mm | 23 | - | TLCS-90 | NO | YES | 8 | FIXED POINT | NO | 256 | 1 | 3 | - | 3 | 8 | 20 mm | 14 mm | ||
![]() TMP86PH06N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 16 MHz | - | TOSHIBA CORP | 35 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 512 | No | 16384 | 5.5 V | 5 V | 5 V | - | - | OPERATES AT 1.8 V MINIMUM SUPPLY @ 4.2 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1.778 mm | unknown | NOT SPECIFIED | 42 | R-PDIP-T42 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 7 mA | 8 | NO | NO | YES | NO | 4.5 mm | - | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | OTPROM | - | - | 38 mm | 15.24 mm | ||
![]() TMP86FM29LUG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 8 MHz | - | TOSHIBA CORP | 39 | - | - | - | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Not Recommended | - | - | - | - | 3.6 V | 2.7 V | 3 V | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | - | - | - | 8 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | 10 mm | ||
![]() TMP87CH33N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 8 MHz | - | TOSHIBA CORP | 34 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | 16384 | 5.5 V | 2.7 V | 5 V | e0 | TIN LEAD | I2C SERIAL BUS INTERFACE | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | OTHER | - | MICROCONTROLLER | 18 mA | 8 | YES | NO | YES | NO | 4.5 mm | - | 8 | - | NO | YES | - | FIXED POINT | NO | 512 | 1 | 4 | MROM | 5 | 8 | 38 mm | 15.24 mm | ||
![]() TC9329AFAG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 1.8 MHz | - | TOSHIBA CORP | 32 | 60 °C | -10 °C | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 1.40 MM THICKNESS, 0.50 MM PITCH, PLASTIC, LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | QFP | 128 | - | 4096 | 1.8 V | 1.5 V | 1.5 V | - | - | - | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | COMMERCIAL | 1 MHz | MICROCONTROLLER | 10 mA | 16 | YES | NO | NO | NO | 1.6 mm | - | 8 | - | - | - | - | - | - | - | - | - | MROM | - | - | 10 mm | 10 mm | ||
![]() TMP92FD28FG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | - | TOSHIBA CORP | 70 | - | - | - | LFQFP | - | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Active | - | - | - | - | 2.6 V | 2.4 V | - | - | - | - | 8542.31.00.01 | QUAD | GULLWING | - | 0.5 mm | unknown | - | - | - | - | - | 20 MHz | - | - | 32 | NO | YES | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() TMP47P1637VN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 6 MHz | - | TOSHIBA CORP | 32 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | 6 V | 4.5 V | 5 V | e0 | TIN LEAD | ALSO OPERATES AT 2.7V MIN SUPPLY | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | OTHER | - | MICROCONTROLLER | - | 4 | YES | NO | YES | YES | 4.5 mm | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 38 mm | 15.24 mm | ||
![]() TC9310N-018 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP19A31CYFG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 176 | 10 MHz | - | TOSHIBA CORP | 96 | - | - | - | LQFP | - | - | SQUARE | FLATPACK, LOW PROFILE | Not Recommended | - | - | - | - | 3.6 V | 2.7 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | - | - | - | - | 80 MHz | - | - | 32 | YES | YES | NO | NO | - | 24 | - | - | - | - | 32 | - | - | - | - | - | - | - | - | 24 mm | 24 mm | ||
![]() TMP87CM40AF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 8 MHz | - | TOSHIBA CORP | 56 | 70 °C | -30 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.7X.95,40 | QFP64,.7X.95,40 | RECTANGULAR | FLATPACK | Obsolete | QFP | 1024 | No | 32768 | 5.5 V | 5 V | 5 V | e0 | TIN LEAD | OPERATES AT 2.7 V MINIMUM SUPPLY AT 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 1 mm | unknown | - | 64 | R-PQFP-G64 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 16 mA | 8 | YES | NO | YES | NO | 3.05 mm | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | 20 mm | 14 mm | ||
![]() TMP87CK40N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 64 | - | - | TOSHIBA CORP | 56 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | 6 V | 2.7 V | 5 V | e0 | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | OTHER | - | MICROCONTROLLER | - | 8 | YES | - | - | - | 5 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 57.5 mm | 19.05 mm | ||
![]() TMP87C408M Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | 8 MHz | - | TOSHIBA CORP | 22 | 70 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 256 | No | 4096 | 5.5 V | 5 V | 5 V | e0 | TIN LEAD | OPERATES AT 2.7 V MINIMUM SUPPLY AT 4.2 MHZ | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 14 mA | 8 | YES | NO | NO | NO | 2.7 mm | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | 18.5 mm | 8.8 mm | ||
![]() TMP87PM29NG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 64 | 8 MHz | - | TOSHIBA CORP | 43 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE | End Of Life | DIP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | OPERATES AT 2.7V MINIMUM SUPPLY AT 4.2MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 5 mm | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 57.5 mm | 19.05 mm | ||
![]() TMP87PS68DF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | 8 MHz | - | TOSHIBA CORP | 73 | 70 °C | -30 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | 2048 | No | 61184 | 5.5 V | 5 V | 5 V | - | - | ALSO OPERATES AT 2.7V MIN SUPPLY | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 80 | S-PQFP-G80 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 12 mA | 8 | YES | NO | YES | NO | 1.85 mm | - | 8 | TLCS-870 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 12 mm | 12 mm | ||
![]() TMP86PS64F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | 16 MHz | - | TOSHIBA CORP | 91 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | 2048 | No | 61440 | 5.5 V | 5 V | 5 V | - | - | ALSO OPERATES AT 2.7V MINIMUM SUPPLY | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.635 mm | unknown | NOT SPECIFIED | 100 | R-PQFP-G100 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 10 mA | 8 | YES | NO | YES | NO | - | - | 8 | TLCS-870/C | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | - | ||
![]() TMP86C809NG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 32 | 16 MHz | - | TOSHIBA CORP | 26 | 85 °C | -40 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP32,.4 | SDIP32,.4 | RECTANGULAR | IN-LINE | End Of Life | DIP | 512 | Yes | 8192 | 5.5 V | 5 V | 5 V | e2/e6 | TIN SILVER/TIN BISMUTH | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 13.5 mA | 8 | YES | NO | YES | NO | 4.5 mm | - | 8 | TLCS-870/C | NO | - | - | - | - | - | - | - | MROM | - | - | 28 mm | 10.16 mm | ||
![]() TMP92FY23DFG Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | TOSHIBA CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP87C808N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 8 MHz | - | TOSHIBA CORP | 22 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 256 | No | 8192 | 5.5 V | 5 V | 5 V | - | - | OPERATES AT 2.7 V MINIMUM SUPPLY AT 4.2 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1.778 mm | unknown | NOT SPECIFIED | 28 | R-PDIP-T28 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 14 mA | 8 | YES | NO | NO | NO | 4.1 mm | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | 25.6 mm | 10.16 mm | ||
![]() TMPM3H6FWDFG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | 2018-05-16 | TOSHIBA CORP | - | - | - | - | LQFP | - | - | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | - | 5.5 V | 2.7 V | - | - | - | - | 8542.31.00.01 | QUAD | GULLWING | - | 0.65 mm | unknown | - | - | - | - | - | 80 MHz | MICROCONTROLLER, RISC | - | - | YES | YES | NO | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm |