- Terminal Position
- Terminal Form
- uPs/uCs/Peripheral ICs Type
- Has ADC
- Bit Size
- DMA Channels
- Terminal Pitch
- PWM Channels
- Surface Mount
- HTS Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RAM(byte) | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMP47C058G Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 100 | - | TOSHIBA CORP | 36 | 60 °C | -30 °C | PLASTIC/EPOXY | AQFP | AQFP, | - | RECTANGULAR | FLATPACK, PIGGYBACK | Obsolete | QFP | - | No | - | 6 V | 2.7 V | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | QUAD | GULL WING | - | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | OTHER | - | MICROCONTROLLER | - | 4 | NO | NO | NO | NO | 9.86 mm | 13 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 22.7 mm | 16.3 mm | ||
![]() TMP47C241N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 28 | 6 MHz | TOSHIBA CORP | 20 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP28,.4 | SDIP28,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 64 | No | 2048 | 6 V | 5 V | 5 V | e0 | - | TIN LEAD | OPERATES AT 2.7V MIN SUPPLY @ 4.2 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 28 | R-PDIP-T28 | Not Qualified | OTHER | 6 MHz | MICROCONTROLLER | 4 mA | 4 | YES | NO | NO | NO | 4.1 mm | - | 8 | TLCS-47E | NO | - | - | - | - | - | - | - | MROM | - | - | 25.6 mm | 10.16 mm | ||
![]() TMP47P422VN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 8 MHz | TOSHIBA CORP | 19 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 128 | No | 4096 | 5.5 V | 5 V | 5 V | e0 | - | TIN LEAD | OPERATES AT 2.2V MIN SUPPLY @ 4.2 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 4 mA | 4 | YES | NO | NO | NO | 4.5 mm | - | 8 | TLCS-470 | - | - | - | - | - | - | - | - | OTPROM | - | - | 38 mm | 15.24 mm | ||
![]() TMP42C50M Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 28 | - | TOSHIBA CORP | 23 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | - | 6 V | 4 V | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | GULL WING | - | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | INDUSTRIAL | - | MICROCONTROLLER | - | - | - | - | - | - | 2.7 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 18.5 mm | 8.8 mm | ||
![]() TMP47P201VP Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 16 | 6 MHz | TOSHIBA CORP | 11 | 70 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 64 | No | 2048 | 5.5 V | 5 V | 5 V | - | - | - | OPERATES AT 2.7V MINIMUM SUPPLY @ 4.2 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | 16 | R-PDIP-T16 | Not Qualified | OTHER | 6 MHz | MICROCONTROLLER | 4 mA | 4 | NO | NO | NO | NO | 4.45 mm | - | 8 | TLCS-47E | - | - | - | - | - | - | - | - | OTPROM | - | - | 19.25 mm | 7.62 mm | ||
![]() TMP80C49P-6 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 40 | 6 MHz | TOSHIBA CORP | 27 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | - | DIP40,.6 | RECTANGULAR | IN-LINE | Active | - | 128 | No | 2048 | 6 V | 5 V | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | - | - | R-PDIP-T40 | Not Qualified | INDUSTRIAL | 6 MHz | MICROCONTROLLER | - | 8 | NO | NO | NO | NO | - | 12 | 8 | 8048 | - | - | 8 | - | - | - | - | - | MROM | - | - | 50.7 mm | 15.24 mm | ||
![]() TMP47C215N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 8 MHz | TOSHIBA CORP | 36 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 64 | No | 2048 | 5.5 V | 5 V | 5 V | - | - | - | ALSO OPERATES AT 2.7V MIN SUPPLY | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1.778 mm | unknown | NOT SPECIFIED | 42 | R-PDIP-T42 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 6 mA | 4 | YES | NO | NO | NO | 4.5 mm | - | 8 | TLCS-470 | - | - | - | - | - | - | - | - | MROM | - | - | 38 mm | 15.24 mm | ||
![]() TMP47P840VF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 44 | 6 MHz | TOSHIBA CORP | 33 | 70 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.7SQ,32 | QFP44,.7SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | 256 | No | 8192 | 5.5 V | 5 V | 5 V | - | - | - | OPERATES AT 2.7V MIN SUPPLY @ 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | unknown | NOT SPECIFIED | 44 | S-PQFP-G44 | Not Qualified | OTHER | 6 MHz | MICROCONTROLLER | 6 mA | 4 | YES | NO | NO | NO | 3.05 mm | - | 8 | TLCS-470 | NO | - | - | - | - | - | - | - | OTPROM | - | - | 14 mm | 14 mm | ||
![]() TMP68HP11A1T-A Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 52 | 8.4 MHz | TOSHIBA CORP | 38 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | 0 | 5.5 V | 4.5 V | 5 V | - | - | - | 512 BYTES OF EEPROM; CAPTURE/COMPARE UNIT | 8542.31.00.01 | QUAD | J BEND | - | 1.27 mm | unknown | - | 52 | S-PQCC-J52 | Not Qualified | INDUSTRIAL | - | MICROCONTROLLER | 15 mA | 8 | YES | NO | NO | NO | 4.52 mm | 16 | - | - | NO | YES | 8 | FIXED POINT | NO | 256 | 2 | 1 | - | 2 | 8 | 19.1262 mm | 19.1262 mm | ||
![]() TMP87CH48U Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 8 MHz | TOSHIBA CORP | 56 | 85 °C | -40 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP64,.47SQ,20 | QFP64,.47SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | 512 | No | 16384 | 5.5 V | 5 V | 5 V | e0 | - | TIN LEAD | OPERATES AT 2.7V MINIMUM SUPPLY @ 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | 5.5 mA | 8 | YES | NO | YES | NO | 1.85 mm | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | 10 mm | 10 mm | ||
![]() TMP86FH46BNG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 16 MHz | TOSHIBA CORP | 33 | - | - | - | SDIP | - | - | RECTANGULAR | IN-LINE, SHRINK PITCH | End Of Life | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | - | - | - | - | 16 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38 mm | 15.24 mm | ||
![]() TMP91C815F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 128 | 27 MHz | TOSHIBA CORP | 61 | 85 °C | -40 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP128,.63SQ,16 | TQFP128,.63SQ,16 | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | 8192 | No | - | 3.6 V | 2.7 V | 3 V | - | 3A991.A.2 | - | - | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.4 mm | unknown | NOT SPECIFIED | 128 | S-PQFP-G128 | Not Qualified | INDUSTRIAL | 27 MHz | MICROCONTROLLER | 14 mA | 16 | YES | YES | YES | NO | 1.2 mm | 16 | - | TLCS-900/L | - | - | 8 | - | - | - | - | - | - | - | - | 14 mm | 14 mm | ||
![]() TMP87CS68DF Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 80 | 8 MHz | TOSHIBA CORP | 72 | 70 °C | -30 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP80,.55SQ,20 | QFP80,.55SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | 2048 | No | 61184 | 5.5 V | 5 V | 5 V | - | - | - | ALSO OPERATES AT 2.7V MIN SUPPLY @ 4.19MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | unknown | NOT SPECIFIED | 80 | S-PQFP-G80 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 12 mA | 8 | YES | NO | YES | NO | 1.85 mm | - | 8 | TLCS-870 | NO | - | - | - | - | - | - | - | MROM | - | - | 12 mm | 12 mm | ||
![]() TMP47C837N Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 6 MHz | TOSHIBA CORP | 32 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | No | - | 6 V | 4.5 V | 5 V | e0 | - | TIN LEAD | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | OTHER | - | MICROCONTROLLER | - | 4 | YES | NO | YES | NO | 4.5 mm | - | - | - | - | - | - | - | - | - | - | - | MROM | - | - | 38 mm | 15.24 mm | ||
![]() TMP47P853VN Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 0.96 MHz | TOSHIBA CORP | 35 | 60 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 512 | No | 8192 | 6 V | 5 V | 5 V | - | - | - | BUILT IN DTMF GENERATOR | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1.778 mm | unknown | NOT SPECIFIED | 42 | R-PDIP-T42 | Not Qualified | OTHER | 0.96 MHz | MICROCONTROLLER | 1.2 mA | 4 | NO | NO | NO | NO | 4.5 mm | - | 8 | TLCS-470A | - | - | - | - | - | - | - | - | OTPROM | - | - | 38 mm | 15.24 mm | ||
![]() TMP87PM41UG Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 8 MHz | TOSHIBA CORP | 56 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Not Recommended | QFP | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | OPERATES AT 2.7V MIN SUPPLY @ 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | - | 8 | YES | NO | YES | NO | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | 10 mm | 10 mm | ||
![]() TMP86P202PG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 20 | 8 MHz | TOSHIBA CORP | 14 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 128 | Yes | 2048 | 5.5 V | 5 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2.54 mm | unknown | NOT SPECIFIED | 20 | R-PDIP-T20 | Not Qualified | INDUSTRIAL | 8 MHz | MICROCONTROLLER | 5.5 mA | 8 | YES | NO | YES | NO | 5.344 mm | - | 8 | TLCS-870/C | NO | - | - | - | - | - | - | - | OTPROM | - | - | - | 7.62 mm | ||
![]() TMP86P820F Toshiba America Electronic Components | In Stock | - | Datasheet | YES | 64 | 16 MHz | TOSHIBA CORP | 28 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | 256 | No | 8192 | 5.5 V | 5 V | 5 V | - | - | - | OPERATES AT 1.8V MINIMUM SUPPLY @ 4.2 MHZ | 8542.31.00.01 | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | unknown | NOT SPECIFIED | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | 9 mA | 8 | YES | NO | YES | NO | - | - | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | OTPROM | - | - | - | - | ||
![]() TC9310N-017 Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP88PS38BNG Toshiba America Electronic Components | In Stock | - | Datasheet | NO | 42 | 24 MHz | TOSHIBA CORP | 33 | 70 °C | -30 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 2048 | Yes | 65536 | 5.5 V | 5 V | 5 V | - | - | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1.778 mm | unknown | NOT SPECIFIED | 42 | R-PDIP-T42 | Not Qualified | OTHER | 16 MHz | MICROCONTROLLER | 30 mA | 8 | YES | NO | YES | NO | 4.5 mm | - | 8 | TLCS-870/X | - | - | - | - | - | - | - | - | OTPROM | - | - | 38 mm | 15.24 mm |