- Terminal Position
- Terminal Form
- uPs/uCs/Peripheral ICs Type
- Has ADC
- Bit Size
- DMA Channels
- Terminal Pitch
- PWM Channels
- Surface Mount
- HTS Code
- Pin Count
- Reach Compliance Code
Attribute column
Manufacturer
Toshiba Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Clock Frequency-Max | Data Converters | Ihs Manufacturer | Lead Free Status / RoHS Status | Mfr | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Product Style | RAM(byte) | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Additional Feature | HTS Code | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Interface | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Terminal Type | Product Type | EEPROM Size | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Device Core | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T7988 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 67 | 0.0336 MHz | - | TOSHIBA CORP | - | - | - | - | 40 °C | - | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | No | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | REQUIRES -1.5 AND -3V NEGATIVE SUPPLY | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 67 | R-PQFP-G67 | Not Qualified | COMMERCIAL | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | - | NO | NO | - | NO | NO | 2.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() TMP90C041N-15 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 64 | 14.74 MHz | - | TOSHIBA CORP | - | - | 28 | - | 60 °C | - | - | PLASTIC/EPOXY | SDIP | 0.750 INCH, SHRINK, PLASTIC, DIP-64 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | COMMERCIAL | - | - | 10 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 36 mA | 8 | YES | NO | - | NO | NO | 5 mm | 20 | - | - | - | - | TLCS-90 | NO | YES | 8 | FIXED POINT | NO | 0 | 2 | 3 | - | 4 | - | - | 57.5 mm | 19.05 mm | ||
![]() TMP87CH00LF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 64 | 8 MHz | - | TOSHIBA CORP | - | - | 58 | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | - | 256 | - | No | 16384 | 6 V | 5 V | 5 V | - | - | e0 | - | - | TIN LEAD | ALSO OPERATES AT 2.7V MIN SUPPLY @ 4.2MHZ | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.8 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | OTHER | - | - | 8 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 10 mA | 8 | NO | NO | - | YES | NO | 3.15 mm | - | - | - | - | 8 | TLCS-870 | - | - | - | - | - | - | - | - | MROM | - | - | - | 14 mm | 14 mm | ||
![]() TMP86C808NG Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 30 | 16 MHz | - | TOSHIBA CORP | - | - | 24 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SDIP | SDIP, SDIP30,.4 | SDIP30,.4 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | 256 | - | Yes | 8192 | 5.5 V | 5 V | 5 V | - | - | e2/e6 | - | - | TIN SILVER/TIN BISMUTH | ALSO OPERATES AT 2.7V MINIMUM SUPPLY AT 8 MHZ | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 30 | R-PDIP-T30 | Not Qualified | INDUSTRIAL | - | - | 16 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 9 mA | 8 | YES | NO | - | YES | NO | 4.45 mm | - | - | - | - | 8 | TLCS-870/C | NO | - | - | - | - | - | - | - | MROM | - | - | - | 27.4 mm | 10.16 mm | ||
![]() TMP87PH00LF Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP90C041F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 64 | 12.5 MHz | - | TOSHIBA CORP | - | - | 28 | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | - | 0 | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 1 mm | unknown | - | 64 | R-PQFP-G64 | Not Qualified | COMMERCIAL | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 30 mA | 8 | YES | NO | - | NO | NO | 3.05 mm | 20 | - | - | - | - | - | NO | YES | 8 | FIXED POINT | NO | 0 | 2 | 3 | - | 4 | - | - | 20 mm | 14 mm | ||
![]() TMP88PS34FG Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 44 | 16 MHz | - | TOSHIBA CORP | - | - | 33 | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | QFP | QFP, QFP44,.7SQ,32 | QFP44,.7SQ,32 | SQUARE | FLATPACK | Obsolete | QFP | - | - | 1536 | - | Yes | 65536 | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 0.8 mm | unknown | NOT SPECIFIED | 44 | S-PQFP-G44 | Not Qualified | OTHER | - | - | 24 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 30 mA | 8 | NO | NO | - | YES | NO | 3.05 mm | - | - | - | - | 8 | TLCS-870/X | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 14 mm | 14 mm | ||
![]() TMP90PM40N Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 64 | 12.5 MHz | - | TOSHIBA CORP | - | - | 54 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SDIP | 0.750 INCH, SHRINK, PLASTIC, DIP-64 | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | - | - | - | - | - | 32768 | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | FMAX = 10MHZ @ TA = -40 TO 85 DEG C; ICC SPECIFIED @ 10MHZ | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | INDUSTRIAL | - | - | - | - | - | MICROCONTROLLER | - | - | - | - | - | - | 40 mA | 8 | YES | NO | - | NO | NO | 5 mm | 20 | - | - | - | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 3 | OTPROM | 4 | 8 | - | 57.5 mm | 19.05 mm | ||
![]() TMP90CS39F Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 80 | - | - | TOSHIBA CORP | - | - | 66 | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | LQFP | LQFP, QFP80,.7SQ | QFP80,.7SQ | SQUARE | FLATPACK, LOW PROFILE | Active | - | - | - | 2048 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.65 mm | unknown | - | - | S-PQFP-G80 | Not Qualified | COMMERCIAL | - | - | 12.5 MHz | - | - | - | - | - | - | - | - | - | 50 mA | 8 | YES | NO | - | NO | NO | - | - | - | - | - | - | TLCS-90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP87P808LMG Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 28 | 4.2 MHz | - | TOSHIBA CORP | - | - | 22 | - | 70 °C | -30 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | - | - | - | - | - | - | 4 V | 1.8 V | 2.7 V | - | - | - | - | - | - | - | 8542.31.00.01 | - | DUAL | GULL WING | - | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | OTHER | - | - | 4.2 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | - | 8 | NO | NO | - | NO | NO | 2.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OTPROM | - | - | - | 18.5 mm | 8.8 mm | ||
![]() TMP91P642N Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 64 | 10 MHz | - | TOSHIBA CORP | - | - | 52 | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SDIP | 0.750 INCH, SHRINK, PLASTIC, DIP-64 | SDIP64,.75 | RECTANGULAR | IN-LINE | Active | DIP | - | - | 320 | - | No | 16384 | 5.5 V | 5 V | 5 V | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | SERVO INPUT CONTROLLER | 8542.31.00.01 | - | DUAL | THROUGH-HOLE | - | 1.778 mm | unknown | - | 64 | R-PDIP-T64 | Not Qualified | COMMERCIAL | - | - | 2.5 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 50 mA | 8 | YES | NO | - | YES | NO | 5 mm | - | - | - | - | 8 | TLCS-90 | NO | YES | - | FIXED POINT | NO | 320 | 2 | 1 | OTPROM | 3 | 8 | - | 57.5 mm | 19.05 mm | ||
![]() TMPM342FYXBG(B) Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPM370FYFG(C) Toshiba America Electronic Components | 5680 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP86FS49BUG Toshiba America Electronic Components | 160 | - | Datasheet | - | - | YES | - | 64 | 16 MHz | - | TOSHIBA CORP | - | - | 56 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, 0.50 MM PITCH, LEAD FREE, PLASTIC, LQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Not Recommended | QFP | - | - | 2048 | - | Yes | 61440 | 5.5 V | 5 V | 5 V | - | - | - | - | - | - | ALSO OPERATES AT 2.7 V AT 8 MHZ | 8542.31.00.01 | - | QUAD | GULL WING | - | 0.5 mm | unknown | - | 64 | S-PQFP-G64 | Not Qualified | INDUSTRIAL | - | - | 16 MHz | - | - | MICROCONTROLLER | - | - | - | - | - | - | 16 mA | 8 | YES | NO | - | YES | NO | 1.6 mm | - | - | - | - | 8 | TLCS-870/C | - | - | - | - | - | - | - | - | FLASH | - | - | - | 10 mm | 10 mm | ||
![]() TMP91FW60FG(BCKJZ) Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMP95C061BDFG(CKJZ Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIO/UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Bit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TLCS-900/H | - | - | ||
![]() TMPM46BF10FG(DBBLS Toshiba | 108899 | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPM37AFSQG Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IC Socket Adapters | - | - | - | - | - | - | - | - | - | - | - | SIP Sockets Adapters | - | - | - | 2.54mm Pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 574 | SIP Sockets Adapters | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86CS25AFG-7FU6(COA Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMPM4NRF10FG Toshiba | 26 |
| - | Surface Mount | 176-LQFP | - | 176-LQFP (20x20) | - | - | A/D 24x12b SAR; D/A 2x8b | - | - | Toshiba Semiconductor and Storage | - | 146 | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | No | - | - | - | - | - | -40°C ~ 85°C | TXZ+ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | 200MHz | 256K x 8 | 2.7V ~ 3.6V | - | ARM® Cortex®-M4F | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, EBI/EMI, Ethernet, FIFO, I²C, IrDA, SIO, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | 32K x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |